Plain Sight Flow Indicators
Last Updated: April 1, 2025
Description
Plain Sight Flow Indicators are devices used to provide a visual indication of the flow of media within a pipeline. They typically feature visual indicators such as flappers, propellers, or rotors that move in response to the flow of fluid, allowing operators to observe the flow direction and rate. These indicators are designed for use with clear, translucent, or dark fluids and can be equipped with single or double windows for enhanced visibility.
Working Principle
Plain Sight Flow Indicators operate by utilizing visual indicators that respond to the movement of fluid within the pipeline. For example, flappers are used to indicate the presence and direction of flow, with the vane pointing in the direction of the flow. Propellers or rotors turn when the media is flowing, providing a visual cue of the flow rate. These indicators are particularly useful because they do not require a power supply and offer a simple, reliable means of on-site flow monitoring.
Applications
Plain Sight Flow Indicators are used in a variety of applications where visual confirmation of flow is necessary. For instance, they are employed in soil remediation systems to visually confirm the presence of flow by observing streamers fluttering within the chamber. They are also used downstream of injection systems to verify the presence of process additives. These indicators are available in various pipe sizes, making them suitable for a wide range of industrial applications.
Advantages over other Sight Flow Indicators
One of the key advantages of Plain Sight Flow Indicators is their ability to handle high pressures without requiring a power supply. They offer low pressure loss and are capable of measuring liquids, gases, or steam. Additionally, their sight glass designs provide easy and dependable on-site flow monitoring, making them a cost-effective solution for many applications.
Limitations
Plain Sight Flow Indicators have certain limitations, including their dependency on process conditions and fluid properties for measuring accuracy. They are not suitable for media that could coat the measuring tube or float, or interfere with the sight glass. Additionally, they require fluid-specific calibration and are affected by entrained matter, making them unsuitable for liquids containing solids.
Considerations
When selecting Plain Sight Flow Indicators, several factors should be considered. Initial costs and operating expenses are generally low, making them an economical choice. However, their durability and accuracy can be influenced by the specific application and fluid properties. Replacement and maintenance costs should also be taken into account, as these indicators may require periodic calibration and cleaning to maintain optimal performance.
from Kaydon Filtration Corporation
Kaydon Model 825 Overflow Sights are designed for convenient observation of liquid flow and are extremely practical for maintaining a desired or fixed level of liquid circulating in a system. The metal top has a 1/2" NPT vent connection to connect into the reservoir above the maximum liquid level... [See More]
- Flow Indicator Style:: Plain; Full View
- Thread Size: 2 to 3
- Connection Type: Threaded
- Body Materials: Other; Cast Iron Body
from Kaydon Filtration Corporation
The Model 902A Pressure Feed Oiler is a combination of a metering valve and flow indicator. It is used for the distribution and supply of oil under pressure to lube points of use, such as bearings and gears. It is particularly useful where several lubrication points are served from the same piping... [See More]
- Flow Indicator Style:: Plain; Full View
- Thread Size: 0.7500
- Connection Type: Threaded
- Pressure Range: 125
from Morris Coupling Company
A clear "sighting" section to observe material flowing through pneumatic or vacuum conveying lines. The design features: Smooth "straight-thru" design. Eliminates turbulence. Permanently attached grounding strip to eliminate static electricity. Wide range of sizes with either aluminum or steel ends. [See More]
- Flow Indicator Style:: Plain
- Body Materials: Other; Clear Acrylic Window
- Length (Face to Face): 1.75
- Mounting Orientation: Vertical; Horizontal
from Armstrong International
Flow indicators for refrigeration service provide a quick, reliable and economical way to verify the flow of refrigerant in refrigeration systems. Features: Refrigerants: Suitable for all common refrigerants including R-717 (Ammonia), R-134a, R-22 and other approved refrigerants. It is also used in... [See More]
- Flow Indicator Style:: Plain
- Flange Size: 1 to 2
- Connection Type: Flanged; Butt Weld
- Thread Size: 1 to 2
from LJ Star
A flow indicator designed to be mounted in-line for high purity applications to provide operators with a clear view of flow of virtually any process pipeline fluid or powder. The sterile-designed flow indicator features an internal-flush style that meets FDA specifications, based on a unique O-ring... [See More]
- Flow Indicator Style:: Plain; Full View; Armored
- Flange Size: 0.3750 to 4
- Connection Type: Flanged
- Pressure Range: 150
from RLS LLC
RLS Press Fittings let you make a permanent and reliable mechanical connection in just 10 seconds, without the need for brazing. That means significant time and cost savings. In fact, eliminating the brazing step means installation goes up to 60% faster!. Tube ends are prepped in nearly the same way... [See More]
- Flow Indicator Style:: Plain
- Features: Single Window
- Body Materials: Other; Copper
from G.I.E. Inc.
Fabricated steel body, pressure rating available to 300psi [See More]
- Flow Indicator Style:: Plain
- Flange Size: 0.5000 to 8
- Connection Type: Flanged
- Length (Face to Face): 7 to 18
from LJ Star
Designed to be mounted in-line for high purity hygienic applications, these clamp type "CT" sterile-design visual flow indicators provide operators with a clear view of flow for virtually any process pipeline fluid or powder. They feature an internal-flush style based on a unique O-ring seal design... [See More]
- Flow Indicator Style:: Plain; Full View; Armored
- Length (Face to Face): 2.99 to 7.87
- Connection Type: Threaded (optional feature); Flanged (optional feature); Butt Weld (optional feature)
- Pressure Range: 58 to 290
from LJ Star
Our Sterile Full-View Indicators feature polished stainless steel sanitary clamp connections are featured in the new Sterile Full-View Visual Flow Indicators, rated up to 150 psi. These competitively priced units use borosilicate glass cylinders and incorporate a number of other standard features... [See More]
- Flow Indicator Style:: Plain; Full View
- Flange Size: 0.5000 to 6
- Connection Type: Flanged
- Pressure Range: 150
from LJ Star
A 360 ° full-view flow indicator with flanged connection, for pipe sizes ranging in size from 1/8 ″ to 4 ″. It is equipped with an impact-deterrent shield as standard. [See More]
- Flow Indicator Style:: Plain; Drip Tube (optional feature); Full View
- Flange Size: 0.5000 to 4
- Connection Type: Flanged
- Pressure Range: 70 to 150
from LJ Star
A 360 ° full-view flow indicator with threaded connection for pipe sizes 1/2 ″ to 2 ″. The design permits observation from almost any direction under ambient light. It is equipped with an impact-deterrent shield as standard. Pressure ratings range from 100 to 150 PSI depending on... [See More]
- Flow Indicator Style:: Plain; Drip Tube (optional feature); Full View
- Thread Size: 0.1250 to 2
- Connection Type: Threaded
- Pressure Range: 100 to 150