Teflon Lined Sight Flow Indicators
from JOGLER, Inc.
Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Unobstructed visibility. Patented one-piece SuperSeal inserts are self-sealing. Wetted part is one-piece PFA Teflon ®, flared over SuperSeal insert. Available with sanitary... [See More]
- Flow Indicator Style:: Armored
- Flange Size: 1 to 8
- Connection Type: Threaded (optional feature); Flanged
- Length (Face to Face): 8 to 12
from LJ Star
A flow indicator designed to handle a wide variety of common corrosive chemicals, the new lined LJ Star visual flow indicators are offered in both Teflon ® PFA and Tefzel ® models. These new flanged units provide clear viewing even at high pressures, and at temperatures up to 500 °. [See More]
- Flow Indicator Style:: Plain
- Flange Size: 0.5000 to 8
- Connection Type: Flanged
- Pressure Range: 150 to 300
from JOGLER, Inc.
Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Full 360 degree unobstructed visibility. All-welded construction, flanges and support rods. Patented one-piece SuperSeal inserts are self-sealing. Wetted part is one-piece PFA Teflon... [See More]
- Flow Indicator Style:: Full View
- Flange Size: 1 to 8
- Connection Type: Threaded (optional feature); Flanged
- Length (Face to Face): 8 to 12