Vertical Mounting Sight Flow Indicators

Last Updated: April 1, 2025

Description

Vertical Mounting Sight Flow Indicators are devices used to visually monitor the flow of liquids through a pipeline. They are designed to be mounted vertically and provide a clear view of the fluid as it moves through the system. These indicators typically feature visual elements such as flappers, propellers, or rotors that move in response to the flow, allowing operators to easily observe the flow direction and rate.

Working Principle

Vertical Mounting Sight Flow Indicators operate by incorporating visual indicators like flappers or propellers that respond to the movement of fluid within the pipeline. When fluid flows through the indicator, these visual elements move, providing a clear indication of flow direction and rate. This is particularly useful for monitoring clear, translucent, or dark fluids. The design of these indicators allows for easy on-site flow monitoring without the need for additional power sources, making them a practical choice for various industrial applications .

Applications

Vertical Mounting Sight Flow Indicators are used in a variety of applications where visual monitoring of fluid flow is essential. They are particularly useful in systems where intermittent gravity or extremely low flow rates are present, as the drip tube design allows for effective monitoring in these conditions. Specific examples include monitoring the flow of cooling water in industrial processes, ensuring proper lubrication in machinery, and verifying the flow of chemicals in processing plants .

Advantages over other Sight Flow Indicators

One of the key advantages of Vertical Mounting Sight Flow Indicators is their ability to provide reliable flow monitoring without the need for external power sources. This makes them cost-effective and easy to install in a wide range of settings. Additionally, their design allows for low pressure loss and the ability to handle high pressures, making them suitable for demanding industrial environments .

Limitations

Despite their advantages, Vertical Mounting Sight Flow Indicators have certain limitations. Their accuracy can be affected by process conditions and fluid properties, requiring fluid-specific calibration. They are not suitable for media that could coat the measuring tube or interfere with the sight glass, and they are not recommended for use with liquids containing solids or entrained matter .

Considerations

When selecting Vertical Mounting Sight Flow Indicators, several factors should be considered. Initial costs are generally low due to the simplicity of the design and the lack of need for power supplies. Operating expenses are minimal, but durability can vary depending on the materials used in construction. Accuracy may be influenced by the specific fluid and process conditions, necessitating regular calibration and maintenance. Replacement and maintenance costs should also be considered, particularly in environments where the indicators are exposed to high pressures or corrosive materials .

16 Results
Gravity Oilers -- Model 4B
from Kaydon Filtration Corporation

The Model 4B Gravity Sight Feed Oiler offers a clear oil flow view with fine tune-control. The Model 4B allows oil flow by gravity to a lubrication point. The double-window design permits observation of the oil stream from either side. This oiler provides trouble-free service with little or no... [See More]

  • Mounting Orientation: Vertical
  • Connection Type: Threaded
  • Flow Indicator Style:: Drip Tube
  • Thread Size: 0.5000
Double Wall Sight Flow Glass -- GY050B-PV
from Plast-O-Matic Valves, Inc.

Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2 ″ – 3 ″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2 ″ – 3 ″ sizes,... [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded
  • Flow Indicator Style:: Full View
  • Thread Size: 0.5000
Overflow Sights -- Model 825
from Kaydon Filtration Corporation

Kaydon Model 825 Overflow Sights are designed for convenient observation of liquid flow and are extremely practical for maintaining a desired or fixed level of liquid circulating in a system. The metal top has a 1/2" NPT vent connection to connect into the reservoir above the maximum liquid level... [See More]

  • Mounting Orientation: Vertical
  • Connection Type: Threaded
  • Flow Indicator Style:: Plain; Full View
  • Thread Size: 2 to 3
Pressure Oilers -- Model 902A
from Kaydon Filtration Corporation

The Model 902A Pressure Feed Oiler is a combination of a metering valve and flow indicator. It is used for the distribution and supply of oil under pressure to lube points of use, such as bearings and gears. It is particularly useful where several lubrication points are served from the same piping... [See More]

  • Mounting Orientation: Vertical
  • Connection Type: Threaded
  • Flow Indicator Style:: Plain; Full View
  • Thread Size: 0.7500
See-Flo® 3100 Series Flow Indicators
from ERDCO Engineering Corporation

See-Flo ® Flow Indicators show you at a glance, the color, clarity and flow of liquids in process lines. An alloy vane indicator is flexed in proportion to flow through the variable area indicator housing. The large tempered glass window permits easy observation of fluid conditions and vane... [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded; Flanged (optional feature)
  • Flow Indicator Style:: Flapper
  • Thread Size: 0.5000 to 12
DAA - Flow Indicator with Rotor and Self Cleaning Mechanism
from KOBOLD Instruments, Inc.

Product Features. Transparent Glass Cylinder For Liquids. Maximum Pressure 230 PSIG. Self-cleaning Mechanism for the Glass Cylinder. Universal Mountablity. KOBOLD's new DAA visual flow indicator features a self-cleaning mechanism to insure full visibility of the rotor at all times. Most types of... [See More]

  • Mounting Orientation: Vertical
  • Connection Type: Threaded
  • Flow Indicator Style:: Rotor
  • Thread Size: 0.2500 to 1.5
Aluminum End Sight Glass -- SG 1-1/2-OD-16
from Morris Coupling Company

A clear "sighting" section to observe material flowing through pneumatic or vacuum conveying lines. The design features: Smooth "straight-thru" design. Eliminates turbulence. Permanently attached grounding strip to eliminate static electricity. Wide range of sizes with either aluminum or steel ends. [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Length (Face to Face): 1.75
  • Flow Indicator Style:: Plain
  • Body Materials: Other; Clear Acrylic Window
Single-Tube Armored Flow Indicator -- Model FS
from JOGLER, Inc.

Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Unobstructed visibility. Patented one-piece SuperSeal Inserts are self-sealing. Wetted parts are PTFE Teflon ® and borosilicate glass. Available with sanitary fittings. Threaded end... [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded (optional feature); Flanged
  • Flow Indicator Style:: Armored
  • Flange Size: 1 to 8
See-Flo® 3200 Series Flow Indicators
from ERDCO Engineering Corporation

See-Flo ® meters indicate flow rate and permit visual inspection of water, air or other transparent fluids. For general purpose industrial service, See-Flo ® meters handle a wide range of process fluids in vertical or horizontal piping runs. [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded; Flanged (optional feature)
  • Flow Indicator Style:: Flapper
  • Thread Size: 0.5000 to 12
Single-Tube Armored Flow Indicator -- Model UFSS
from JOGLER, Inc.

Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Unobstructed visibility. Patented one-piece SuperSeal inserts are self-sealing. Wetted part is one-piece PFA Teflon ®, flared over SuperSeal insert. Available with sanitary... [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded (optional feature); Flanged
  • Flow Indicator Style:: Armored
  • Flange Size: 1 to 8
Single-Tube Lantern Flow Indicator -- Model LAS
from JOGLER, Inc.

Model LAS Features. Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Full 360 degree unobstructed visibility. All-welded construction, flanges and support rods. Patented one-piece SuperSeal inserts are self-sealing. Wetted parts are... [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded (optional feature); Flanged
  • Flow Indicator Style:: Full View
  • Flange Size: 1 to 8
Single-Tube Lantern Flow Indicator -- Model ULAS
from JOGLER, Inc.

Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Full 360 degree unobstructed visibility. All-welded construction, flanges and support rods. Patented one-piece SuperSeal inserts are self-sealing. Wetted part is one-piece PFA Teflon... [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded (optional feature); Flanged
  • Flow Indicator Style:: Full View
  • Flange Size: 1 to 8
Tube-N-Tube Armored Flow Indicator -- Model FT
from JOGLER, Inc.

Model FT Features. Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Unobstructed visibility. Patented one-piece SuperSeal inserts are self-sealing. Wetted parts are PTFE Teflon ® and borosilicate glass. Available with sanitary... [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded (optional feature); Flanged
  • Flow Indicator Style:: Armored
  • Flange Size: 1.5 to 10
Tube-N-Tube Armored Flow Indicator -- Model UFTS
from JOGLER, Inc.

Patented Tube-N-Tube design with patented PFA Teflon ® liner. Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Unobstructed visibility. Patented one-piece SuperSeal inserts are self-sealing. Wetted part is one-piece PFA Teflon... [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded (optional feature); Flanged
  • Flow Indicator Style:: Armored
  • Flange Size: 1.5 to 10
Tube-N-Tube Lantern Flow Indicator -- Model LAT
from JOGLER, Inc.

Model LAT Features. Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Full 360 degree unobstructed visibility. All-welded construction - flanges and support rods. Patented one-piece SuperSeal inserts are self-sealing. Wetted parts are... [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded (optional feature); Flanged
  • Flow Indicator Style:: Full View
  • Flange Size: 1.5 to 10
Tube-N-Tube Lantern Flow Indicator -- Model ULAT
from JOGLER, Inc.

Standard Construction. PFA Teflon ® Inner Sight-Tube, One piece. PTFE Teflon ® SuperSeal Inserts. Borosilicate Sight-Tube Sleeve. Polycarbonate or Borosilicate Outer Sight-Tube. Epoxy-Coated Carbon Steel Shield and Flanges. ANSI Class 150 lb Flanges [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded (optional feature); Flanged
  • Flow Indicator Style:: Full View
  • Flange Size: 1.5 to 10