Horizontal Mounting Sight Flow Indicators

Last Updated: April 1, 2025

Description

Horizontal Mounting Sight Flow Indicators are devices used to visually monitor the flow of liquids through a pipeline. They typically feature a transparent section that allows operators to observe the flow of the medium directly, providing immediate visual confirmation of flow presence and direction.

Working Principle

Sight flow indicators operate by incorporating visual indicators such as flappers, propellers, or rotors within a transparent housing. As the fluid flows through the pipeline, these indicators move, providing a visual cue of the flow rate and direction. This is particularly useful for ensuring that the flow is occurring as expected and for detecting any anomalies in real-time. The simplicity of their design makes them a reliable choice for on-site flow monitoring without the need for complex instrumentation or power supply.

Applications

Sight flow indicators are used in various industries where visual confirmation of fluid flow is necessary. Specific examples include:

  • Chemical Processing: To monitor the flow of chemicals in pipelines, ensuring that the correct chemical is being transported.
  • Food and Beverage: Used in processing lines to ensure the flow of ingredients or cleaning solutions.
  • Pharmaceuticals: For verifying the flow of liquids in production lines, ensuring compliance with strict quality standards.

Advantages over other Sight Flow Indicators

Horizontal mounting sight flow indicators offer several advantages:

  • Versatility: They can be used with a variety of fluids, including clear, translucent, or dark liquids.
  • No Power Requirement: They do not require an external power source, making them ideal for remote or hazardous locations.
  • Low Pressure Loss: Their design minimizes pressure drop across the indicator, maintaining system efficiency.

Limitations

There are some limitations to consider:

  • Sensitivity to Media: They may not be suitable for media that could coat the indicator or interfere with its operation, such as slurries or fluids with high particulate content.
  • Accuracy: The accuracy of flow indication can be affected by the fluid properties and process conditions, requiring careful selection and calibration for specific applications.

Considerations

When selecting and using horizontal mounting sight flow indicators, consider the following:

  • Initial Costs: Generally low compared to more complex flow measurement devices.
  • Operating Expense: Minimal, as they do not require power or frequent calibration.
  • Durability: Dependent on the materials used; indicators with armored designs offer enhanced protection in harsh environments.
  • Maintenance Costs: Typically low, but regular inspection is necessary to ensure the indicator remains clear and functional.
  • Replacement Costs: Can vary based on the materials and design, but generally affordable due to their simple construction.
17 Results
Double Wall Sight Flow Glass -- GY050B-PV
from Plast-O-Matic Valves, Inc.

Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2 ″ – 3 ″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2 ″ – 3 ″ sizes,... [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded
  • Flow Indicator Style:: Full View
  • Thread Size: 0.5000
Single-Tube Armored Flow Indicator -- Model FS
from JOGLER, Inc.

Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Unobstructed visibility. Patented one-piece SuperSeal Inserts are self-sealing. Wetted parts are PTFE Teflon ® and borosilicate glass. Available with sanitary fittings. Threaded end... [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded (optional feature); Flanged
  • Flow Indicator Style:: Armored
  • Flange Size: 1 to 8
Bulls-Eye Sight Flows
from G.I.E. Inc.

Fabricated steel body, pressure rating available to 300psi [See More]

  • Mounting Orientation: Horizontal
  • Connection Type: Flanged
  • Flow Indicator Style:: Plain
  • Flange Size: 0.5000 to 8
Visual Flow Indicators
from DME Company

Visual Flow indicators provide simple, effective. confirmation of coolant flow in mold systems. Prevent. dangerous and costly blocked pipe situations. Bright, visual orange spinning rotor. Operating temperature 212 ºF (100 ºC) max. Pressure 100psi max. 1 ⁄4" or 1 ⁄2" ports. [See More]

  • Mounting Orientation: Horizontal
  • Connection Type: Threaded
  • Flow Indicator Style:: Rotor
  • Thread Size: 0.2500 to 0.5000
VISI-FLO® Sight Flow Indicator -- VISI-FLO® 1600 Series
from OPW Engineered Systems

OPW's 1600 Series Sight Flow Indicators are manufactured of quality materials and safety tested to assure long, dependable service at economical prices. Good for monitoring critical fluid flow, lubricant, coolant lines and sprinkler systems. Standard Features. Brass construction. Single and double... [See More]

  • Mounting Orientation: Horizontal
  • Connection Type: Threaded
  • Flow Indicator Style:: Rotor
  • Thread Size: 0.1250 to 2
See-Flo® 3100 Series Flow Indicators
from ERDCO Engineering Corporation

See-Flo ® Flow Indicators show you at a glance, the color, clarity and flow of liquids in process lines. An alloy vane indicator is flexed in proportion to flow through the variable area indicator housing. The large tempered glass window permits easy observation of fluid conditions and vane... [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded; Flanged (optional feature)
  • Flow Indicator Style:: Flapper
  • Thread Size: 0.5000 to 12
Flow Sensor -- RotorFlow® Type RFI
from Gems Sensors & Controls

Bright Visual Flow Confirmation. Flow Ranges From 0.1 GPM to 60.0 GPM. Removable Lens for Quick Cleanout. Available in Brass, Stainless Steel or High Performance Plastic Housings. This is RotorFlow ® in its most basic form — a bright orange rotor turning with fluid flow. Simple, direct and... [See More]

  • Mounting Orientation: Horizontal
  • Connection Type: Threaded
  • Flow Indicator Style:: Rotor
  • Thread Size: 0.2500 to 1
Aluminum End Sight Glass -- SG 1-1/2-OD-16
from Morris Coupling Company

A clear "sighting" section to observe material flowing through pneumatic or vacuum conveying lines. The design features: Smooth "straight-thru" design. Eliminates turbulence. Permanently attached grounding strip to eliminate static electricity. Wide range of sizes with either aluminum or steel ends. [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Length (Face to Face): 1.75
  • Flow Indicator Style:: Plain
  • Body Materials: Other; Clear Acrylic Window
Single-Tube Armored Flow Indicator -- Model UFSS
from JOGLER, Inc.

Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Unobstructed visibility. Patented one-piece SuperSeal inserts are self-sealing. Wetted part is one-piece PFA Teflon ®, flared over SuperSeal insert. Available with sanitary... [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded (optional feature); Flanged
  • Flow Indicator Style:: Armored
  • Flange Size: 1 to 8
See-Flo® 3200 Series Flow Indicators
from ERDCO Engineering Corporation

See-Flo ® meters indicate flow rate and permit visual inspection of water, air or other transparent fluids. For general purpose industrial service, See-Flo ® meters handle a wide range of process fluids in vertical or horizontal piping runs. [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded; Flanged (optional feature)
  • Flow Indicator Style:: Flapper
  • Thread Size: 0.5000 to 12
Flow Sensor -- RotorFlow® Type RFO
from Gems Sensors & Controls

Accurate Flow Rate Indication with Integral Visual Confirmation. 4.5 to 24 VDC Pulsed Output. Gems ™ Sensors popularized the RotorFlow ’s ® paddlewheel design by combining high visibility rotors with solid-state electronics that are packaged into compact, panel mounting housings. [See More]

  • Mounting Orientation: Horizontal
  • Connection Type: Threaded
  • Flow Indicator Style:: Rotor
  • Thread Size: 0.2500 to 1
Single-Tube Lantern Flow Indicator -- Model LAS
from JOGLER, Inc.

Model LAS Features. Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Full 360 degree unobstructed visibility. All-welded construction, flanges and support rods. Patented one-piece SuperSeal inserts are self-sealing. Wetted parts are... [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded (optional feature); Flanged
  • Flow Indicator Style:: Full View
  • Flange Size: 1 to 8
Single-Tube Lantern Flow Indicator -- Model ULAS
from JOGLER, Inc.

Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Full 360 degree unobstructed visibility. All-welded construction, flanges and support rods. Patented one-piece SuperSeal inserts are self-sealing. Wetted part is one-piece PFA Teflon... [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded (optional feature); Flanged
  • Flow Indicator Style:: Full View
  • Flange Size: 1 to 8
Tube-N-Tube Armored Flow Indicator -- Model FT
from JOGLER, Inc.

Model FT Features. Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Unobstructed visibility. Patented one-piece SuperSeal inserts are self-sealing. Wetted parts are PTFE Teflon ® and borosilicate glass. Available with sanitary... [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded (optional feature); Flanged
  • Flow Indicator Style:: Armored
  • Flange Size: 1.5 to 10
Tube-N-Tube Armored Flow Indicator -- Model UFTS
from JOGLER, Inc.

Patented Tube-N-Tube design with patented PFA Teflon ® liner. Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Unobstructed visibility. Patented one-piece SuperSeal inserts are self-sealing. Wetted part is one-piece PFA Teflon... [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded (optional feature); Flanged
  • Flow Indicator Style:: Armored
  • Flange Size: 1.5 to 10
Tube-N-Tube Lantern Flow Indicator -- Model LAT
from JOGLER, Inc.

Model LAT Features. Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Full 360 degree unobstructed visibility. All-welded construction - flanges and support rods. Patented one-piece SuperSeal inserts are self-sealing. Wetted parts are... [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded (optional feature); Flanged
  • Flow Indicator Style:: Full View
  • Flange Size: 1.5 to 10
Tube-N-Tube Lantern Flow Indicator -- Model ULAT
from JOGLER, Inc.

Standard Construction. PFA Teflon ® Inner Sight-Tube, One piece. PTFE Teflon ® SuperSeal Inserts. Borosilicate Sight-Tube Sleeve. Polycarbonate or Borosilicate Outer Sight-Tube. Epoxy-Coated Carbon Steel Shield and Flanges. ANSI Class 150 lb Flanges [See More]

  • Mounting Orientation: Vertical; Horizontal
  • Connection Type: Threaded (optional feature); Flanged
  • Flow Indicator Style:: Full View
  • Flange Size: 1.5 to 10