Single Window Sight Flow Indicators

Last Updated: April 1, 2025

Description

Single Window Sight Flow Indicators are devices used to provide a visual indication of the flow of liquids through a pipeline. They feature a single window through which the flow can be observed, allowing operators to verify the presence and condition of the fluid within the system.

Working Principle

Single Window Sight Flow Indicators operate by allowing the fluid to pass through a transparent section of the pipeline, where it can be visually inspected. The flow of the fluid can be indicated by various means such as flappers, propellers, or rotors that move in response to the flow. These indicators are particularly useful because they provide a simple and direct method for monitoring flow without the need for complex instrumentation or power supply, making them reliable and easy to use in various conditions.

Applications

Single Window Sight Flow Indicators are used in a variety of applications where visual confirmation of fluid flow is necessary. For example, they are employed in soil remediation systems to confirm the presence of flow by observing streamers within the chamber. They are also used downstream of injection systems to visually confirm the presence of process additives, ensuring that the correct amount of additive is being introduced into the system.

Advantages over other Sight Flow Indicators

Single Window Sight Flow Indicators offer several advantages over other types of sight flow indicators. They are generally low-cost and do not require a power supply, making them economical and easy to install. Additionally, they provide low pressure loss and can handle high pressures, which makes them suitable for a wide range of applications. Their simple design also allows for easy on-site flow monitoring, which can be more dependable than more complex systems.

Limitations

These indicators have some limitations, such as their dependency on the clarity and cleanliness of the fluid for accurate visual inspection. They are not suitable for media that could coat the measuring tube or interfere with the sight glass, and they require fluid-specific calibration. Additionally, they are affected by entrained matter and are not suitable for liquids containing solids, which can obstruct the view or damage the indicator.

Considerations

When considering Single Window Sight Flow Indicators, it is important to evaluate factors such as initial costs, operating expenses, and durability. These indicators are generally low-cost, but their accuracy can be affected by process conditions and fluid properties. Maintenance and replacement costs should also be considered, as the sight glass may need to be cleaned or replaced if it becomes coated or damaged. Durability is another factor, as the materials used in the construction of the indicator, such as the body, seal, and window materials, must be compatible with the process fluid to ensure long-term reliability.

10 Results
See-Flo® 3100 Series Flow Indicators
from ERDCO Engineering Corporation

See-Flo ® Flow Indicators show you at a glance, the color, clarity and flow of liquids in process lines. An alloy vane indicator is flexed in proportion to flow through the variable area indicator housing. The large tempered glass window permits easy observation of fluid conditions and vane... [See More]

  • Flow Indicator Style:: Flapper
  • Thread Size: 0.5000 to 12
  • Connection Type: Threaded; Flanged (optional feature)
  • Length (Face to Face): 5.17 to 12
Sight Glasses
from RLS LLC

RLS Press Fittings let you make a permanent and reliable mechanical connection in just 10 seconds, without the need for brazing. That means significant time and cost savings. In fact, eliminating the brazing step means installation goes up to 60% faster!. Tube ends are prepped in nearly the same way... [See More]

  • Flow Indicator Style:: Plain
  • Features: Single Window
  • Body Materials: Other; Copper
Flow Sensor -- RotorFlow® Type RFA
from Gems Sensors & Controls

Accurate Flow Rate Indication with Integral Visual Confirmation. 0-10 VDC Analog Signal @ 1 mA Max. Gems ™ Sensors popularized the RotorFlow ’s ® paddlewheel design by combining high visibility rotors with solid-state electronics that are packaged into compact, panel mounting... [See More]

  • Flow Indicator Style:: Rotor
  • Thread Size: 0.2500 to 1
  • Connection Type: Threaded
  • Length (Face to Face): 2.32 to 2.95
VISI-FLO® Sight Flow Indicator -- 1400 Threaded Series
from OPW Engineered Systems

OPW has been manufacturing sight flow indicators for over 60 years. Our experience has led to many innovations in design and manufacturing, making VISI-FLO ® the most thoroughly-engineered Sight Flow Indicator on the market. VISI-FLO ’s are available in two series: the Standard 1400... [See More]

  • Flow Indicator Style:: Flapper (optional feature); Rotor (optional feature); Drip Tube (optional feature)
  • Thread Size: 0.2500 to 4
  • Connection Type: Threaded
  • Pressure Range: 135 to 200
Ball-Type Flow Indicator -- DG08
from Clark Solutions

The DG08 mechanical flow indicator is used for visual verification of the flow of liquids or gases. The liquid or gas being monitored lifts the PTFE ball from its valve seat. As the flow increases, the ball in the domed sight glass becomes increasingly visible. These devices are made of high-quality... [See More]

  • Connection Type: Threaded
  • Length (Face to Face): 3.1 to 4.9
  • Thread Size: 0.2500 to 1.5
  • Pressure Range: 0.0 to 232
Visual Flow Indicators
from DME Company

Visual Flow indicators provide simple, effective. confirmation of coolant flow in mold systems. Prevent. dangerous and costly blocked pipe situations. Bright, visual orange spinning rotor. Operating temperature 212 ºF (100 ºC) max. Pressure 100psi max. 1 ⁄4" or 1 ⁄2" ports. [See More]

  • Flow Indicator Style:: Rotor
  • Thread Size: 0.2500 to 0.5000
  • Connection Type: Threaded
  • Pressure Range: 100
See-Flo® 3200 Series Flow Indicators
from ERDCO Engineering Corporation

See-Flo ® meters indicate flow rate and permit visual inspection of water, air or other transparent fluids. For general purpose industrial service, See-Flo ® meters handle a wide range of process fluids in vertical or horizontal piping runs. [See More]

  • Flow Indicator Style:: Flapper
  • Thread Size: 0.5000 to 12
  • Connection Type: Threaded; Flanged (optional feature)
  • Length (Face to Face): 5.17 to 12
Flow Sensor -- RotorFlow® Type RFI
from Gems Sensors & Controls

Bright Visual Flow Confirmation. Flow Ranges From 0.1 GPM to 60.0 GPM. Removable Lens for Quick Cleanout. Available in Brass, Stainless Steel or High Performance Plastic Housings. This is RotorFlow ® in its most basic form — a bright orange rotor turning with fluid flow. Simple, direct and... [See More]

  • Flow Indicator Style:: Rotor
  • Thread Size: 0.2500 to 1
  • Connection Type: Threaded
  • Length (Face to Face): 2.32 to 4.76
VISI-FLO® Sight Flow Indicator -- 1500 Threaded Series
from OPW Engineered Systems

OPW has been manufacturing sight flow indicators for over 60 years. Our experience has led to many innovations in design and manufacturing, making VISI-FLO ® the most thoroughly-engineered Sight Flow Indicator on the market. VISI-FLO ’s are available in two series: the Standard 1400... [See More]

  • Flow Indicator Style:: Flapper (optional feature); Rotor (optional feature); Drip Tube (optional feature)
  • Pressure Range: 200 to 400
  • Connection Type: Threaded
  • Material Temperature Range: -20 to 500
Flow Indicator -- DG06
from Clark Solutions

The DG06 flow indicator allows visual and quantitative monitoring of liquid flows. The device has two large glass panes – one on each side – and each with a scale attached. A stainless steel flap mounted in the flow chamber is lifted when there is flow and the current flow rate is... [See More]

  • Flow Indicator Style:: Flapper
  • Thread Size: 0.2500 to 2
  • Connection Type: Threaded
  • Length (Face to Face): 3.74 to 8.66