Armored Sight Flow Indicators

Last Updated: April 1, 2025

Description

Armored Sight Flow Indicators are devices designed to provide a visual indication of the flow of media through a pipeline. They feature a cylindrical design that allows the media to be seen from multiple angles. These indicators are equipped with supports on either side of the cylinder, which can sometimes block the view but provide structural integrity to the device .

Working Principle

Armored Sight Flow Indicators operate by allowing the media to flow through a transparent section of the pipeline, where visual indicators such as flappers or propellers can be observed. These indicators move in response to the flow, providing a visual cue of the flow direction and rate. The armored design includes dual windows, which are two glass discs held in position by a metallic housing, offering added protection against external mechanical impacts, high pressure, or corrosion . This makes them particularly useful for monitoring flow in environments where durability and reliability are critical.

Applications

Armored Sight Flow Indicators are used in a variety of industrial applications where visual confirmation of flow is necessary. They are particularly useful in processes involving clear, translucent, or dark fluids. Specific examples include their use in soil remediation systems, where they provide visual confirmation of flow, and in systems where they confirm the presence of process additives downstream of an injection system .

Advantages over other Sight Flow Indicators

Armored Sight Flow Indicators offer several advantages over other types of sight flow indicators. Their dual-window design provides enhanced protection in environments with high pressure or potential for mechanical impact. This design also allows for observation of the clarity or color of the liquid from multiple angles, which can be crucial in certain applications .

Limitations

One limitation of Armored Sight Flow Indicators is that the supports on either side of the cylinder can obstruct the view of the media, potentially making it difficult to observe the flow clearly from certain angles . Additionally, they may not be suitable for media that could coat the measuring tube or interfere with the sight glass, such as liquids containing solids .

Considerations

When considering Armored Sight Flow Indicators, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. The armored design typically offers high durability, which can reduce replacement and maintenance costs over time. However, the accuracy of these indicators can be affected by process conditions and fluid properties, necessitating fluid-specific calibration. It is also important to consider the potential for obstruction of view due to the armored supports, which may impact the effectiveness of visual monitoring in certain applications .

5 Results
Single-Tube Armored Flow Indicator -- Model FS
from JOGLER, Inc.

Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Unobstructed visibility. Patented one-piece SuperSeal Inserts are self-sealing. Wetted parts are PTFE Teflon ® and borosilicate glass. Available with sanitary fittings. Threaded end... [See More]

  • Flow Indicator Style:: Armored
  • Flange Size: 1 to 8
  • Connection Type: Threaded (optional feature); Flanged
  • Length (Face to Face): 8 to 12
Armored Full View Sanitary Sight Flow Indicator (360° View)
from LJ Star

A flow indicator designed to be mounted in-line for high purity applications to provide operators with a clear view of flow of virtually any process pipeline fluid or powder. The sterile-designed flow indicator features an internal-flush style that meets FDA specifications, based on a unique O-ring... [See More]

  • Flow Indicator Style:: Plain; Full View; Armored
  • Flange Size: 0.3750 to 4
  • Connection Type: Flanged
  • Pressure Range: 150
Single-Tube Armored Flow Indicator -- Model UFSS
from JOGLER, Inc.

Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Unobstructed visibility. Patented one-piece SuperSeal inserts are self-sealing. Wetted part is one-piece PFA Teflon ®, flared over SuperSeal insert. Available with sanitary... [See More]

  • Flow Indicator Style:: Armored
  • Flange Size: 1 to 8
  • Connection Type: Threaded (optional feature); Flanged
  • Length (Face to Face): 8 to 12
Clamp Type Sterile Visual Flow Indicator for Hygienic Applications -- CT-SVFI
from LJ Star

Designed to be mounted in-line for high purity hygienic applications, these clamp type "CT" sterile-design visual flow indicators provide operators with a clear view of flow for virtually any process pipeline fluid or powder. They feature an internal-flush style based on a unique O-ring seal design... [See More]

  • Flow Indicator Style:: Plain; Full View; Armored
  • Length (Face to Face): 2.99 to 7.87
  • Connection Type: Threaded (optional feature); Flanged (optional feature); Butt Weld (optional feature)
  • Pressure Range: 58 to 290
Tube-N-Tube Armored Flow Indicator -- Model FT
from JOGLER, Inc.

Model FT Features. Approved by the Factory Mutual System. Available in any length up to 72 inches. Stock lengths are 8 and 12 inches. Unobstructed visibility. Patented one-piece SuperSeal inserts are self-sealing. Wetted parts are PTFE Teflon ® and borosilicate glass. Available with sanitary... [See More]

  • Flow Indicator Style:: Armored
  • Flange Size: 1.5 to 10
  • Connection Type: Threaded (optional feature); Flanged
  • Length (Face to Face): 8 to 12