General Purpose Dynamometers

Last Updated: April 1, 2025

Description

General Purpose Dynamometers are devices used to measure force, torque, or power. They are essential tools in various engineering fields for testing and monitoring the performance of engines, motors, and other mechanical systems.

Working Principle

General Purpose Dynamometers operate by applying a controlled load to a system and measuring the resulting force, torque, or power output. For example, in a hydraulic or water brake dynamometer, braking drag is applied to the rotor vanes via water circulating between the rotor and the stator housing. Hysteresis dynamometers use non-contact magnetic braking to apply resistance to motor rotation, while magnetic powder dynamometers use a magnetic powder medium for friction braking. These mechanisms allow for precise control and measurement, making dynamometers useful for performance testing and monitoring in various applications .

Applications

General Purpose Dynamometers are used in a wide range of applications, including automotive, aircraft or aerospace, chain or belt drives, gearboxes, fluid power systems, gas or diesel engines, industrial, marine, transmissions, and turbines. They are typically equipped with speed and power feedback systems to facilitate performance testing and monitoring .

Advantages over other Dynamometers

One advantage of General Purpose Dynamometers is their versatility in handling different types of systems and applications. For instance, the use of non-contact magnetic braking in hysteresis dynamometers provides frictionless torque loading, which is independent of shaft speed, offering a more consistent and reliable measurement compared to other types of dynamometers that rely on physical contact .

Limitations

Specific limitations of General Purpose Dynamometers are not detailed in the provided documents. However, it is generally understood that each type of dynamometer may have limitations based on its design and the specific technology it employs, such as the need for regular calibration and potential wear and tear on mechanical components.

Considerations

When considering the use of General Purpose Dynamometers, factors such as initial costs, operating expenses, durability, accuracy, and maintenance costs should be taken into account. The choice of dynamometer type may affect these factors, with some technologies offering lower maintenance costs due to non-contact mechanisms, while others may require more frequent servicing due to mechanical wear. Additionally, the accuracy of measurements can vary based on the technology used, which should be considered when selecting a dynamometer for specific applications.

2 Results
Portable General Purpose Dynamometer -- 101-030
from The Kahn Companies

High speed dynamometers, lightweight, portable, dry weight 23 lbs. [See More]

  • Application: General Purpose; Motors; Gearboxes; Aircraft / Aerospace; Chain / Belt Drives; Fluid Power Systems; Gas / Diesel Engines; Transmissions; Turbines
  • Torque: 176
  • Power: 70
  • Rotary Speed: 35000
Portable General Purpose Dynamometer -- 101-080
from The Kahn Companies

General purpose dynamometers, lightweight, portable, quick overhaul [See More]

  • Application: General Purpose; Motors; Gearboxes; Aircraft / Aerospace; Chain / Belt Drives; Fluid Power Systems; Gas / Diesel Engines; Transmissions; Turbines
  • Torque: 3000
  • Power: 450
  • Rotary Speed: 14000