Industrial Dynamometers
from Froude, Inc.
Froude AC Test Technology. Froude is continually developing new solutions. There's an AC dynamometer solution whether you are testing small electric motors, large diesel engines, or aerospace engines. Contact us below with your testing needs and allow us to solve your test challenges. [See More]
- Application: Automotive; Motors; Aircraft / Aerospace; Gas / Diesel Engines; Industrial; Turbines
- Technology: AC
from HORIBA Instruments, Inc.
HORIBA continues to accumulate substantial knowledge in designing and manufacturing high-quality chassis dynamometers for the automotive industry in compliance with existing and forthcoming emission standards. Continuous optimization and improvement of the tried-and-tested design have led to the... [See More]
- Application: Automotive; Industrial
- Linear Velocity: 124 to 162
- Power: 603
- Mounting: Chassis
from The Kahn Companies
Built in water discharge valves, self aligning journal and thrust bearings [See More]
- Application: Industrial; Marine; Turbines
- Torque: 36600
- Power: 7000
- Rotary Speed: 18000
from Kistler Group
Universal dynamometer with highest natural frequency, 91 x 80 mm. Setup of dynamometer enables accurate measurement of very small forces and guarantees minimal influences of thermal effects. [See More]
- Application: Industrial
- Torque: -2212 to 2212
from Froude, Inc.
The Air Gap (AG) range of Froude Eddy Current Dynamometers has been designed to be compact, robust and to allow easy maintenance. The narrow yet durable design, small footprint, and the exclusive material and construction technique ensures many years of service. These units are bi-directional,... [See More]
- Application: Automotive; Motors; Gearboxes; Gas / Diesel Engines; Industrial
- Torque: 841 to 39823
- Power: 40 to 1005
- Rotary Speed: 5500 to 12000
from HORIBA Instruments, Inc.
The high-precision chassis dynamometer VULCAN Evo is suitable for testing light-duty vehicles (LDV) and medium-duty vehicles (MDV). It is available as either a two-wheel or a four-wheel drive set-up. This chassis dynamometer simulates a realistic driving profile, which allows data from road tests to... [See More]
- Application: Automotive; Industrial
- Linear Velocity: 300000
- Power: 1166
- Mounting: Chassis
from The Kahn Companies
For testing gas and steam turbines, spring loaded high speed ball bearings [See More]
- Application: Industrial; Marine; Turbines
- Torque: 72000
- Power: 6400
- Rotary Speed: 15000
from Kistler Group
Universal dynamometer with high natural frequency, 107 x 80 mm. Setup of dynamometer enables accurate measurement of very small forces and guarantees minimal influences of thermal effects. [See More]
- Application: Industrial
- Torque: -2655 to 2655
from Froude, Inc.
The Froude HS range of Aerospace and Gas Turbine Engine Test Equipment has been developed over the years to meet the needs of testing new engines in R &D facilities. These state-of-the-art products are utilized in subsequent production facilities and the engine overhaul sector. The high speed... [See More]
- Application: Aircraft / Aerospace; Gas / Diesel Engines; Industrial; Turbines
- Rotary Speed: 30000
- Power: 2252 to 40207
- Technology: Hydraulic / Water Brake
from HORIBA Instruments, Inc.
Our WT series eddy current dynamometers are mainly used in the development and testing of all types of prime mover, as well as various engine assemblies. Due to their robust design, which incorporates improved control characteristics, they can be used both as steady state and as transient test... [See More]
- Application: Automotive; Industrial
- Torque: 26549
- Power: 630
- Rotary Speed: 10000
from The Kahn Companies
Superior resistance to cavitation, rapid transient response, easy overhaul [See More]
- Application: Gas / Diesel Engines; Industrial; Marine
- Torque: 108000
- Power: 2700
- Rotary Speed: 4000
from Kistler Group
Universal dynamometer with high natural frequency, 150 x 107 mm. Setup of dynamometer enables accurate measurement of highly dynamic forces and guarantees minimal influences of thermal effects. [See More]
- Application: Industrial
- Torque: -4425 to 4425
from Froude, Inc.
Froude produces low-speed, very high power dynamometers for use with steam turbine and gearbox applications as well as for capital ship and cathedral engines. In fact, we are world leaders in the design and production of large dynamometers for testing piston, turbine and electric prime movers for... [See More]
- Application: Gearboxes; Gas / Diesel Engines; Industrial; Turbines
- Torque: 2224159 to 59520062
- Power: 11995 to 100517
- Rotary Speed: 130 to 650
from HORIBA Instruments, Inc.
HORIBA has revolutionized the way vehicle manufacturers test their Powertrains and Front End Accessory Devices. The ETPS dynamometer system accurately produces torsional pulse characteristics of an engine. This new technology employs a sophisticated mathematical model to calculate the resulting... [See More]
- Application: Automotive; Industrial
from Kistler Group
Universal dynamometer with high natural frequency, 240 x 192 mm. Robust design enables accurate measurement of highly dynamic forces and guarantees minimal influences of thermal effects. [See More]
- Application: Industrial
- Torque: -26549 to 26549
from Froude, Inc.
The DT Series diesel engine dyno is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. When combined with a Go Power instrumentation package, it allows precise and repeatable testing results with minimal set up time. The DT1000 diesel engine dyno is... [See More]
- Application: Automotive; Gas / Diesel Engines; Industrial
- Torque: 12035
- Power: 503
- Rotary Speed: 4000
from HORIBA Instruments, Inc.
The DYNAS3 HD series of heavy-duty dynamometers is intended for diesel engines. These machines feature extremely large torques, making them ideal for the output range that characterizes the medium and heavy diesel engines used in the commercial vehicle industry. The HD product family is available... [See More]
- Application: Automotive; Industrial
- Torque: 9142 to 45575
- Power: 1375
- Rotary Speed: 5015
from Kistler Group
Compact Multi-Component Dynamometer up to 500 N. With an exceptionally low threshold, and high sensitivity, the new MicroDyn enables the measurement of incredibly small loads, and so it provides the ideal solution for micro machining processes. Highly dynamic forces can be captured with great... [See More]
- Application: Industrial
- Torque: -442 to 442
from Froude, Inc.
The DT Series diesel engine dyno is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. When combined with a Go Power instrumentation package, it allows precise and repeatable testing results with minimal set up time. The DT1000 diesel engine dyno is... [See More]
- Application: Automotive; Gas / Diesel Engines; Industrial
- Torque: 23894
- Power: 804
- Rotary Speed: 5000
from HORIBA Instruments, Inc.
The DYNAS series covers the majority of engine and driveline testing areas for stationary, transient and dynamic applications. The new DYNAS3 High Performance class is a significant extension of the well proven DYNAS product portfolio and has been developed to suit the growing demands and needs of... [See More]
- Application: Automotive; Industrial
- Torque: 4646
- Power: 355
- Rotary Speed: 10000
from Kistler Group
Very robust dynamometer with the largest force range of all the dynamometers and high stiffness, 360 x 300 mm. Particularly suitable for heavy machining. Easy mounting with lateral flanges. [See More]
- Application: Industrial
from Froude, Inc.
The DT Series diesel engine dyno is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. When combined with a Go Power instrumentation package, it allows precise and repeatable testing results with minimal set up time. The DT1000 diesel engine dyno is... [See More]
- Application: Automotive; Gas / Diesel Engines; Industrial
- Torque: 30973
- Power: 1501
- Rotary Speed: 5000
from HORIBA Instruments, Inc.
The latest generation of DYNAS3 HS asynchronous dynamometers are designed for high speeds of up to 20,000 rpm and the high starting torques of electric motors. Delivering a rated power of up to 210 kW, the DYNAS3 HS series covers a wide range of testing options. A frequency drive with an installed... [See More]
- Application: Automotive; Industrial
- Torque: 4027
- Power: 283
- Rotary Speed: 20000
from Kistler Group
Universal dynamometer with the handy size, 170 x 140 mm. Robust setup of dynamometer enables accurate measurement of highly dynamic forces. Easy mounting with lateral flanges. [See More]
- Application: Industrial
from Froude, Inc.
Join the winning team with the D57 series of Go Power dynamometers engineered specifically for performance engines. The D57 Series gasoline engine dynamometer is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. Between the D357 (600 HP and 500... [See More]
- Application: Automotive; Gas / Diesel Engines; Industrial
- Torque: 6018
- Power: 603
- Rotary Speed: 10000
from HORIBA Instruments, Inc.
High rated torques make DYNAS3 HT dynamometers optimally suitable for testing small and medium-size diesel engines. The wide speed range also permits the testing of spark-ignition engines. The torque behavior – in combination with high speed gradients – provides the dynamic response... [See More]
- Application: Automotive; Industrial
- Torque: 13133
- Power: 617
- Rotary Speed: 10000
from Froude, Inc.
Join the winning team with the D57 series of Go Power dynamometers engineered specifically for performance engines. The D57 Series gasoline engine dynamometer is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. Between the D357 (600 HP and 500... [See More]
- Application: Automotive; Gas / Diesel Engines; Industrial
- Torque: 9027
- Power: 1005
- Rotary Speed: 10000
from HORIBA Instruments, Inc.
DT type Hydraulic dynamometers are available with a large variety of power ranges. The standard range extends from 700 kW up to 4,500 kW. Due to their robust construction, compact assembly and the use of high quality materials, these dynamometers deliver their high running performance at extremely... [See More]
- Application: Automotive; Aircraft / Aerospace; Industrial
- Torque: 23009 to 442478
- Power: 6031
- Rotary Speed: 2700 to 7500
from Froude, Inc.
Here at Go Power, we know small engine dynos. That ’s how we started! Our first dynamometers were developed in the late 1950s in Palo Alto, California when we were building systems to test basic go-kart engines. Today we bring you the Go Power D100 small engine dyno (dynamometer). The D100... [See More]
- Application: Automotive; Gas / Diesel Engines; Industrial
- Torque: 796
- Power: 101
- Rotary Speed: 14000
from HORIBA Instruments, Inc.
The DYNAS3 LI series is intended for all test applications in the field of high-dynamic engines. Low moments of inertia and high overload capacity in combination with superior speed gradients guarantee a highly dynamic response. DYNAS3 LI low-inertia dynamometers are air cooled via blowers to... [See More]
- Application: Automotive; Industrial
- Torque: 8850
- Power: 617
- Rotary Speed: 10000
from Froude, Inc.
The Froude F-series range of hydraulic dynamometers (also referred to as water brakes) have been designed to be compact, robust and to allow easy maintenance. Some of these models are available with a streamlined, fabricated base. This base is not only ultra durable due to the powder coating... [See More]
- Application: Automotive; Motors; Gas / Diesel Engines; Industrial; Marine; Turbines
- Torque: 23894 to 1256637
- Power: 1005 to 16083
- Rotary Speed: 2000 to 16000
from HORIBA Instruments, Inc.
The GIANT 6000 family of brake dynamometers is a high performance test system that has the ability to test all multi-wheel, road-going vehicles, ranging from passenger vehicles SUV ’s to high speed railway applications. The GIANT 6000 family can be used to test all aspects of the brake system... [See More]
- Application: Automotive; Industrial
- Technology: AC
- Torque: 309735