Aircraft / Aerospace Dynamometers

8 Results
AC Dynamometers
from Froude, Inc.

Froude AC Test Technology. Froude is continually developing new solutions. There's an AC dynamometer solution whether you are testing small electric motors, large diesel engines, or aerospace engines. Contact us below with your testing needs and allow us to solve your test challenges. [See More]

  • Application: Automotive; Motors; Aircraft / Aerospace; Gas / Diesel Engines; Industrial; Turbines
  • Technology: AC
Cavitation Free Flange Mounted Hydraulic Dynamometer -- 404-012
from The Kahn Companies

For high-speed turboshaft engines and experimental turbines, we offer the Kahn Series 404 dynamometers. Equipped with smooth disc power elements that absorb power by viscous shear rather than through highly turbulent vortex formation, the Series 404 are the only high-speed hydraulic dynamometers in... [See More]

  • Application: Aircraft / Aerospace; Gas / Diesel Engines; Transmissions; Turbines
  • Torque: 960
  • Power: 700
  • Rotary Speed: 60000
Hydraulic Dynamometers -- DT Dyno
from HORIBA Instruments, Inc.

DT type Hydraulic dynamometers are available with a large variety of power ranges. The standard range extends from 700 kW up to 4,500 kW. Due to their robust construction, compact assembly and the use of high quality materials, these dynamometers deliver their high running performance at extremely... [See More]

  • Application: Automotive; Aircraft / Aerospace; Industrial
  • Torque: 23009 to 442478
  • Power: 6031
  • Rotary Speed: 2700 to 7500
High Speed Dynamometers
from Froude, Inc.

The Froude HS range of Aerospace and Gas Turbine Engine Test Equipment has been developed over the years to meet the needs of testing new engines in R &D facilities. These state-of-the-art products are utilized in subsequent production facilities and the engine overhaul sector. The high speed... [See More]

  • Application: Aircraft / Aerospace; Gas / Diesel Engines; Industrial; Turbines
  • Rotary Speed: 30000
  • Power: 2252 to 40207
  • Technology: Hydraulic / Water Brake
Portable Dynamometer -- 102-130
from The Kahn Companies

Inherent low inertia and quick transient response make the Kahn Series 102 dynamometers ideal for load testing of medium speed turboshaft engines, light turboprop engines, auxiliary power units (APUs), engine power takeoffs (PTOs), aircraft accessory gearboxes and helicopter transmissions. In many... [See More]

  • Application: Aircraft / Aerospace; Gas / Diesel Engines; Transmissions; Turbines
  • Torque: 19200
  • Power: 1800
  • Rotary Speed: 9000
Portable Dynamometer -- 102-160
from The Kahn Companies

Inherent low inertia and quick transient response make the Kahn Series 102 dynamometers ideal for load testing of medium speed turboshaft engines, light turboprop engines, auxiliary power units (APUs), engine power takeoffs (PTOs), aircraft accessory gearboxes and helicopter transmissions. In many... [See More]

  • Application: Aircraft / Aerospace; Gas / Diesel Engines; Transmissions; Turbines
  • Torque: 28800
  • Power: 2400
  • Rotary Speed: 7200
Portable General Purpose Dynamometer -- 101-030
from The Kahn Companies

High speed dynamometers, lightweight, portable, dry weight 23 lbs. [See More]

  • Application: General Purpose; Motors; Gearboxes; Aircraft / Aerospace; Chain / Belt Drives; Fluid Power Systems; Gas / Diesel Engines; Transmissions; Turbines
  • Torque: 176
  • Power: 70
  • Rotary Speed: 35000
Portable General Purpose Dynamometer -- 101-080
from The Kahn Companies

General purpose dynamometers, lightweight, portable, quick overhaul [See More]

  • Application: General Purpose; Motors; Gearboxes; Aircraft / Aerospace; Chain / Belt Drives; Fluid Power Systems; Gas / Diesel Engines; Transmissions; Turbines
  • Torque: 3000
  • Power: 450
  • Rotary Speed: 14000