Turbines Dynamometers

Last Updated: April 1, 2025

Description

Turbine dynamometers are devices used to measure the torque and rotational speed of turbines. They provide critical data that helps in assessing the performance and efficiency of turbine systems. These dynamometers are essential tools in the testing and development of turbine engines, ensuring that they operate within desired parameters.

Working Principle

Turbine dynamometers operate by absorbing power from the turbine and converting it into measurable data. The working principle involves a rotor mounted on a bearing and shaft within a housing. As the turbine operates, the fluid flow causes the rotor to spin. The rotational speed of the rotor is proportional to the velocity of the fluid, and this speed is measured to determine the torque and power output of the turbine. This data is crucial for understanding the performance characteristics of the turbine and for making necessary adjustments to improve efficiency.

Applications

Turbine dynamometers are widely used in various industries for performance testing and monitoring. Specific applications include testing gas or diesel engines, industrial turbines, marine turbines, and aerospace turbines. They are also used in the development and testing of new turbine designs to ensure they meet performance standards before being deployed in real-world applications.

Advantages over other Dynamometers

Turbine dynamometers offer several advantages over other types of dynamometers. They provide high accuracy in measuring torque and rotational speed, which is essential for precise performance analysis. Additionally, they are capable of handling the high power outputs typical of turbine systems, making them suitable for heavy-duty applications. Their ability to provide continuous data feedback allows for real-time monitoring and adjustments, enhancing the overall efficiency of the turbine system.

Limitations

One of the limitations of turbine dynamometers is their complexity and the need for precise calibration to ensure accurate measurements. They can also be expensive to purchase and maintain, which may be a consideration for smaller operations. Additionally, the installation and setup process can be time-consuming, requiring specialized knowledge and equipment.

Considerations

When considering the use of turbine dynamometers, it is important to evaluate the initial costs, which can be significant due to the complexity and precision required. Operating expenses should also be considered, as these devices require regular maintenance and calibration to maintain accuracy. Durability is another factor, as turbine dynamometers must withstand the high stresses and temperatures associated with turbine operation. Finally, the accuracy of the measurements is crucial, as it directly impacts the performance analysis and subsequent adjustments made to the turbine system. Regular replacement and maintenance costs should be factored into the overall budget to ensure the dynamometer remains in optimal working condition.

11 Results
Cavitation Free Flange Mounted Hydraulic Dynamometer -- 404-012
from The Kahn Companies

For high-speed turboshaft engines and experimental turbines, we offer the Kahn Series 404 dynamometers. Equipped with smooth disc power elements that absorb power by viscous shear rather than through highly turbulent vortex formation, the Series 404 are the only high-speed hydraulic dynamometers in... [See More]

  • Application: Aircraft / Aerospace; Gas / Diesel Engines; Transmissions; Turbines
  • Torque: 960
  • Power: 700
  • Rotary Speed: 60000
AC Dynamometers
from Froude, Inc.

Froude AC Test Technology. Froude is continually developing new solutions. There's an AC dynamometer solution whether you are testing small electric motors, large diesel engines, or aerospace engines. Contact us below with your testing needs and allow us to solve your test challenges. [See More]

  • Application: Automotive; Motors; Aircraft / Aerospace; Gas / Diesel Engines; Industrial; Turbines
  • Technology: AC
Cavitation Free Hydraulic Dynamometer -- 406-040
from The Kahn Companies

Built in water discharge valves, self aligning journal and thrust bearings [See More]

  • Application: Industrial; Marine; Turbines
  • Torque: 36600
  • Power: 7000
  • Rotary Speed: 18000
High Speed Dynamometers
from Froude, Inc.

The Froude HS range of Aerospace and Gas Turbine Engine Test Equipment has been developed over the years to meet the needs of testing new engines in R &D facilities. These state-of-the-art products are utilized in subsequent production facilities and the engine overhaul sector. The high speed... [See More]

  • Application: Aircraft / Aerospace; Gas / Diesel Engines; Industrial; Turbines
  • Rotary Speed: 30000
  • Power: 2252 to 40207
  • Technology: Hydraulic / Water Brake
Hydraulic Dynamometer -- 108-080
from The Kahn Companies

For testing gas and steam turbines, spring loaded high speed ball bearings [See More]

  • Application: Industrial; Marine; Turbines
  • Torque: 72000
  • Power: 6400
  • Rotary Speed: 15000
Low Speed Dynamometers
from Froude, Inc.

Froude produces low-speed, very high power dynamometers for use with steam turbine and gearbox applications as well as for capital ship and cathedral engines. In fact, we are world leaders in the design and production of large dynamometers for testing piston, turbine and electric prime movers for... [See More]

  • Application: Gearboxes; Gas / Diesel Engines; Industrial; Turbines
  • Torque: 2224159 to 59520062
  • Power: 11995 to 100517
  • Rotary Speed: 130 to 650
Portable Dynamometer -- 102-130
from The Kahn Companies

Inherent low inertia and quick transient response make the Kahn Series 102 dynamometers ideal for load testing of medium speed turboshaft engines, light turboprop engines, auxiliary power units (APUs), engine power takeoffs (PTOs), aircraft accessory gearboxes and helicopter transmissions. In many... [See More]

  • Application: Aircraft / Aerospace; Gas / Diesel Engines; Transmissions; Turbines
  • Torque: 19200
  • Power: 1800
  • Rotary Speed: 9000
Standard Hydraulic Dynamometers -- F Series
from Froude, Inc.

The Froude F-series range of hydraulic dynamometers (also referred to as water brakes) have been designed to be compact, robust and to allow easy maintenance. Some of these models are available with a streamlined, fabricated base. This base is not only ultra durable due to the powder coating... [See More]

  • Application: Automotive; Motors; Gas / Diesel Engines; Industrial; Marine; Turbines
  • Torque: 23894 to 1256637
  • Power: 1005 to 16083
  • Rotary Speed: 2000 to 16000
Portable Dynamometer -- 102-160
from The Kahn Companies

Inherent low inertia and quick transient response make the Kahn Series 102 dynamometers ideal for load testing of medium speed turboshaft engines, light turboprop engines, auxiliary power units (APUs), engine power takeoffs (PTOs), aircraft accessory gearboxes and helicopter transmissions. In many... [See More]

  • Application: Aircraft / Aerospace; Gas / Diesel Engines; Transmissions; Turbines
  • Torque: 28800
  • Power: 2400
  • Rotary Speed: 7200
Portable General Purpose Dynamometer -- 101-030
from The Kahn Companies

High speed dynamometers, lightweight, portable, dry weight 23 lbs. [See More]

  • Application: General Purpose; Motors; Gearboxes; Aircraft / Aerospace; Chain / Belt Drives; Fluid Power Systems; Gas / Diesel Engines; Transmissions; Turbines
  • Torque: 176
  • Power: 70
  • Rotary Speed: 35000
Portable General Purpose Dynamometer -- 101-080
from The Kahn Companies

General purpose dynamometers, lightweight, portable, quick overhaul [See More]

  • Application: General Purpose; Motors; Gearboxes; Aircraft / Aerospace; Chain / Belt Drives; Fluid Power Systems; Gas / Diesel Engines; Transmissions; Turbines
  • Torque: 3000
  • Power: 450
  • Rotary Speed: 14000