Hydraulic / Water Brake Dynamometers
from The Kahn Companies
For high-speed turboshaft engines and experimental turbines, we offer the Kahn Series 404 dynamometers. Equipped with smooth disc power elements that absorb power by viscous shear rather than through highly turbulent vortex formation, the Series 404 are the only high-speed hydraulic dynamometers in... [See More]
- Technology: Hydraulic / Water Brake
- Torque: 960
- Power: 700
- Rotary Speed: 60000
from HORIBA Instruments, Inc.
DT type Hydraulic dynamometers are available with a large variety of power ranges. The standard range extends from 700 kW up to 4,500 kW. Due to their robust construction, compact assembly and the use of high quality materials, these dynamometers deliver their high running performance at extremely... [See More]
- Technology: Hydraulic / Water Brake
- Torque: 23009 to 442478
- Power: 6031
- Rotary Speed: 2700 to 7500
from Froude, Inc.
The Froude HS range of Aerospace and Gas Turbine Engine Test Equipment has been developed over the years to meet the needs of testing new engines in R &D facilities. These state-of-the-art products are utilized in subsequent production facilities and the engine overhaul sector. The high speed... [See More]
- Technology: Hydraulic / Water Brake
- Rotary Speed: 30000
- Power: 2252 to 40207
- Application: Aircraft / Aerospace; Gas / Diesel Engines; Industrial; Turbines
from The Kahn Companies
Built in water discharge valves, self aligning journal and thrust bearings [See More]
- Technology: Hydraulic / Water Brake
- Torque: 36600
- Power: 7000
- Rotary Speed: 18000
from Froude, Inc.
Froude produces low-speed, very high power dynamometers for use with steam turbine and gearbox applications as well as for capital ship and cathedral engines. In fact, we are world leaders in the design and production of large dynamometers for testing piston, turbine and electric prime movers for... [See More]
- Technology: Hydraulic / Water Brake
- Torque: 2224159 to 59520062
- Power: 11995 to 100517
- Rotary Speed: 130 to 650
from The Kahn Companies
For testing gas and steam turbines, spring loaded high speed ball bearings [See More]
- Technology: Hydraulic / Water Brake
- Torque: 72000
- Power: 6400
- Rotary Speed: 15000
from Froude, Inc.
The DT Series diesel engine dyno is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. When combined with a Go Power instrumentation package, it allows precise and repeatable testing results with minimal set up time. The DT1000 diesel engine dyno is... [See More]
- Technology: Hydraulic / Water Brake
- Torque: 12035
- Power: 503
- Rotary Speed: 4000
from The Kahn Companies
Superior resistance to cavitation, rapid transient response, easy overhaul [See More]
- Technology: Hydraulic / Water Brake
- Torque: 108000
- Power: 2700
- Rotary Speed: 4000
from Froude, Inc.
The DT Series diesel engine dyno is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. When combined with a Go Power instrumentation package, it allows precise and repeatable testing results with minimal set up time. The DT1000 diesel engine dyno is... [See More]
- Technology: Hydraulic / Water Brake
- Torque: 23894
- Power: 804
- Rotary Speed: 5000
from The Kahn Companies
Inherent low inertia and quick transient response make the Kahn Series 102 dynamometers ideal for load testing of medium speed turboshaft engines, light turboprop engines, auxiliary power units (APUs), engine power takeoffs (PTOs), aircraft accessory gearboxes and helicopter transmissions. In many... [See More]
- Technology: Hydraulic / Water Brake
- Torque: 19200
- Power: 1800
- Rotary Speed: 9000
from Froude, Inc.
The DT Series diesel engine dyno is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. When combined with a Go Power instrumentation package, it allows precise and repeatable testing results with minimal set up time. The DT1000 diesel engine dyno is... [See More]
- Technology: Hydraulic / Water Brake
- Torque: 30973
- Power: 1501
- Rotary Speed: 5000
from The Kahn Companies
Inherent low inertia and quick transient response make the Kahn Series 102 dynamometers ideal for load testing of medium speed turboshaft engines, light turboprop engines, auxiliary power units (APUs), engine power takeoffs (PTOs), aircraft accessory gearboxes and helicopter transmissions. In many... [See More]
- Technology: Hydraulic / Water Brake
- Torque: 28800
- Power: 2400
- Rotary Speed: 7200
from Froude, Inc.
Join the winning team with the D57 series of Go Power dynamometers engineered specifically for performance engines. The D57 Series gasoline engine dynamometer is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. Between the D357 (600 HP and 500... [See More]
- Technology: Hydraulic / Water Brake
- Torque: 6018
- Power: 603
- Rotary Speed: 10000
from The Kahn Companies
Developed for performance testing of automotive diesel. and gasoline engines, the Kahn Series 301 hydraulic. dynamometer product line includes four models with. capacities up to 1350 hp (1000 kW) and rotational. speeds up to 7500 rpm. DESIGN BENEFITS. Designed and built to meet the most demanding... [See More]
- Technology: Hydraulic / Water Brake
- Torque: 7200
- Power: 450
- Rotary Speed: 7500
from Froude, Inc.
Join the winning team with the D57 series of Go Power dynamometers engineered specifically for performance engines. The D57 Series gasoline engine dynamometer is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. Between the D357 (600 HP and 500... [See More]
- Technology: Hydraulic / Water Brake
- Torque: 9027
- Power: 1005
- Rotary Speed: 10000
from The Kahn Companies
Developed for performance testing of automotive diesel. and gasoline engines, the Kahn Series 301 hydraulic. dynamometer product line includes four models with. capacities up to 1350 hp (1000 kW) and rotational. speeds up to 7500 rpm. DESIGN BENEFITS. Designed and built to meet the most demanding... [See More]
- Technology: Hydraulic / Water Brake
- Torque: 18000
- Power: 700
- Rotary Speed: 5000
from Froude, Inc.
Here at Go Power, we know small engine dynos. That ’s how we started! Our first dynamometers were developed in the late 1950s in Palo Alto, California when we were building systems to test basic go-kart engines. Today we bring you the Go Power D100 small engine dyno (dynamometer). The D100... [See More]
- Technology: Hydraulic / Water Brake
- Torque: 796
- Power: 101
- Rotary Speed: 14000
from The Kahn Companies
Developed for performance testing of automotive diesel. and gasoline engines, the Kahn Series 301 hydraulic. dynamometer product line includes four models with. capacities up to 1350 hp (1000 kW) and rotational. speeds up to 7500 rpm. DESIGN BENEFITS. Designed and built to meet the most demanding... [See More]
- Technology: Hydraulic / Water Brake
- Torque: 24000
- Power: 1000
- Rotary Speed: 4000
from Froude, Inc.
The Froude F-series range of hydraulic dynamometers (also referred to as water brakes) have been designed to be compact, robust and to allow easy maintenance. Some of these models are available with a streamlined, fabricated base. This base is not only ultra durable due to the powder coating... [See More]
- Technology: Hydraulic / Water Brake
- Torque: 23894 to 1256637
- Power: 1005 to 16083
- Rotary Speed: 2000 to 16000
from The Kahn Companies
High speed dynamometers, lightweight, portable, dry weight 23 lbs. [See More]
- Technology: Hydraulic / Water Brake
- Torque: 176
- Power: 70
- Rotary Speed: 35000
from The Kahn Companies
General purpose dynamometers, lightweight, portable, quick overhaul [See More]
- Technology: Hydraulic / Water Brake
- Torque: 3000
- Power: 450
- Rotary Speed: 14000