Automotive Dynamometers

17 Results
Chassis Dynamometer -- VULCAN
from HORIBA Instruments, Inc.

HORIBA continues to accumulate substantial knowledge in designing and manufacturing high-quality chassis dynamometers for the automotive industry in compliance with existing and forthcoming emission standards. Continuous optimization and improvement of the tried-and-tested design have led to the... [See More]

  • Application: Automotive; Industrial
  • Linear Velocity: 124 to 162
  • Power: 603
  • Mounting: Chassis
Portable Dynamometer -- 301-130
from The Kahn Companies

Developed for performance testing of automotive diesel. and gasoline engines, the Kahn Series 301 hydraulic. dynamometer product line includes four models with. capacities up to 1350 hp (1000 kW) and rotational. speeds up to 7500 rpm. DESIGN BENEFITS. Designed and built to meet the most demanding... [See More]

  • Application: Automotive; Gas / Diesel Engines
  • Torque: 7200
  • Power: 450
  • Rotary Speed: 7500
Engine Dyno Drive
from Unico, Inc.

Our engine dyno drives provide the most effective testing solution for all kinds of engine-testing dynamometer applications. It is an all-digital AC flux vector drive that incorporates software specifically designed for testing internal combustion engines to investigate the engine power and emission... [See More]

  • Application: Automotive; Transmissions
  • Interface: Computer; Modem / Remote Control
  • Technology: AC
AC Dynamometers
from Froude, Inc.

Froude AC Test Technology. Froude is continually developing new solutions. There's an AC dynamometer solution whether you are testing small electric motors, large diesel engines, or aerospace engines. Contact us below with your testing needs and allow us to solve your test challenges. [See More]

  • Application: Automotive; Motors; Aircraft / Aerospace; Gas / Diesel Engines; Industrial; Turbines
  • Technology: AC
Chassis Dynamometer -- VULCAN Evo
from HORIBA Instruments, Inc.

The high-precision chassis dynamometer VULCAN Evo is suitable for testing light-duty vehicles (LDV) and medium-duty vehicles (MDV). It is available as either a two-wheel or a four-wheel drive set-up. This chassis dynamometer simulates a realistic driving profile, which allows data from road tests to... [See More]

  • Application: Automotive; Industrial
  • Linear Velocity: 300000
  • Power: 1166
  • Mounting: Chassis
Portable Dynamometer -- 301-160
from The Kahn Companies

Developed for performance testing of automotive diesel. and gasoline engines, the Kahn Series 301 hydraulic. dynamometer product line includes four models with. capacities up to 1350 hp (1000 kW) and rotational. speeds up to 7500 rpm. DESIGN BENEFITS. Designed and built to meet the most demanding... [See More]

  • Application: Automotive; Gas / Diesel Engines
  • Torque: 18000
  • Power: 700
  • Rotary Speed: 5000
Transmission Dyno Drive
from Unico, Inc.

From the testing of internal combustion engines and their components to torque transducers and motors, our transmission dyno drives help you perform a complete drive train testing comfortably. Test all kinds of systems, including single-axis systems, 2-wheel drive, 4-wheel drive, hybrid, fully... [See More]

  • Application: Automotive; Transmissions
  • Technology: DC
Eddy Current (AG) Dynamometers
from Froude, Inc.

The Air Gap (AG) range of Froude Eddy Current Dynamometers has been designed to be compact, robust and to allow easy maintenance. The narrow yet durable design, small footprint, and the exclusive material and construction technique ensures many years of service. These units are bi-directional,... [See More]

  • Application: Automotive; Motors; Gearboxes; Gas / Diesel Engines; Industrial
  • Torque: 841 to 39823
  • Power: 40 to 1005
  • Rotary Speed: 5500 to 12000
Eddy Current Dynamometers -- WT Dyno
from HORIBA Instruments, Inc.

Our WT series eddy current dynamometers are mainly used in the development and testing of all types of prime mover, as well as various engine assemblies. Due to their robust design, which incorporates improved control characteristics, they can be used both as steady state and as transient test... [See More]

  • Application: Automotive; Industrial
  • Torque: 26549
  • Power: 630
  • Rotary Speed: 10000
Portable Dynamometer -- 301-190
from The Kahn Companies

Developed for performance testing of automotive diesel. and gasoline engines, the Kahn Series 301 hydraulic. dynamometer product line includes four models with. capacities up to 1350 hp (1000 kW) and rotational. speeds up to 7500 rpm. DESIGN BENEFITS. Designed and built to meet the most demanding... [See More]

  • Application: Automotive; Gas / Diesel Engines
  • Torque: 24000
  • Power: 1000
  • Rotary Speed: 4000
Portable Diesel Engine Dynamometers -- DT1000
from Froude, Inc.

The DT Series diesel engine dyno is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. When combined with a Go Power instrumentation package, it allows precise and repeatable testing results with minimal set up time. The DT1000 diesel engine dyno is... [See More]

  • Application: Automotive; Gas / Diesel Engines; Industrial
  • Torque: 12035
  • Power: 503
  • Rotary Speed: 4000
Engine Torque Pulse Simulation -- ETPS
from HORIBA Instruments, Inc.

HORIBA has revolutionized the way vehicle manufacturers test their Powertrains and Front End Accessory Devices. The ETPS dynamometer system accurately produces torsional pulse characteristics of an engine. This new technology employs a sophisticated mathematical model to calculate the resulting... [See More]

  • Application: Automotive; Industrial
Portable Diesel Engine Dynamometers -- DT2000
from Froude, Inc.

The DT Series diesel engine dyno is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. When combined with a Go Power instrumentation package, it allows precise and repeatable testing results with minimal set up time. The DT1000 diesel engine dyno is... [See More]

  • Application: Automotive; Gas / Diesel Engines; Industrial
  • Torque: 23894
  • Power: 804
  • Rotary Speed: 5000
Heavy Duty AC Dynamometer -- DYNAS3 HD
from HORIBA Instruments, Inc.

The DYNAS3 HD series of heavy-duty dynamometers is intended for diesel engines. These machines feature extremely large torques, making them ideal for the output range that characterizes the medium and heavy diesel engines used in the commercial vehicle industry. The HD product family is available... [See More]

  • Application: Automotive; Industrial
  • Torque: 9142 to 45575
  • Power: 1375
  • Rotary Speed: 5015
Portable Diesel Engine Dynamometers -- DT3000
from Froude, Inc.

The DT Series diesel engine dyno is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. When combined with a Go Power instrumentation package, it allows precise and repeatable testing results with minimal set up time. The DT1000 diesel engine dyno is... [See More]

  • Application: Automotive; Gas / Diesel Engines; Industrial
  • Torque: 30973
  • Power: 1501
  • Rotary Speed: 5000
High Performance AC Dynamometer -- DYNAS3 HP
from HORIBA Instruments, Inc.

The DYNAS series covers the majority of engine and driveline testing areas for stationary, transient and dynamic applications. The new DYNAS3 High Performance class is a significant extension of the well proven DYNAS product portfolio and has been developed to suit the growing demands and needs of... [See More]

  • Application: Automotive; Industrial
  • Torque: 4646
  • Power: 355
  • Rotary Speed: 10000
Portable Performance Engine Dynamometers -- D357
from Froude, Inc.

Join the winning team with the D57 series of Go Power dynamometers engineered specifically for performance engines. The D57 Series gasoline engine dynamometer is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. Between the D357 (600 HP and 500... [See More]

  • Application: Automotive; Gas / Diesel Engines; Industrial
  • Torque: 6018
  • Power: 603
  • Rotary Speed: 10000