Ambient Temperature Compensation Thermal Overload Relays

3 Results
Bimetalic Mini Overload Relay -- CGMS Series
from CARLO GAVAZZI Automation Components

Direct mount on the mini contactors with screw clamp connection. contactor types. DIN rail or screw mountable with the optional base AZ-12H. Small physical size : 44 mm wide. 1NO+1NC trip contacts. Trip class 10A according to IEC60947-4-1. Differential current/Phase failure protection : CGT types. [See More]

  • Features: Automatic Reset; Ambient Temperature Compensation; Phase Failure (Loss); Reversal
  • Full Load Current Range: 0.10 to 16.00
  • Overload Relay Type: BiMetallic
  • Trip Class: 10.0
Electronic Thermal Overload Relay -- TeSys LR9 - LR9D / LR9F
from Schneider Electric, Automation & Control

TeSys LR9 - LR9D / LR9F - Electronic thermal overload relays with build-in alarm function from 18,5 kW to 315 kW. 8 ratings. 2 versions: Simplified version: class 10, class 20. Complete version: can be selected as class 10 or 20, with an alarm function enabling tripping to be anticipated by shedding... [See More]

  • Features: Ambient Temperature Compensation; Phase Failure (Loss)
  • Trip Class: 10.0
  • Full Load Current Range: 30.00 to 50.00
  • Operating Temp: -13 to 131
Thermal Overload Relay -- TeSys LRD
from Schneider Electric, Automation & Control

TeSys LRD - Thermal overload relays up to 75 kW/400 V. Manual and automatic reset. Sealable flap. Prewiring kit. Terminal block for separate mounting. Remote electrical reset. Can be combined with TeSys model d contactors in a 45 mm wide space up to 18.5 kW, 55 mm from 15 to 30 kW. Connectors:... [See More]

  • Features: Automatic Reset (optional feature); Ambient Temperature Compensation; Phase Failure (Loss)
  • Trip Class: 20.0
  • Full Load Current Range: 17.00 to 25.00
  • Operating Temp: -4 to 140