Single Pole (SP) Thermal Overload Relays
from Finder S.p.A. con unico socio
The new Type 13.21.8.230.B000 multifunction relay is for integration into the Finder YESLY Smart home system. It features a volt-free 16A output contact, has the same functions as 13.22 and allows use with pushbuttons connected to either phase or neutral. Other technical features: BLE transmission... [See More]
- Poles: Single Pole (SP)
- Approvals Category: IMQ-grande, CE-2, ukca
from Hubbell Incorporated
MECHANICALLY LATCHED TYPE. UL 508, CUL APPROVAL. PANEL MOUNTING. 1 POLE(S). 20 AMPERE CONTACT CURRENT RATING. 120/277/347 VAC CONTACT VOLTAGE RATING. SHORT CIRCUIT CURRENT RATING 14000 AMPERE. TEMPERATURE RATING 0 TO 50 DEG C. LXRL MODEL [See More]
- Poles: Single Pole (SP)
- Contact Voltage: 347
- Contact Current: 20
from CARLO GAVAZZI Automation Components
The DTA04 features universal input voltage, giving it flexibility to be installed in a variety of control panels. This is a DIN rail mounted thermistor relay whose main purpose is to protect electric motors from overheating, ensuring continuous production and preventing machine downtime. The... [See More]
- Poles: Single Pole (SP)
- Contact Current: 8
- Overload Relay Type: Temperature Control (Probe)
- Features: Automatic Reset (optional feature); Visual Indicator