Bimetallic Thermal Relay Thermal Overload Relays

Description

Bimetallic thermal overload relays are devices designed to protect electrical motors from damage due to overcurrent conditions. They achieve this by interrupting the electrical circuit when excessive current is detected, thereby preventing overheating and potential motor failure.

Working Principle

Bimetallic thermal overload relays operate using a bimetallic strip, which consists of two different metals bonded together. These metals expand at different rates when exposed to heat. In the event of an overcurrent, the heat generated causes the bimetallic strip to bend. This bending action is used to mechanically open the relay contacts, breaking the circuit and stopping the flow of electricity. Once the strip cools down, it returns to its original shape, allowing the circuit to be reset. This mechanism provides a reliable way to protect motors from damage due to excessive current, making these relays a crucial component in motor protection systems .

Applications

Bimetallic thermal overload relays are commonly used in industrial settings where motors are employed. They are often integrated into motor starter assemblies, working alongside contactors to control the power supply to motors. Specific applications include protecting motors in conveyor systems, pumps, and fans, where overcurrent conditions can lead to significant downtime and repair costs .

Advantages over other Thermal Overload Relays

One of the key advantages of bimetallic thermal overload relays is their inherent time delay feature. This delay helps prevent nuisance tripping during short overcurrent events, such as those that occur during motor startup. Additionally, these relays offer adjustable trip settings, allowing for precise calibration to match the motor's normal operating current, which enhances their protective capabilities .

Limitations

A notable limitation of bimetallic thermal overload relays is the requirement for manual resetting after a trip. This ensures that the cause of the overload is investigated and corrected before the motor is restarted, but it can also lead to increased downtime if not managed efficiently .

Considerations

When considering bimetallic thermal overload relays, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. These relays are generally cost-effective, providing dependable protection at a relatively low cost. However, their accuracy can be influenced by ambient temperature changes, which may necessitate additional compensation mechanisms. Durability is typically high, but regular maintenance checks are recommended to ensure optimal performance and longevity .

5 Results
Overload Relay -- 10-6530
from Eaton Corporation

BIMETALLIC TYPE. 3 PHASE APPLICATION. STARTER MOUNTING. 3 POLE(S). 3 NEMA SIZE. COMPENSATED AMBIENT TEMPERATURE [See More]

  • Overload Relay Type: BiMetallic
Bimetalic Mini Overload Relay -- CGMS Series
from CARLO GAVAZZI Automation Components

Direct mount on the mini contactors with screw clamp connection. contactor types. DIN rail or screw mountable with the optional base AZ-12H. Small physical size : 44 mm wide. 1NO+1NC trip contacts. Trip class 10A according to IEC60947-4-1. Differential current/Phase failure protection : CGT types. [See More]

  • Overload Relay Type: BiMetallic
  • Trip Class: 10.0
  • Full Load Current Range: 0.10 to 16.00
  • Contact Current: 2.5
Overload Relay -- C306DN3B
from Eaton Corporation

ADJUSTABLE TRIP CLASS, BIMETALLIC, THERMAL TYPE. 600 VAC 5 AMPERE (NC), 600 VAC 2.5 AMPERE (NO) CONTACT RATING. UL, CSA, CE APPROVAL. 1 PHASE APPLICATION. CONTACTOR/DIN RAIL MOUNTING. OPEN ENCLOSURE. 3 POLE(S). LOAD LUG TERMINAL TYPE. 1NO-1NC AUXILIARY CONTACT. 00, 0 NEMA SIZE. 32 AMPERE MOTOR FLA. [See More]

  • Overload Relay Type: BiMetallic
  • Approvals Category: UL, CSA, CE
Overload Relay -- C306DT3B
from Eaton Corporation

ADJUSTABLE TRIP CLASS, BIMETALLIC, THERMAL TYPE. 600 VAC 5 AMPERE (NC), 600 VAC 2.5 AMPERE (NO) CONTACT RATING. UL, CSA, CE APPROVAL. 1 PHASE APPLICATION. DIN RAIL/PANEL MOUNTING. LINE LUG, LOAD LUG TERMINAL TYPE. 1NO-1NC AUXILIARY CONTACT. 32 AMPERE MOTOR FLA. AUTOMATIC/MANUAL RESET TYPE. NO HEATER... [See More]

  • Overload Relay Type: BiMetallic
  • Approvals Category: UL, CSA, CE
Overload Relay -- C306GN3B
from Eaton Corporation

ADJUSTABLE TRIP CLASS, BIMETALLIC, THERMAL TYPE. 600 VAC 5 AMPERE (NC), 600 VAC 2.5 AMPERE (NO) CONTACT RATING. UL, CSA, CE APPROVAL. 1 PHASE APPLICATION. CONTACTOR/DIN RAIL MOUNTING. OPEN ENCLOSURE. 3 POLE(S). LOAD LUG TERMINAL TYPE. 1NO-1NC AUXILIARY CONTACT. 1, 2 NEMA SIZE. 75 AMPERE MOTOR FLA. [See More]

  • Overload Relay Type: BiMetallic
  • Approvals Category: UL, CSA, CE