Single Phase Protection Thermal Overload Relays
1 Result
ESP200 Solid State Electronic Overload Relays -- 3UB88134AB2
from WorldWide Electric Corporation
from WorldWide Electric Corporation
Selectable Trip Classes: 5, 10, 20 and 30. Manual, automatic, and remote reset. Phase loss protection - trips in less than 3 seconds. Phase unbalance protection - trips based on trip class selected (minimize temperature rise of the motor on a asymmetrical three-phase system). Thermal memory... [See More]
- Motor / Load Phase: Single
- Full Load Current Range: 0.25 to 1.00
- Overload Relay Type: SolidState