One Industrial Chassis and Card Cages

15 Results
Chassis -- 2U Series 2372
from Vector Electronics & Technology, Inc.

Low profile, rugged construction, dual hot-swap power available [See More]

  • CPU Slot: None; One; Two (optional feature)
  • Mounting Style: Rack-mount; Desktop; Wall-mounted (optional feature)
  • Product Type: Chassis
  • 19" Width: 19''
PC/104 Rugged I/O 1U Rack Chassis -- HORIZON104
from ACCES I/O Products, Inc.

Features. True industrial 1U rack chassis. 1U x 19-inch shallow depth. Five I/O COTS board capable. Low power design. 0 ° to 60 °C standard operating temperature. Internal 2.5-inch drive bay, front mount 5.25-inch. Front or rear I/O capable. Dual front filtered fan cooling. Flexible I/O... [See More]

  • CPU Slot: One
  • Mounting Style: Rack-mount
  • Product Type: Chassis
  • 19" Width: 19''
Rack -- e4R08
from Gefran

The Rack contains the CPU, I/O modules and the power supply . Installation on a standard DIN rail. Advanced diagnostics made by an internal temperature probe. [See More]

  • CPU Slot: One
  • Mounting Style: DIN Rail
  • Product Type: Chassis
  • Type of Other Slots: I/O Modules
Matrox Supersight -- Chassis
from Matrox Imaging

Designed for computationally-demanding industrial imaging applications, Matrox Supersight is a high-performance computing (HPC) platform that integrates CPUs, GPUs, FPGAs and frame grabbers on a configurable high-speed switched fabric. [See More]

  • CPU Slot: One; Two
  • Mounting Style: Rack-mount
  • Product Type: Chassis
  • 19" Width: 19''
4U Rackmount System -- D-400
from Industrial PC, Inc.

Since 1996, we have been building industrial rackmount computer systems that deliver performance, dependability and value to our customers. Built with industrial grade components for the most demanding of applications in the most demanding of environments, our innovative rackmount computer solutions... [See More]

  • CPU Slot: One
  • Mounting Style: Rack-mount
  • Product Type: Chassis
  • Rack Height: 4U
Development Platform for X-ES COM Express® Basic (Type 7) Modules -- XPand1405
from Extreme Engineering Solutions, Inc. (X-ES)

The XPand1405 COM Express ® development platform targets the XPedite7750 and other X-ES COM Express ® Basic (Type 7) modules to enable early development and rapid prototyping, offering a convenient desktop setup with standard I/O connectors. The XPand1405 provides access to the I/O... [See More]

  • CPU Slot: One
  • Backplane Bus: PCI; COM Express®, PCIe Edge Card
  • Product Type: Chassis
1U Enclosure -- RMS1U14-ATX-01
from Tri Map International, Inc.

1U Enclosures. Dimensions - 19 ”w x 1.75 ”h x 14 ” to 24 ”d. Steel or Aluminum Construction. 3.5 ” or 5.25 ” Drive Bays Available [See More]

  • CPU Slot: One
  • Mounting Style: Rack-mount
  • Product Type: Chassis
  • 19" Width: 19''
3U CompactPCI Enclosure
from SIE Computing Solutions, Inc.

6-slot enclosure. 10" W x 7" (4U) H x 8.25"D. One CPU slot, Five I/O slots. Forced-air cooling with 90-cfm fan. Front-mounted power switch. Universal 275W power supply. Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller [See More]

  • CPU Slot: One
  • Mounting Style: Desktop
  • Product Type: Chassis
  • Height: 7
Solid-State Drive Module Development System -- XPand9004
from Extreme Engineering Solutions, Inc. (X-ES)

The XPand9004 provides convenient access to the XPort6193 or XPort6196 Solid-State Drive (SSD) for development, drive imaging, or declassification. The XPand9004 can be connected to a desktop or laptop via eSATA. It also can be installed into a 3.5 in. drive bay, which is standard on most desktop... [See More]

  • CPU Slot: One
  • Backplane Bus: Custom
  • Product Type: Chassis
2U Enclosure -- RMS2U12-ATX
from Tri Map International, Inc.

2U Enclosures. 19 ”w x 3.5 ”h x 12 ” to 24 ” d. ATX Motherboard or SBC Processor Configuration. Hot Swappable Drive Bay and Power Supply Options [See More]

  • CPU Slot: One
  • Mounting Style: Rack-mount
  • Product Type: Chassis
  • 19" Width: 19''
PCI/ISA Rackmount Enclosure -- 586451306
from SIE Computing Solutions, Inc.

The 586 Series is a 19-inch industrial-strength 7 ” High - 21 ” Deep rackmount/ benchtop chassis featuring 14-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are supported. There are two 3.5 ” x 1 ” and two 5.25 ” x 1.63 ” vertical front... [See More]

  • CPU Slot: One
  • Mounting Style: Rack-mount (optional feature); Desktop (optional feature)
  • Product Type: Chassis
  • 19" Width: 19''
4U Enclosure -- RM4U17-EC
from Tri Map International, Inc.

4U Enclosures. 19 ”w x 7 ”h x 17 ” to 26 ”d. 8/14/20 or ATX Backplane/SBC or Motherboard Configuration. Hot Swappable Drive Bay and Power Supply Options [See More]

  • CPU Slot: One
  • Mounting Style: Rack-mount
  • Product Type: Chassis
  • 19" Width: 19''
5U Enclosure -- RM5U26CHS
from Tri Map International, Inc.

5U Enclosures. 19 ”w x 8.75 ”h x 17 ” to 26 ”d. 8/14/20 or ATX Backplane/SBC or Motherboard Configuration. Hot Swap Options, Security Options, Washable Filters [See More]

  • CPU Slot: One
  • Mounting Style: Rack-mount
  • Product Type: Chassis
  • 19" Width: 19''
6U Modular Enclosure -- RM6UX3
from Tri Map International, Inc.

6U Enclosures. 19 ”w x 10.5 ”h x 17 ” to 26 ”. 8/14/20 or ATX Backplane/SBC or Motherboard Configuration. Hot Swap Options, Security Options, Washable Filters [See More]

  • CPU Slot: One
  • Mounting Style: Rack-mount
  • Product Type: Chassis
  • 19" Width: 19''
Industrial Enclosure -- WM3-8
from Tri Map International, Inc.

Tower, Wall Mount and Table Top Enclosures. From 10 ” x 10.6 ” x 16 ” to 13.2 ” x 21.6 ” x 16 ” in size. Completely flexible configurations. Aluminum and Steel Construction [See More]

  • CPU Slot: One
  • Mounting Style: Wall-mounted
  • Product Type: Chassis
  • Height: 7