Tower Industrial Chassis and Card Cages

16 Results
3U Short-depth Rackmount/ Tower Chassis for EATX/ATX/MicroATX Motherboard for flexible server deployment. -- HPC-7320MB-00XE
from Advantech

3U Short-depth Rackmount/ Tower Chassis for EATX/ATX/MicroATX Motherboard for flexible server deployment. Supports EATX/ATX/MicroATX motherboard with dual processors. Two hot-swap 3.5"/2.5" drive bays, one slim ODD drive bay and two internal 3.5" HDD bays. Dual front USB 3.0 ports. Supports Flex ATX... [See More]

  • Mounting Style: Rack-mount; Tower
  • Height: 5.2
  • Product Type: Chassis
  • Width: 16.79
4U Rackmount / Tower Chassis for EATX/ATX/MicroATX Motherboard with 8 Hot Swap Drive Trays for storage server deployments. -- HPC-7484-12ZB
from Advantech

4U Rackmount / Tower Chassis for EATX/ATX/MicroATX Motherboard with 8 Hot Swap Drive Trays for storage server deployments. Supports EATX/ATX/MicroATX motherboard. Shock-resistant disk drive bay provides eight hot-swap 3.5" or 2.5" SAS/SATA disk trays, one slim optical disk drive, and one 2.5"... [See More]

  • Mounting Style: Rack-mount; Tower
  • Height: 6.97
  • Product Type: Chassis
  • Width: 16.77
Server Tower Chassis for EATX/ATX/MicroATX Motherboard for versatile server configurations. -- HPC-7000-12ZB
from Advantech

Server Tower Chassis for EATX/ATX/MicroATX Motherboard for versatile server configurations. Supports EATX/ATX/MicroATX motherboard with dual processors. Three internal 3.5" HDD bays and one slim ODD drive bay. Dual front USB 3.0 ports. System fan easy maintainance design [See More]

  • Mounting Style: Tower
  • Height: 18.03
  • Product Type: Chassis
  • Width: 10.52
Small Tower Chassis for microATX / Mini-ITX Motherboard for compact server builds. -- HPC-5000-30ZXE
from Advantech

Small Tower Chassis for microATX / Mini-ITX Motherboard for compact server builds. Supports microATX / Mini-ITX motherboard. Supports up to internal two 3.5" or one 3.5" + one 2.5" HDD. Two USB 2.0 and two USB 3.0 ports in the front side. Supports up to four FH/FL (10.5") expansion slots [See More]

  • Mounting Style: Tower
  • Height: 14.83
  • Product Type: Chassis
  • Width: 7.56
Chassis -- Series 800
from Vector Electronics & Technology, Inc.

Accepts vertically mounted cards, subrack removes completely from ends [See More]

  • Mounting Style: Rack-mount; Tower
  • Rack Height: 3U; 5,7 and 12 Slot, Vertical Cards
  • Product Type: Chassis
  • Backplane Bus: CompactPCI (optional feature); VME Bus (optional feature); VME64 (optional feature); VME64x (optional feature); VME320 (optional feature); VXI/MXI (optional feature)
Compact Drive Set -- EZDRV-300NF
from American Portwell Technology Inc.

5.25" compact drive set with NB CD-ROM, FDD and space for 2.5" HDD or 3.5" HDD [See More]

  • Mounting Style: Tower
  • Controls & Indicators: RESET Switch; Power ON/OFF Switch; HDD Indicator; Power ON/OFF Indicator
  • Product Type: Chassis
  • Number of Fans: 3
Industrial Enclosure -- TW10
from Tri Map International, Inc.

Tower, Wall Mount and Table Top Enclosures. From 10 ” x 10.6 ” x 16 ” to 13.2 ” x 21.6 ” x 16 ” in size. Completely flexible configurations. Aluminum and Steel Construction [See More]

  • Mounting Style: Tower
  • Form Factor: ATX; microATX; Single Board Computer, Extended ATX
  • Product Type: Chassis
  • CPU Slot: One
SuperChassis -- SC731D-300B
from Supermicro Computer, Inc.

Key Features. 1. Mini Tower PC case with Server. Quality and Reliability. 2. 300W High-efficiency Power Supply,. 80PLUS Bronze Level Certified. 3. 2x 5.25 " external drive bays,. 4x 3.5 " internal drive bays,. 1x 3.5 " external drive bay. (for card reader). 4. Card Reader with... [See More]

  • Mounting Style: Tower
  • Height: 14.25
  • Product Type: Chassis
  • Width: 7.25
3U VPX, 9U Type 39 E-Frame, Test Platform
from ELMA Electronic Inc.

The Type 39 E-Frame (Short), test platform supports 3U, VPX development. With a rugged aluminum construction, the versatile Type 39 E-frame is 9U overall to hold 3U cards. Available in both compact (49HP) and full (84HP) widths for mounting 3-15 slots at 1" pitch. Front accessible test points and... [See More]

  • Mounting Style: Tower
  • Backplane Bus: VPX
  • Product Type: Chassis
  • Type of Other Slots: VPX
Industrial Node Chassis -- IRC-304S
from American Portwell Technology Inc.

4-slot industrial node chassis with NB CD-ROM, FDD and HDD [See More]

  • Mounting Style: Tower
  • Backplane Bus: ISA/EISA (optional feature); PCI (optional feature)
  • Product Type: Chassis
  • ISA Slots: 4
SuperChassis -- SC745S2-800 / SC745S2-800B
from Supermicro Computer, Inc.

Key Features. 1. 800W High-efficiency Power Supply. 2. 8 x 3.5 " SCA (Dual Channel). Ultra320/160 SCSI Hot-swappable. Drive Bays. 3. GPU Support. 4. Adjustable Air Shroud for Any. Configurations. 5. 100% Cooling Redundancy. 6. Rack mount / Tower Convertible. 7. 2x Front USB Ports. 8. Locking... [See More]

  • Mounting Style: Rack-mount; Tower
  • Rack Height: 4U
  • Product Type: Chassis
  • Height: 17.2
6U VPX Type 39 E-Frame Test Platforms
from ELMA Electronic Inc.

The Type 39 E-Frame test platform supports 6U or 3U VPX based system development. With a rugged aluminum construction, the versatile Type 39E open concept chassis design allows easy access for test and system architecture development for up to 12 slots. VPX development platforms let system... [See More]

  • Mounting Style: Tower
  • Backplane Bus: VPX
  • Product Type: Chassis
  • Type of Other Slots: VPX
SuperChassis -- SC747TG-R1400B-SQ
from Supermicro Computer, Inc.

Key Features. 1. Redundant (1+1) 1400W Gold-Level. Power Supplies, FCC Class B Certified. 2. SuperQuiet 38dB system at normal. operation for office environment. 3. 4x dedicated power connectors. (6pin + 8pin) for high-end GPUs. 4. 8x 3.5 " Hot-swap SAS/SATA HDDs. 5. 9x Full-height, Full-length... [See More]

  • Mounting Style: Rack-mount; Tower
  • Rack Height: 4U
  • Product Type: Chassis
  • Height: 17.8
9U CPCI, Type 39 E-Frame, Test Platform
from ELMA Electronic Inc.

The Type 39 E-Frame (Short), test platform supports 3U, CPCI development. With a rugged aluminum construction, the versatile 39 E-Frame is 9U overall to hold 3U cards. Available in both compact (49HP) and full (84HP) widths for mounting 2-21 slots at .8" pitch. Front accessible test points and... [See More]

  • Mounting Style: Tower
  • Backplane Bus: CompactPCI
  • Product Type: Chassis
  • 3U CompactPCI / PXI Slots: 2 to 21
9U to 12U CPCI Type 39 E-Frame Test Platform
from ELMA Electronic Inc.

The Type 39 E-Frame test platform supports 3U and 6U, cPCI architectures with PICMG: 2.0, 2.16, 2.17, EXP.0 backplanes (H.110 optional). With a rugged aluminum construction, the versatile 39 E-Frame is available in 12U and 9U heights supporting 6U or 3U x 160mm cards respectively. Backplane options... [See More]

  • Mounting Style: Tower
  • Backplane Bus: CompactPCI
  • Product Type: Chassis
  • 3U CompactPCI / PXI Slots: 8 to 16
CPCI Type 32C Portable Tower
from ELMA Electronic Inc.

Elma Type 32C family of enclosures provide a lightweight, tower platform for packaging portable CompactPCI applications. Designed to IEEE 1101.10/.11 standards, Type 32C enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular packaging... [See More]

  • Mounting Style: Tower
  • Backplane Bus: CompactPCI
  • Product Type: Chassis