Meets UL, CSA, and TUV Requirements Industrial Chassis and Card Cages

44 Results
Hardened Centralized Powered Media Converter Chassis, Rackmount, 18-slot Chassis -- IMC-318I
from Advantech

Hardened Centralized Powered Media Converter Chassis, Rackmount, 18-slot Chassis. Features internal AC power. Supports an extended operating temperature range. Modular design, hot-swappable. 18-slot chassis [See More]

  • Product Type: Chassis
  • Height: 16.97
  • Mounting Style: Rack-mount
  • Width: 2.28
Hardened Centralized Powered Media Converter Chassis, Rackmount, 18-slot chassis, US power cord (also known as IE-PowerTray 850-13086) -- IMC-318I-US
from Advantech

Hardened Centralized Powered Media Converter Chassis, Rackmount, 18-slot chassis, US power cord (also known as IE-PowerTray 850-13086). Features internal AC power. Supports an extended operating temperature range. Modular design, hot-swappable. 18-slot chassis [See More]

  • Product Type: Chassis
  • Height: 16.97
  • Mounting Style: Rack-mount
  • Width: 2.28
Managed Modular 1-slot Media Converter Chassis, AC Power (also known as MediaChassis 850-13100) -- IMC-711-AC-US
from Advantech

Managed Modular 1-slot Media Converter Chassis, AC Power (also known as MediaChassis 850-13100). Designed for a variety of media and mode conversion modules. Supports a wide range of protocols and future-proof upgrade paths. High flexibility for module combinations for different environments [See More]

  • Product Type: Chassis
  • Width: 4.74
  • Height: 1.5
  • Depth: 7.3
Managed Modular 1-slot Media Converter Chassis, AC Power w/o power cord -- IMC-711-AC
from Advantech

Managed Modular 1-slot Media Converter Chassis, AC Power w/o power cord. High flexibility for module combinations for different environments. Supports a wide range of protocols and future-proof upgrade paths. Designed for a variety of media and mode conversion modules. Supports AC or DC power. [See More]

  • Product Type: Chassis
  • Width: 4.74
  • Height: 1.5
  • Depth: 7.3
13U AdvancedTCA System -- 533C*FM14FK
from SIE Computing Solutions, Inc.

The 533 Series of 13U AdvancedTCA systems is designed to the PICMG 3.0. AdvancedTCA specification. They support up to 14 slots at 30mm pitch front and rear with either a Dual Star or Full Mesh backplane topology. All of the systems in this series have front accessible cooling modules to optimize... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 13U
CompactPCI 9U System -- Model 6686
from Patton Electronics Co.

Know no boundaries. Patton's ForeFront ™ Model 6686 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6686 allows deployment of Patton's TDM,... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 9U
3 Slot Chassis for Conduction Cooled 3U VPX Payloads -- VPX3000
from Artesyn Embedded Power

VPX3000 is a convection cooled, fanless enclosure that accepts up to three 3U conVPX3000 from Artesyn Embedded Technologies is a convection cooled, fanless enclosure that accepts up to three 3U convection cooled VPX modules. It includes a configurable I/O Adapter Board (IAB) that is designed to mate... [See More]

  • Product Type: Chassis
  • Backplane Bus: VPX
  • Mounting Style: 4x Baseplate Holes Support Vertical Mounting
  • Form Factor: 3U x 160mm (A-Size)
2200 Series Chassis -- 2201
from Canoga Perkins Corporation

The 2201 Rack Mount Chassis houses 10 2240, 2262 and 2270 Fiber Optic Modems, in any combination. Two Power Supply Slots allow single AC or redundant AC power.The 2201's Power Monitor Card monitors the health of the power supplies. The card has visual indicators of Power Supply status and provide... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Other Width: 23
CompactPCI 2U System -- Model 6286
from Data Connect Enterprise, Inc.

Know no boundaries. Patton's ForeFront ™ Model 6286 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6276 allows deployment of Patton's TDM,... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 2U
2U Rugged Enclosure -- 5842XAFK
from SIE Computing Solutions, Inc.

Designated the 584 Series, this 2U H x 19 ”W x 20 ”D rugged enclosure is constructed of Preplated Steel (Galveneel). This rackmountable enclosure consists of a shock and vibration isolated sub-chassis to meet the requirements of RTCA/DO 160D, MIL-STD-901D, and MIL-STD-167, and is fully... [See More]

  • Product Type: Card Cage
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 2U
UCS 1U Chassis -- UCS 1001
from Canoga Perkins Corporation

The Universal Chassis System's (UCS) variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Site, POP Site and Remote locations have identical modules. This reduces maintenance burden, inventory overhead, simplifies training,... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount; Desktop (optional feature); Wall-mounted (optional feature)
  • Other Width: 23
CompactPCI 4U System -- Model 6486
from Data Connect Enterprise, Inc.

Know no boundaries. Patton's ForeFront ™ Model 6486 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6486 allows deployment of Patton's TDM,... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 4U
AdvancedTC Development System -- 686100001
from SIE Computing Solutions, Inc.

The 681000-01 is a complete AdvancedTCA development system that is available with a six slot, Full Mesh backplane that supports the AdvancedTCA PICMG 3.1, 3.2, 3.3, 3.4, and 3.5 specifications. The 6861000-01 is a 8.75 ” (5U) high by 17 ” wide by 15.2 ” deep 19-inch... [See More]

  • Product Type: Card Cage
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 5U
UCS 2U Chassis -- UCS 1002
from Canoga Perkins Corporation

The Universal Chassis System is a family of managed chassis and multi-technology modules. The UCS1002 Chassis is a compact, cost-effective chassis housing Metro Ethernet and Modem UCS Modules. The Chassis has slots for the Domain Management Module, Chassis Interconnect Module, and Power Supplies.The... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Other Width: 23
Universal Chassis System -- 1020 & 1030E
from Data Connect Enterprise, Inc.

The EdgeAccess ® 1020 is a one-slot enclosure designed to provide management access to any Canoga Perkins fully manageable 2U module. An EIA 232 port provides terminal or modem access and an RJ45 connector provides 10BaseT access to the installed module. Network operators can gain management... [See More]

  • Product Type: Chassis
  • Rack Height: 2U
  • Mounting Style: Wall-mounted
  • Height: 1.5
AdvancedTCA System -- 6432*FM02FK
from SIE Computing Solutions, Inc.

The 643 Series consists of 3.5 ” (2U) and 8.75 ” (5U) high by 17 ” wide by 15.2 ” deep 19-inch rackmountable/bechtop horizontal AdvancedTCA shelves. The 2U shelf has two front accessible slots and two usable rear transition slots, while the 5U model has six front accessible... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount (optional feature); Desktop (optional feature)
  • Rack Height: 2U
UCS 2U Enclosure -- 1030e
from Canoga Perkins Corporation

The UCS's variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Central Site, POP Site, and Remote locations are identical modules. This reduces maintenance burden, inventory overhead, simplifies training, and reduces the... [See More]

  • Product Type: Chassis
  • Rack Height: 1U
  • Mounting Style: Desktop; Wall-mounted
  • Height: 1.5
Universal Chassis System -- 1040 & 1050
from Data Connect Enterprise, Inc.

The EdgeAccess ® 1040 is a one-slot enclosure designed to provide management access to any Canoga Perkins fully manageable 5U module. An RJ45 connector provides 10BaseT access to the installed module so network operators can gain vital management information via Telnet, SNMP or CanogaView ®. [See More]

  • Product Type: Chassis
  • Rack Height: 5U
  • Mounting Style: Wall-mounted
  • Height: 1.72
AdvancedTCA System -- 6435*FM02FK
from SIE Computing Solutions, Inc.

The 643 Series consists of 3.5 ” (2U) and 8.75 ” (5U) high by 17 ” wide by 15.2 ” deep 19-inch rackmountable/bechtop horizontal AdvancedTCA shelves. The 2U shelf has two front accessible slots and two usable rear transition slots, while the 5U model has six front accessible... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount (optional feature); Desktop (optional feature)
  • Rack Height: 5U
UCS 5U Chassis -- UCS 1000
from Canoga Perkins Corporation

The Universal Chassis System is a family of managed chassis and multi-technology modules. The UCS1000 Chassis is the keystone to the system with the ability to house any of the UCS Technology Modules. The Chassis has dedicated slots for the Domain Management Module, Chassis Interconnect Module, and... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Other Width: 23
Universal Chassis System -- UCS1000
from Data Connect Enterprise, Inc.

The EdgeAccess ® Universal Chassis System (UCS) is a carrier-class system accommodating a mix of fiber optic Modems, Multiplexers, LAN and SAN extension devices, WDMs, and Media Converters. Service Providers can offer multiple fiber optic based services up to Gigabit, cost-effectively from a... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Height: 5
AdvancedTCA System -- 6445*RM05FK
from SIE Computing Solutions, Inc.

The 644 Series of 5U AdvancedTCA systems is designed to the PICMG 3 AdvancedTCA specification. The systems support 5 slots at 30mm pitch front and rear with a 5 slot high-performance backplane, which is configured as a 3X Replicated Full Mesh extended fabric topology to maximize bandwidth. All of... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 5U
UCS 5U Enclosure -- 1050
from Canoga Perkins Corporation

The UCS's variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Central Site, POP Site, and Remote locations are identical modules. This reduces maintenance burden, inventory overhead, simplifies training, and reduces the... [See More]

  • Product Type: Chassis
  • 19" Width: 19'' (optional feature)
  • Mounting Style: Rack-mount (optional feature); Desktop; Wall-mounted
  • Rack Height: 1U
Universal Chassis System -- UCS1001
from Data Connect Enterprise, Inc.

The UCS 1001 is a general-purpose 1U, two slot chassis. Flexible and scalable, the UCS 1001accommodates the entire Canoga Perkins ’ Universal Chassis System product line, including Optical Transponders and Repeaters, WDM, 10/100/1000 Ethernet, T1/E1 and T3/E3 Modems. It is ideal for customer... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 1U
AdvancedTCA System -- 646
from SIE Computing Solutions, Inc.

Physical. 8.75" 5 (U) High. 17.2" Wide. 17.7" Deep. Weight is approximately 50 lbs. Structure. Pre-plated Steel. Black medium texture finish. EMI gasketing and hardware spacing to support FCC B. Card Cage. Formed sheet metal card cage with integral slot ESD clip. (6) 8U x 280mm front slots. (5) 8U x... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 5U
Universal Chassis System -- UCS1002
from Data Connect Enterprise, Inc.

The EdgeAccess ® Universal Chassis System (UCS) Model 1002 is a Carrier-class chassis designed to accommodate the Canoga Perkins 2U-sized products. The UCS 1002 is NEBS Level 3 tested and certified, ensuring a robust and fault-tolerant platform for multiple services. Multiple services can be... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 2U
CompactPCI Enclosure -- 5359*****EK
from SIE Computing Solutions, Inc.

The 535 Series is a 19-inch rackmountable/benchtop industrial 15.75 ” High X 12 ” Deep enclosure that can be configured to meet your needs. There are (21) 6U x 160mm front accessible slots and (21) 6U x 80mm rear transition slots, which allow for a variety of configurations. The chassis... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 9U
CompactPCI Enclosure -- 545****6*AKD001
from SIE Computing Solutions, Inc.

The 545 Series is a 19-inch rackmountable/benchtop industrial 7 ” to 10.5 ”high - 12 ” deep chassis that can be configured to meet your needs. Thereare eight to 12 usable 6U x 160mm front accessible slots and eight to 12 6U x80mm rear transition slots which allow for a variety of... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 4U (optional feature); 5U, 6U
CompactPCI Enclosure -- 5550*****FK
from SIE Computing Solutions, Inc.

Carlo Gavazzi ’s 555 Series is a 19-inch rackmountable/bechtop 17.5 ” high by 16 ” deep industrial enclosure that can be configured to meet your needs. There are 21 6U x 160mm front accessible slots and 21 6U x 80mm rear transition slots, which allow for a variety of... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 10U
CompactPCI Enclosure -- 5821USSPBFC
from SIE Computing Solutions, Inc.

The 582 Series rackmount enclosure, available in 1.75 ”(1U) and 3.5 ” (2U), provides superior serviceability (up to 42{1U} or 21{2U} can be installed in a standard 6 foot 19 ” rack cabinet). The enclosure features a 2 slot (1U) or 4 slot (2U) CompactPCI Basic Hotswap and H.110, 2.9... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 1U
CompactPCI Portable Enclosure -- 585A4RV65FT
from SIE Computing Solutions, Inc.

Highly serviceable and maintainable, the 9U high 585 Series features a flush card cage accommodating either five or eight 6U x 160mm CompactPCI boards housed in a vertical orientation. The rightmost slot is double-wide and reserved as the system (CPU) slot. The backplanes support H.110, the IPMB as... [See More]

  • Product Type: Chassis
  • Height: 15.75
  • Mounting Style: Desktop
  • Width: 9.19
CompactPCI-to-PCI Chassis -- XP7CP3
from SIE Computing Solutions, Inc.

The XP7-CP CompactPCI host interface card takes PCI expansion one-step further by interconnecting standard CompactPCI systems with PCI expansion chassis. The XP7-CP is a CompactPCI card that installs in any 3U or 6U CompactPCI slot and connects to our seven-slot XP-7R PCI expansion chassis without... [See More]

  • Product Type: Expansion Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 4U
HA Enclosure -- 5059AFE78SK
from SIE Computing Solutions, Inc.

The 505 Series is a 19-inch rackmountable/benchtop industrial 9U (15.75 ”) high - 12 ” deep chassis that can be configured to meet your needs. There are 21 usable 6U x 160mm front accessible slots and 21 6U x 80mm rear transition slots which allow for a variety of configurations. The... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 9U
Horizontal 6U/9U Form Factor -- 538*FEB
from SIE Computing Solutions, Inc.

Up to 16 slots (4 HP). 26" (660,4 ) deep. SUN product compatible. Horizontal front or rear board loading. Side-to-side forced air cooling. Power supplies to 750 watts. Optional I/O, drive mounting. Desktop or rackmount [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount (optional feature); Desktop (optional feature)
  • Rack Height: 3U (optional feature); 4U (optional feature); 5U, 6U, 7U, 8U, 9U
Horizontal Board Loading Enclosure -- 5082F
from SIE Computing Solutions, Inc.

Up to 12 Slots. Horizontal Board Loading. VME64, MBII, MBI, VME64x. 2U to 9U High, 20.5" (520,7) Deep. Pressurized Cooling, Side-to-Side Air Intake. Recess or Flush Mount. Front or Rear Board Access. I/O Drive Provisions. Power Supplies to 500W. Desktop or Rackmount [See More]

  • Product Type: Chassis
  • Rack Height: 2U
  • Mounting Style: Rack-mount (optional feature); Desktop (optional feature)
  • Depth: 20.5
Horizontal Board Loading Enclosure -- 518*F
from SIE Computing Solutions, Inc.

Horizontal Board Loading. Up to 15 Slots (4 HP). 26.0" (520,7) Deep. Aesthetic Front Panels Optional. VME64, MBII, MBI, and VME64x. 3U to 9U High. Pressurized Cooling, Side-to-Side Air Intake. Recess or Flush Mount. Front Board Access. Power Supplies to 750W. Desktop or Rackmount [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount (optional feature); Desktop (optional feature)
  • Rack Height: 3U (optional feature); 4U (optional feature); 5U, 6U, 7U, 8U, 9U
Horizontal Board Loading Enclosure -- 548*1
from SIE Computing Solutions, Inc.

Up to Nine Slots (4 HP). 16.5" (419) Deep. VME64, MBII, MBI, and VME64x. Power Supplies to 300W. Horizontal Board Loading. Desktop or Rackmount. Optional Drive Mounting Provisions. Optional I/O Provisions. Front Card Access [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount (optional feature); Desktop (optional feature)
  • Rack Height: 2U (optional feature); 3U (optional feature); 4U (optional feature); 5U
Horizontal Packaging Chassis -- 708*F
from SIE Computing Solutions, Inc.

Front loading. Up to 500 watts. Fixed mount drive options. EMI viewing window options. Fan Fail Tach Alarm Board option. Hot Swap/Redundant option. Power and air flow monitoring. Designed to meet the requirements of Mil-S-901D, Mil-S-167, Mil-S-461, and Mil-S-810 [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount (optional feature); Desktop (optional feature)
  • Rack Height: 3U (optional feature); 4U (optional feature); 5U, 6U ,7U, 8U, 9U
MicroTCA Starter Kit -- 686200001
from SIE Computing Solutions, Inc.

The CGCS 6862000 is a complete AMC and MicroTCA Development System that provides engineers and system designers with a cost effective tool to aid in the design, development and test of AMCs and MicroTCA Systems. The System Manager contained within the 6862 Series provides MCH (MicroTCA Carrier... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 1U
MicroTCA System -- 6502A****P*S**R
from SIE Computing Solutions, Inc.

The 650 Series of 2U MicroTCA Systems is an economical solution that provides MicroTCA and AMC features into a low profile 2U Horizontal 19" rack mount chassis. The chassis comes in two standard configurations: a) one MCH and 9 full-height, single-width AMC's or b) one MCH, 6 full-height,... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 2U
PCI Expansion Chassis -- XP2SB
from SIE Computing Solutions, Inc.

The XP-SB consists of a PCI host card and a 1U rack-mount chassis housing two or three PCI slots. A second chassis can be added for a total of four or six slots from a single host slot. The chassis connects to the host using two shielded CAT5 cables with RJ-45 connectors. The host and expansion unit... [See More]

  • Product Type: Expansion Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 1U
PCI Expansion Chassis -- XP7R
from SIE Computing Solutions, Inc.

The XP-7R Expansion Chassis provides an economical means to add seven PCI slots using one host system slot. This I/O expansion solution can substantially increase the I/O capacity of any PCI 2.1 compliant system supporting the PCI Bridge Architecture Specification 1.0. Many computer manufacturers... [See More]

  • Product Type: Expansion Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 4U
PCI Express Expansion Chassis -- XP10E
from SIE Computing Solutions, Inc.

Facilitates migration to a PCI Express (PCIe) system while maintaining existing software and PCI card investments. Provides nine high-speed PCI and one PCI Express expansion slots from a single PCIe slot. Available in 4U rack-mount and bench-top expansion chassis. Allows the host and expansion unit... [See More]

  • Product Type: Expansion Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 4U
PCI/ISA Enclosure -- 587611906
from SIE Computing Solutions, Inc.

Highly configurable, the 587 Series features a variety of PICMG compliant PCI/ISA 20 slot passive backplanes and three peripheral bay options. The first option provides a 3.5 ” floppy drive bay with two front accessible 5.25/3.5 ” half-height peripheral bays located behind a lockable... [See More]

  • Product Type: Chassis
  • 19" Width: 19''
  • Mounting Style: Rack-mount
  • Rack Height: 10U