6U (Size B) Industrial Chassis and Card Cages
from Advantech
4U CompactPCI ® Enclosure with cPCI Power Supply (non-CT Bus). 8-slot 6U CompactPCI ® backplane. AC cPCI 500 W + 250 W redundant (2+1) power supplies [See More]
- Form Factor: 6U x 160mm (B-Size)
- Number of Fans: 2
from Vector Electronics & Technology, Inc.
Low profile, rugged construction, dual hot-swap power available [See More]
- Form Factor: ATX (optional feature); 6U x 160mm (B-Size); Up to 4 slots, rugged construction
- Mounting Style: Rack-mount; Desktop; Wall-mounted (optional feature)
- Product Type: Chassis
- 19" Width: 19''
from Patton Electronics Co.
Know no boundaries. Patton's ForeFront ™ Model 6286 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6276 allows deployment of Patton's TDM,... [See More]
- Form Factor: 3U x 160mm (A-Size); 6U x 160mm (B-Size)
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from SIE Computing Solutions, Inc.
The 582 Series rackmount enclosure, available in 1.75 ”(1U) and 3.5 ” (2U), provides superior serviceability (up to 42{1U} or 21{2U} can be installed in a standard 6 foot 19 ” rack cabinet). The enclosure features a 2 slot (1U) or 4 slot (2U) CompactPCI Basic Hotswap and H.110, 2.9... [See More]
- Form Factor: 6U x 160mm (B-Size)
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ADLINK Technology Inc.
The ADLINK PXIS-3320 is a 19" 6U PXI chassis comes with one system slot and 14 peripheral slots that flexibly supports PXI and CompactPCI modules. Compliant with the PXI specifications Rev. 2.2, the PXIS-3320 highlights a star trigger, PXI trigger bus, 10 MHz reference clock, and PXI local bus to... [See More]
- Form Factor: 6U x 160mm (B-Size)
- Backplane Bus: PXI Bus
- Product Type: Chassis
- 6U CompactPCI / PXI Slots: 15
from Data Connect Enterprise, Inc.
Know no boundaries. Patton's ForeFront ™ Model 6686 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6686 allows deployment of Patton's TDM,... [See More]
- Form Factor: 3U x 160mm (A-Size); 6U x 160mm (B-Size)
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from Patton Electronics Co.
Know no boundaries. Patton's ForeFront ™ Model 6486 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6486 allows deployment of Patton's TDM,... [See More]
- Form Factor: 3U x 160mm (A-Size); 6U x 160mm (B-Size)
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from SIE Computing Solutions, Inc.
The XP7-CP CompactPCI host interface card takes PCI expansion one-step further by interconnecting standard CompactPCI systems with PCI expansion chassis. The XP7-CP is a CompactPCI card that installs in any 3U or 6U CompactPCI slot and connects to our seven-slot XP-7R PCI expansion chassis without... [See More]
- Form Factor: 6U x 160mm (B-Size)
- Mounting Style: Rack-mount
- Product Type: Expansion Chassis
- 19" Width: 19''
from SIE Computing Solutions, Inc.
The 505 Series is a 19-inch rackmountable/benchtop industrial 9U (15.75 ”) high - 12 ” deep chassis that can be configured to meet your needs. There are 21 usable 6U x 160mm front accessible slots and 21 6U x 80mm rear transition slots which allow for a variety of configurations. The... [See More]
- Form Factor: 6U x 160mm (B-Size)
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''