PXI Industrial Chassis and Card Cages

7 Results
PXI Type 12 Rackmount/Desktop Chassis
from ELMA Electronic Inc.

Elma's PXI line is compliant to PXI Specification R2.0. The 64-bit backplane is designed with controlled-impedance stripline design. The chassis is based on a modular approach to offer a wide range of configurations. 4U high, 19" rackmount chassis. Meets latest PXI specifications. Various backplane... [See More]

  • Backplane Bus: PXI Bus
  • Mounting Style: Rack-mount
  • Product Type: Chassis
  • 19" Width: 19''
14-Slot 3U PXI Chassis -- PXIS-2670
from ADLINK Technology Inc.

ADLINK PXIS-2670 is a compact 14-slot PXI chassis that provides one system and 13 peripheral slots in a space-saving 483 mm x 178 mm x 258 mm dimension. Supporting both 3U PXI and CompactPCI modules, the PXIS-2670 chassis is compliant with PXI specification Rev. 2.2 and highlights PXI features... [See More]

  • Backplane Bus: PXI Bus
  • Form Factor: 3U x 160mm (A-Size)
  • Product Type: Chassis
  • 3U CompactPCI / PXI Slots: 14
PXI Enclosure -- PXI
from SIE Computing Solutions, Inc.

4-slot enclosure. 10" W x 7" (4U) H x 8.25"D. Compliant with PXI Version 2.0. Three 3U I/O slots available. Backplane connectors carry PXI and CPCI signals. Forced-air cooling with 90-cfm fan. Front-mounted power switch. Universal 275W power supply. Four-position 3U x 160-mm left extending subrack... [See More]

  • Backplane Bus: PXI Bus
  • Mounting Style: Rack-mount
  • Product Type: Chassis
  • 19" Width: 19''
PXI Type 15 Rackmount/Desktop Chassis
from ELMA Electronic Inc.

PXI defines a rugged PC platform for measurement and instrumentation. The Elma solution features an 18-slot PXI Backplane in 3U height. The 64-bit backplane is designed with controlled-impedance stripline design. The chassis is 4U high x 17" wide x 16" deep and is available in desktop or rackmount... [See More]

  • Backplane Bus: PXI Bus
  • Mounting Style: Rack-mount
  • Product Type: Chassis
  • 19" Width: 19''
15-slot 6U PXI/CompactPCI Chassis with AC -- PXIS-3320
from ADLINK Technology Inc.

The ADLINK PXIS-3320 is a 19" 6U PXI chassis comes with one system slot and 14 peripheral slots that flexibly supports PXI and CompactPCI modules. Compliant with the PXI specifications Rev. 2.2, the PXIS-3320 highlights a star trigger, PXI trigger bus, 10 MHz reference clock, and PXI local bus to... [See More]

  • Backplane Bus: PXI Bus
  • Form Factor: 6U x 160mm (B-Size)
  • Product Type: Chassis
  • 6U CompactPCI / PXI Slots: 15
18-Slot 3U PXI Chassis -- PXIS-2700
from ADLINK Technology Inc.

ADLINK PXIS-2700 is a 18-slot PXI/CompactPCI chassis providing 17 PXI peripheral expansion slots and one system slot with two PXI-to-PXI bridges. The chassis incorporates all features defined by the PXI and CompactPCI specifications. Both PXI and CompactPCI modules could be used in the chassis. An... [See More]

  • Backplane Bus: PXI Bus
  • Form Factor: 3U x 160mm (A-Size)
  • Product Type: Chassis
  • 3U CompactPCI / PXI Slots: 18
18-Slot 3U PXI Express Chassis with AC - Up to 8 GB/s -- PXES-2780
from ADLINK Technology Inc.

The ADLINK PXES-2780 is an 18-slot PXI Express chassis, compliant with PXI Express and cPCI Express specifications and offering one system slot, one system timing slot, ten hybrid peripheral slots, and six PXI Express peripheral slots for a wide variety of testing and measurement applications... [See More]

  • Backplane Bus: PXI Bus
  • Form Factor: 3U x 160mm (A-Size)
  • Product Type: Chassis
  • 3U CompactPCI / PXI Slots: 18