ISA / EISA Industrial Chassis and Card Cages
from ELMA Electronic Inc.
The 9U, 12R2 was designed to meet the harsh environment of shipboard, airborne, and ground mobile applications per MIL-STD ’s. This PC-based chassis provides a platform for COTS hardware to be used in a rugged environment. Highly configurable, the unit can be order with choice of ISA/PCI... [See More]
- Backplane Bus: ISA/EISA; PCI
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ACCES I/O Products, Inc.
Features. True industrial 1U rack chassis. 1U x 19-inch shallow depth. Five I/O COTS board capable. Low power design. 0 ° to 60 °C standard operating temperature. Internal 2.5-inch drive bay, front mount 5.25-inch. Front or rear I/O capable. Dual front filtered fan cooling. Flexible I/O... [See More]
- Backplane Bus: ISA/EISA; PCI; PC/104, PC/104 Plus
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from SIE Computing Solutions, Inc.
The 503 Series is a 19-inch industrial-strength 7 ” High by 17 ” Deep rackmount/benchtop chassis featuring 10-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are also supported. There is a floppy drive bay, three horizontal front accessible 5.25 ”/3.5 ”... [See More]
- Backplane Bus: ISA/EISA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from SIE Computing Solutions, Inc.
The 583 Series is a 19-inch industrial-strength 7 ” High - 17 ” Deep rackmount/benchtop chassis featuring 10-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are supported. There is a 3.5 ” x 1 ” floppy drive bay, three horizontal front accessible 5.25... [See More]
- Backplane Bus: ISA/EISA
- Mounting Style: Rack-mount (optional feature); Desktop (optional feature)
- Product Type: Chassis
- 19" Width: 19''