VXI / VMI Industrial Chassis and Card Cages
from SIE Computing Solutions, Inc.
Carlo Gavazzi Computing Solutions 714 Series Convection Cooled ATR Enclosures offer a wide range of COTS solutions from an innovative, high strength modular frame. Designed for maximum strength and light weight deployment, the frame and construction of the 714 Series models the fabrication... [See More]
- Backplane Bus: VXI/MXI
- Mounting Style: Desktop
- Product Type: Chassis
- Height: 10.62
from ELMA Electronic Inc.
Elma offers both standard and custom subracks for a wide variety of bus standards including VME, VME64x and VXI systems. Our cardcages conform to DIN 41494 and IE 1101.10. These subracks are readily available in various heights (3U, 6U, 9U, 12U), number of slots (3-21) and board depths (160mm to... [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI
- Mounting Style: Rack-mount
- Product Type: Card Cage
- 19" Width: 19''
from SIE Computing Solutions, Inc.
Horizontal Board Loading. Up to 15 Slots (4 HP). 26.0" (520,7) Deep. Aesthetic Front Panels Optional. VME64, MBII, MBI, and VME64x. 3U to 9U High. Pressurized Cooling, Side-to-Side Air Intake. Recess or Flush Mount. Front Board Access. Power Supplies to 750W. Desktop or Rackmount [See More]
- Backplane Bus: VXI/MXI
- Mounting Style: Rack-mount (optional feature); Desktop (optional feature)
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
The 5U, 12R2 is designed to meet the harsh environments of shipboard, airborne, and ground mobile applications per MIL-STD ’s. The low profile makes it ideal when space is a premium. Highly configurable, the unit can be ordered with choice of VPX, VME64x, VME, VXS, CPCI or MicroTCA, fixed or... [See More]
- Backplane Bus: CompactPCI; VME Bus; VME64x; VXI/MXI; MicroTCA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from SIE Computing Solutions, Inc.
Front loading. Up to 500 watts. Fixed mount drive options. EMI viewing window options. Fan Fail Tach Alarm Board option. Hot Swap/Redundant option. Power and air flow monitoring. Designed to meet the requirements of Mil-S-901D, Mil-S-167, Mil-S-461, and Mil-S-810 [See More]
- Backplane Bus: VXI/MXI
- Mounting Style: Rack-mount (optional feature); Desktop (optional feature)
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
The 8U, 12R2 is designed to meet the harsh environment of shipboard, airborne, and ground mobile applications per MIL-STD ’s. The front load card orientation optimizes space efficiency and serviceability. Highly configurable, the unit can be ordered with choice of VME, VME64x, VXS, VPX, CPCI... [See More]
- Backplane Bus: CompactPCI; VME Bus; VME64x; VXI/MXI; MicroTCA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from SIE Computing Solutions, Inc.
VME64, VME64x, MBII, VXI, PCI and CompactPCI. Bolted or Welded Construction. Up to 20 Slots (4HP). Power Supplies up to 1000W. 20.5" Deep. Disk Drive Provisions Optional. Vertical Load Enclosure. EIA Rackmountable. 8U to 15U High [See More]
- Backplane Bus: VXI/MXI
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma System 15 enclosures provide an elegant and versatile platform. Designed to Eurocard and IEEE standards, System 15 enclosures give advanced EMC shielding protection. Double-walled construction, rounded edges, and a powder-coated aluminum finish make the T15 the "Cadillac" of Elma chassis. [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from SIE Computing Solutions, Inc.
Bolted or Welded Construction. Up to 20 Slots (4HP). Power Supplies up to 1000W. 20.5" Deep. Disk Drive Provisions Optional. Top Load Enclosure. EIA Rackmountable. 8U to 15U High [See More]
- Backplane Bus: VXI/MXI
- Mounting Style: Rack-mount (optional feature); Desktop (optional feature)
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma System 15 enclosures provide an elegant and versatile platform. Designed to Eurocard and IEEE standards, System 15 enclosures give advanced EMC shielding protection. Double-walled construction, rounded edges, and a powder-coated aluminum finish make the T15 the "Cadillac" of Elma chassis. [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from SIE Computing Solutions, Inc.
17"W x 20.5"D x 8U or higher. Front Loading. Up to 750 Watts. Pressurized Cooling with Front Air Intake. Complete Access to Boards. Complete Access to Backplane [See More]
- Backplane Bus: VXI/MXI
- Mounting Style: Desktop
- Product Type: Chassis
- 6U VME / VXI Slots: 13
from ELMA Electronic Inc.
Elma System 15 enclosures provide an elegant and versatile platform. Designed to Eurocard and IEEE standards, System 15 enclosures give advanced EMC shielding protection. Double-walled construction, rounded edges, and a powder-coated aluminum finish make the T15 the "Cadillac" of Elma chassis. [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from SIE Computing Solutions, Inc.
VME64, VME64x, and MBII Vertical Load. 20.5" (520,7) Deep. Up to 21 Slots (4 HP). Recess or Flush Mount Boards. Power supplies to 1000W. 8U to 12U High. Fixed Mount Drive Options. Pressurized or Evacuation Cooled. I/O Provisions. Rackmount or Desktop [See More]
- Backplane Bus: VXI/MXI
- Mounting Style: Rack-mount (optional feature); Desktop (optional feature)
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma System 15 enclosures provide an elegant and versatile platform. Designed to Eurocard and IEEE standards, System 15 enclosures give advanced EMC shielding protection. Double-walled construction, rounded edges, and a powder-coated aluminum finish make the T15 the "Cadillac" of Elma chassis. [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from SIE Computing Solutions, Inc.
VXI and SUN. vertical load 26.00" (660,4) deep. High volume fan, evacuation cooled. Up to 20 slots (4 HP). Recess or flush mount front loaded boards. Power supplies to 1650 watts. Up to 14U high. I/O provisions. Desktop or rackmount [See More]
- Backplane Bus: VXI/MXI
- Mounting Style: Rack-mount (optional feature); Desktop (optional feature)
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma System 15 enclosures provide an elegant and versatile platform. Designed to Eurocard and IEEE standards, System 15 enclosures give advanced EMC shielding protection. Double-walled construction, rounded edges, and a powder-coated aluminum finish make the T15 the "Cadillac" of Elma chassis. [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma Type 11 family of enclosures provides a high quality, cost effective platform for packaging rackmount VITA System applications. Designed to IEEE 1101.10/.11 standards, Type 11 enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular... [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma System 11V, 3U enclosures, for VITA bus architectures, provides a high quality, cost effective pre-plated steel platform. Designed to IEEE 1101.10/.11 standards, Type 11V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular... [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma System 11V, 4U enclosures, for VITA bus architectures, provides a high quality, cost effective pre-plated steel platform. Designed to IEEE 1101.10/.11 standards, Type 11V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular... [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma System 11V, 7U enclosures, for VITA bus architectures, provides a high quality, cost effective pre-plated steel platform. Designed to IEEE 1101.10/.11 standards, Type 11V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular... [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma System 11V, 9U enclosures, for VITA bus architectures, provides a high quality, cost effective pre-plated steel platform. Designed to IEEE 1101.10/.11 standards, Type 11V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular... [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma's System 12V family of enclosuresfor VITA Bus Architectures (VME, VME64X, VPX, and VXS) provide an industrial rugged, versatile platform. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a... [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma's System 12V, 10U for VITA provides an industrial rugged, versatile platform to house VME, VME64X, VPX, or VXS Bus Architectures. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular... [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma's System 12V, 12U with enchance cooling, provides an industrial rugged, versatile platform to house VME, VME64X, VPX, or VXS Bus Architectures. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC shielding protection and are available with a wide range of options. [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma's System 12V, 12U for VITA provides an industrial rugged, versatile platform to house VME, VME64X, VPX, or VXS Bus Architectures. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular... [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma's System 12V, 4U for VITA Bus Architectures (VME, VME64X, VPX, and VXS) provides an industrial rugged, versatile platform. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular... [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma's System 12V, 7U for VITA provides an industrial rugged, versatile platform to house VME, VME64X, VPX, or VXS Bus Architectures. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular... [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma's System 12V, 7U for VITA provides an industrial rugged, versatile platform to house VME, VME64X, VPX, or VXS Bus Architectures. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular... [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma's System 12V, 9U for VITA provides an industrial rugged, versatile platform to house VME, VME64X, VPX, or VXS Bus Architectures. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular... [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma's Type 14V family of enclosures provides a high quality, modular platform for packaging Desktop or Rackmount VITA System applications. Designed to Eurocard and IEEE standards, System 14 Enclosures have an attractive finish and are available with a wide range of options. Based on a modular... [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma's Type 14V, 2U enclosures provides a high quality, modular platform for packaging Desktop or Rackmount VITA System applications. Designed to Eurocard and IEEE standards, System 14 Enclosures have an attractive finish and are available with a wide range of options. Based on a modular packaging... [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma's Type 14V, 3U enclosures provides a high quality, modular platform for packaging Desktop or Rackmount VITA System applications. Designed to Eurocard and IEEE standards, System 14 Enclosures have an attractive finish and are available with a wide range of options. Based on a modular packaging... [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''
from ELMA Electronic Inc.
Elma's Type 14V, 4U enclosures provides a high quality, modular platform for packaging Desktop or Rackmount VITA System applications. Designed to Eurocard and IEEE standards, Type 14V Enclosures have an attractive finish and are available with a wide range of options. Based on a modular packaging... [See More]
- Backplane Bus: VME Bus; VME64x; VXI/MXI; VITA
- Mounting Style: Rack-mount
- Product Type: Chassis
- 19" Width: 19''