Two Industrial Chassis and Card Cages

8 Results
Development Platform For XPand6000 Series, X-ES COM Express® Modules, and XMC/PMC Modules -- XPand1400 Series
from Extreme Engineering Solutions, Inc. (X-ES)

The XPand1400 Series COM Express ® development platform provides a convenient desktop setup for the XPand6000 Series Small Form Factor (SFF) systems and other COM Express ® applications to enable early development and rapid prototyping. The XPand1400 Series includes all of the... [See More]

  • CPU Slot: Two
  • Backplane Bus: PCI; COM Express®, PCIe Edge Card, PMC, XMC
  • Product Type: Chassis
Matrox Supersight -- Chassis
from Matrox Imaging

Designed for computationally-demanding industrial imaging applications, Matrox Supersight is a high-performance computing (HPC) platform that integrates CPUs, GPUs, FPGAs and frame grabbers on a configurable high-speed switched fabric. [See More]

  • CPU Slot: One; Two
  • Mounting Style: Rack-mount
  • Product Type: Chassis
  • 19" Width: 19''
Intel® Server Chassis P4304XXMFEN2
from Intel Corporation

4U pedestal chassis designed specifically for the Intel ® Server Board S2600CW family supporting up to four 3.5 inch fixed drives. Optional drive upgrade kits available. [See More]

  • CPU Slot: Two
  • Mounting Style: Rack-mount
  • Product Type: Chassis
  • Rack Height: 4U
PCI/ISA Enclosure -- 587611906
from SIE Computing Solutions, Inc.

Highly configurable, the 587 Series features a variety of PICMG compliant PCI/ISA 20 slot passive backplanes and three peripheral bay options. The first option provides a 3.5 ” floppy drive bay with two front accessible 5.25/3.5 ” half-height peripheral bays located behind a lockable... [See More]

  • CPU Slot: Two
  • Mounting Style: Rack-mount
  • Product Type: Chassis
  • 19" Width: 19''
Dual XMC/PMC Carrier for Development and Testing -- XTend3103
from Extreme Engineering Solutions, Inc. (X-ES)

The XTend3103 is a dual XMC/PMC carrier card that offers a compact, low-cost development platform for XMC/PMC modules. In conjunction with a standard off-the-shelf ATX power supply, the XTend3103 provides a complete desktop or benchtop PCI/PCI-X XMC and PMC platform for development, evaluation, and... [See More]

  • CPU Slot: Two
  • Backplane Bus: PMC, XMC
  • Product Type: Chassis
Intel® Server Chassis R1208WTXXX
from Intel Corporation

1U server chassis designed for the Intel ® Server Board S2600WT family, supporting eight 2.5 inch hot-swap drives. Power supply, risers, and SAS cables sold separately [See More]

  • CPU Slot: Two
  • Mounting Style: Rack-mount
  • Product Type: Chassis
  • Rack Height: 1U
PCI/ISA Rackmount Enclosure -- 586451310
from SIE Computing Solutions, Inc.

The 586 Series is a 19-inch industrial-strength 7 ” High - 21 ” Deep rackmount/ benchtop chassis featuring 14-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are supported. There are two 3.5 ” x 1 ” and two 5.25 ” x 1.63 ” vertical front... [See More]

  • CPU Slot: Two
  • Mounting Style: Rack-mount (optional feature); Desktop (optional feature)
  • Product Type: Chassis
  • 19" Width: 19''
Intel® Server Chassis R2000WTXXX
from Intel Corporation

2U server chassis designed for the Intel ® Server Board S2600WT family. Drive cages with backplane and carriers, risers, SAS cables and power supply are sold separately [See More]

  • CPU Slot: Two
  • Mounting Style: Rack-mount
  • Product Type: Chassis
  • Rack Height: 2U