Single-Phase Transfer Switches
from WorldWide Electric Corporation
Highly visible easy-to-grip handle. Visible blade construction. Door opens greater than 180 °. Quick-make, quick-break mechanism. 200% optional neutrals (200-600 Amps). Positive two and three point mounting. Padlock style cover latch and handle. Generous wiring gutter. Front removable lugs... [See More]
- Phase : Single Phase; Three Phase
- Current: 30
- Style: Wall Mounted
- Number of Poles: 2
from Penncat Corporation
Thomson Technology TS 830 series of Automatic Transfer Switches employ two mechanically interlocked enclosed contact power switching units and a microprocessor based controller to automatically transfer system load to an alternate supply in the event of a utility supply failure. System load is... [See More]
- Phase : Single Phase; Three Phase
- Current: 100 to 3200
- Style: Wall Mounted
- AC Voltage: 208 to 480
from SOCOMEC
ATyS t and g are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS d, as well as functions intended for mains/mains application (ATyS t) and mains/genset applications (ATyS g). In automatic mode they enable... [See More]
- Phase : Single Phase
- Current: 125 to 3200
- Style: Wall Mounted
- Number of Poles: 3 to 4
from Electric Generators Direct
Maximum Safety, Comfort and Efficiency. •Eliminates dangerous backfeeds and electrical overloads. Service Entrance Rated. •Offers abilty to power all circuits without a sub-panel. •Rated at 100Amps @240v. AC Power Control Module (ACCM-II) Transfer Switch. •Computer controlled... [See More]
- Phase : Single Phase
- Features: UL Listed
- Power: 24000
from Kohler Power Systems
Meet the brains behind your generator system. The ATS is always monitoring your power, making sure you never go without. [See More]
- Phase : Single Phase; Three Phase
- Current: 100 to 400
- Style: Wall Mounted
- Switch Control: Automatic Transfer Control
from Penncat Corporation
Thomson Technology TS 840 series of Automatic Transfer Switches employ two mechanically interlocked enclosed contact power switching units and a microprocessor based controller to automatically transfer system load to a generator supply in the event of a utility supply failure. System load is... [See More]
- Phase : Single Phase; Three Phase
- Current: 100 to 800
- Style: Wall Mounted
- AC Voltage: 240
from SOCOMEC
ATyS p are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS t and g, as well as functions designed for power management and communication. In automatic mode they enable the monitoring of, and the on load... [See More]
- Phase : Single Phase
- Current: 125 to 3200
- Style: Wall Mounted
- Number of Poles: 3 to 4
from Electric Generators Direct
Maximum Safety, Comfort and Efficiency. •Compatible with 12-20kW Intelligen Standby Generator. •Rated at 100-Amps @240v. 16-Circuit Design. •Allows you to select your priority circuits. •Manage up to 2 AC units. AC Power Control Module (ACCM). •Imprints starting wattage... [See More]
- Phase : Single Phase
- Features: UL Listed
- Current: 100
from Kohler Power Systems
Safe, dependable protection for critical facilities. 30 to 4000 amps, in standard-, programmed- and closed-transition configurations. Simple, integrated communication interface using Ethernet or LAN line. Service-entrance, non-automatic, automatic and bypass configurations. UL 1008 Listed, CSA and... [See More]
- Phase : Single Phase; Three Phase
- Current: 30 to 4000
- Style: Wall Mounted
- AC Voltage: 208 to 600
from Penncat Corporation
Thomson Technology TS 870 Standard Automatic Transfer Switches employ two mechanically interlocked power switching units with a microprocessor based controller to automatically start a generator and transfer system load to a generator supply in the event of a utility supply failure. System load is... [See More]
- Phase : Single Phase; Three Phase
- Current: 100 to 1200
- Style: Wall Mounted
- AC Voltage: 208 to 600
from SOCOMEC
ATyS p M are single-phase or three-phase automatic transfer switches with positive break indication. Functions include ATyS t M and ATyS g M capability, with additional programmable parameters and a triggering function. A product model with communication is available. They are intended for use in... [See More]
- Phase : Single Phase
- Current: 40 to 160
- Style: Wall Mounted
- AC Voltage: 160 to 305
from Electric Generators Direct
Generator Ready. •Makes a home ready for a home standby generator. Designed For Outdoor Installation. •NEMA 3R Aluminum cabinet can be surface mounted & padlocked. Ovation Series 200-Amp Automatic Transfer Switch. •Microprocessor-controlled and open transition. •Circuit... [See More]
- Phase : Single Phase
- Power: 50000
- Current: 200
- Number of Poles: 2
from Penncat Corporation
The Thomson Technology TS 870 bypass isolation transfer switch includes all the features of the TS 870 transfer switch described in our TS 870 Automatic Transfer Switch brochure. The TS 870 bypass isolation switch incorporates two basic types for bypass-isolation. Type "B" (double-sided ) isolates... [See More]
- Phase : Single Phase; Three Phase
- Current: 100 to 1200
- Style: Ground Mounted
- AC Voltage: 208 to 600
from SOCOMEC
ATyS t M and ATyS g M are three-phase (4P) automatic transfer switches with positive break indication. The ATyS g M is also available in 2P for single phase applications. The ATyS t M and ATyS g M both include ATyS d M functionality together, with an integrated controller for automatic transfer... [See More]
- Phase : Single Phase
- Current: 40 to 160
- Style: Wall Mounted
- AC Voltage: 176 to 288
from Electric Generators Direct
100-A Indoor Automatic Transfer Switch w/ 10-Circuit Load Center. •Perfect for backing up emergency circuits. Steel NEMA-1 Indoor Enclosure. •Electrostatically applied and baked powder paint. Breakers: •3 x 15A (120V) 1-Pole. •3 x 20A (120V) 1-Pole. •1 x 20A (240V)... [See More]
- Phase : Single Phase
- Power: 24000
- Current: 100
- Number of Poles: 2
from Penncat Corporation
Since its introduction, GE ’s Zenith ZTS Series of transfer switches has become a hallmark of quality and performance. Reliability resulting from superior design and heavy duty construction has made the ZTS the industry standard for critical installations. Our emphasis on research and... [See More]
- Phase : Single Phase; Three Phase
- Current: 100 to 4000
- Style: Ground Mounted
- Number of Poles: 2 to 4
from SOCOMEC
COMO C are manual multipolar changeover switches with positive break indication. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages High number of operations. COMO C can perform up to 100 000... [See More]
- Phase : Single Phase
- Current: 25 to 100
- Style: Wall Mounted
- AC Voltage: 400
from Electric Generators Direct
100-A Indoor Automatic Transfer Switch w/ 12-Circuit Load Center. •Perfect for backing up emergency circuits. Steel NEMA-1 Indoor Enclosure. •Electrostatically applied and baked powder paint. Breakers: •5 x 15A (120V) 1-Pole. •3 x 20A (120V) 1-Pole. •1 x 30A (240V)... [See More]
- Phase : Single Phase
- Power: 24000
- Current: 100
- Number of Poles: 2
from Penncat Corporation
GE ’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE ’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the... [See More]
- Phase : Single Phase; Three Phase
- Current: 40 to 3000
- Style: Wall Mounted
- AC Voltage: 120 to 575
from SOCOMEC
SIRCO M are manually operated three or four pole modular switches with positive break indication. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages Secured breaking. SIRCO M switches include contact... [See More]
- Phase : Single Phase
- Current: 25 to 125
- Style: Wall Mounted
- AC Voltage: 415
from Electric Generators Direct
100-A Indoor Automatic Transfer Switch w/ 14-Circuit Load Center. •Perfect for backing up emergency circuits. Steel NEMA-1 Indoor Enclosure. •Electrostatically applied and baked powder paint. Breakers: •4 x 15A (120V) 1-Pole. •6 x 20A (120V) 1-Pole. •1 x 20A (240V)... [See More]
- Phase : Single Phase
- Power: 24000
- Current: 100
- Number of Poles: 2
from SOCOMEC
SIRCO VM1 changeover switches are manually operated three or four pole changeover switches with visible breaking. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages Safety isolation. SIRCO VM1... [See More]
- Phase : Single Phase
- Current: 63 to 125
- Style: Wall Mounted
- AC Voltage: 220 to 690
from Electric Generators Direct
100-A Indoor Automatic Transfer Switch w/ 16-Circuit Load Center. •Perfect for backing up emergency circuits. Steel NEMA-1 Indoor Enclosure. •Electrostatically applied and baked powder paint. Breakers: •5 x 15A (120V) 1-Pole. •5 x 20A (120V) 1-Pole. •1 x 20A (240V)... [See More]
- Phase : Single Phase
- Power: 24000
- Current: 100
- Number of Poles: 2
from SOCOMEC
SIRCOVER are manual multipolar transfer switches with positive break indication. The family includes three ranges: • SIRCOVER AC for open transition switching (I-0-II),. • SIRCOVER for overlapping contact switching (I-I+II-II), and. • SIRCOVER Bypass. This version is a combination of... [See More]
- Phase : Single Phase
- Current: 125 to 3200
- Style: Wall Mounted
- AC Voltage: 220 to 690
from Electric Generators Direct
Three Devices in One. •Load shedding device, load center and automatic transfer switch. Built-In Load Shedding. •Allows you to safely alternate two high-wattage appliances. •Alternate two central air conditioners without overloading. 16-Circuit Priority Load Center. •Drops... [See More]
- Phase : Single Phase
- Number of Poles: 2
- Current: 200
- Switch Control: Automatic Transfer Control
from SOCOMEC
SIRCOVER ATS Bypass switches are manual four pole transfer switches with positive break indication. They are designed to isolate ATS type electrical equipment (automatic transfer switch) or UPS, with minimum interruption to the load supply. Integrating a SOCOMEC transfer switch into the installation... [See More]
- Phase : Single Phase
- Current: 125 to 1600
- Style: Wall Mounted
- AC Voltage: 220 to 690
from Electric Generators Direct
Nexus ™ Automatic Transfer Switch. Compatible With Generac Nexus ™ or Generac R200 Controllers. •Leverages digital load management (DLM) technology. •Ability to manage 2 A/C units with no additional hardware. •Intelligently manage 4 more loads w/ additional DLM modules. [See More]
- Phase : Single Phase
- Power: 24000
- Current: 100
- Number of Poles: 2
from SOCOMEC
SIRCOVER PV switches are manual multipolar changeover switches with positive break indication. They ensure source inversion or changeover under load of two photovoltaic installation circuits. Advantages Stable positions. SIRCOVER PV switches have three stable positions which are not affected by... [See More]
- Phase : Single Phase
- Current: 200 to 630
- Style: Wall Mounted
- AC Voltage: 750 to 1000
from Electric Generators Direct
Nexus ™ Automatic Transfer Switch. Compatible With Generac Nexus ™ or Generac R200 Controllers. •Leverages Digital Load Management (DLM) technology. •Ability to manage 2 A/C units with no additional hardware. •Intelligently manage 4 more loads w/ additional DLM modules. [See More]
- Phase : Single Phase
- Power: 24000
- Current: 100
- Number of Poles: 2
from SOCOMEC
SIRCOVER UL UL1008/98 are heavy duty manual transfer switches. They ensure switching transfer of sources or transfer of two low voltage circuits on load as well as their safety disconnection. These switches are extremely durable and are tested and approved for use in the most demanding applications,... [See More]
- Phase : Single Phase; Three Phase
- Current: 100 to 1200
- Style: Wall Mounted
- AC Voltage: 240 to 600
from Electric Generators Direct
Nexus ™ Automatic Transfer Switch. Compatible With Generac Nexus ™ or Generac R200 Controllers. •Leverages digital load management (DLM) technology. •Ability to manage 2 A/C units with no additional hardware. •Intelligently manage 4 more loads w/ additional DLM modules. [See More]
- Phase : Single Phase
- Power: 96000
- Current: 400
- Number of Poles: 2
from SOCOMEC
ATyS non-automatic transfer switches are designed for use in total system optional standby applications for the safe transfer between a normal and an alternate power source. The changeover is done in open transition and with minimum supply interruption during transfer ensuring full compliance with... [See More]
- Phase : Single Phase; Three Phase
- Current: 100 to 400
- Style: Wall Mounted
- AC Voltage: 240 to 600
from Electric Generators Direct
Automatic Transfer Switch. •Only works with 120/240 Single-Phase generators. Automatic. •Transfers generator power automatically. Standard Installation. •Also requires a sub-panel for overload protection [See More]
- Phase : Single Phase
- Number of Poles: 3
- Current: 600
- Switch Control: Automatic Transfer Control
from SOCOMEC
ATyS r and ATyS d are three-phase remotely operated motorised transfer switches, 3 or 4 poles, with positive break indication. They enable the on load transfer of two three-phase power supplies via remote volt-free contacts, from either an external automatic controller, using pulse logic, or a... [See More]
- Phase : Single Phase
- Current: 125 to 3200
- Style: Wall Mounted
- AC Voltage: 208 to 277
from Electric Generators Direct
Standard Features. •UL listed and CSA certified. •Two-pole, single-phase, open-transition transfer switch. •Double throw inherently interlocked design. •Solid Neutral. •220/240 VAC, 50/60 Hz (jumper). •Contractor manually operable for maintenance purposes. [See More]
- Phase : Single Phase
- Features: UL Listed
- Number of Poles: 2
from SOCOMEC
ATyS S products are 4 pole remotely operated transfer switches with positive break indication. They enable the on load transfer of two three-phase supplies via remote volt-free contacts, from. either an external automatic controller, using pulse logic, or a switch. They are intended for use in low... [See More]
- Phase : Single Phase
- Current: 40 to 125
- Style: Wall Mounted
- AC Voltage: 415
from Electric Generators Direct
Kohler Model RRT 100-Amp Automatic Transfer Switch. •Designed for use w/ models 14RES/RESL & 20RES/RESL. •Gensets equipped w/ RDC or DC controller. Prewired Square D type QO load center. •100 amp load centers use up to 16 circuit breakers - not included. Standard Features. [See More]
- Phase : Single Phase
- Number of Poles: 2
- Current: 100
- Switch Control: Automatic Transfer Control
from SOCOMEC
ATyS d M are single-phase or three-phase transfer switches that are remotely controlled using volt-free contacts from an external controller. They are modular products with positive break indication. They are intended for use in low voltage power supply systems where a brief interruption of the load... [See More]
- Phase : Single Phase
- Current: 40 to 160
- Style: Wall Mounted
- AC Voltage: 176 to 288
from Electric Generators Direct
Standard Features. •UL listed and CSA certified. •Two-pole, single-phase, open-transition transfer switch. •Double throw inherently interlocked design. •Solid Neutral. •220/240 VAC, 50/60 Hz (jumper). •Contractor manually operable for maintenance purposes. [See More]
- Phase : Single Phase
- Features: UL Listed
- Number of Poles: 2
from SOCOMEC
The ATyS d H is a three-phase transfer switch, 3 and 4 poles, designed for low voltage high power applications that require a high performance and fast reliable switching. The open transition transfer is performed on-load in line with IEC 60947-6-1 and GB 14048-11 standards (Class PC) with minimal... [See More]
- Phase : Single Phase
- Current: 4000 to 6300
- Style: Enclosure Mounted
- AC Voltage: 660
from Electric Generators Direct
Standard Features. •Service Entrance Rated w/ a Square D type QOM circuit breaker. •UL listed and CSA certified. •Two-pole, single-phase, open-transition transfer switch. •Double throw inherently interlocked design. •Solid Neutral. •220/240 VAC, 50/60 Hz (jumper). [See More]
- Phase : Single Phase
- Features: UL Listed
- Number of Poles: 2
from SOCOMEC
Applications. Automatic Transfer System, 16A, 19" rack mounted. Permanent back-up for mission-critical, IT and telecommunications equipment within the INTERNET server field. Advantages. • Dual power supply for redundancy : based on a double power supply system, ASYS monitors voltage quality and... [See More]
- Phase : Single Phase
- Current: 16
- Style: Rack Mounted
- AC Voltage: 120 to 240
from Electric Generators Direct
Kohler Model RRT 200-Amp Automatic Transfer Switch. •Designed for use w/ models 14RES/RESL & 20RES/RESL. •For gensets equipped w/ RDC or DC controller. NEMA 3R Outdoor Enclosure. •Unit can be padlocked for added safety. Standard Features. •Provides the low-speed quiet... [See More]
- Phase : Single Phase
- Number of Poles: 2
- Current: 200
- Switch Control: Automatic Transfer Control
from SOCOMEC
Applications. Permanent back-up for mission-critical, IT and telecommunications equipment within the internet server field. Advantages Dual power supply for redundancy. Based on a double power supply system, the IT SWITCH monitors voltage quality and automatically transfers the load from the... [See More]
- Phase : Single Phase
- Current: 16 to 20
- Style: Rack Mounted
- AC Voltage: 100 to 240
from Electric Generators Direct
Kohler Model RRT 200-Amp Automatic Transfer Switch. •Designed for use w/ models 14RES/RESL & 20RES/RESL. •Gensets equipped w/ RDC or DC controller. Service Entrance Rated. •Includes disconnect circuit breakers on both sources. Standard Features. •Provides the low-speed... [See More]
- Phase : Single Phase
- Number of Poles: 2
- Current: 200
- Switch Control: Automatic Transfer Control
from SOCOMEC
Advantages STATYS provides. • High reliability - internal redundant design. Flexibility and adaptability to various types of applications. • Compact design: saves up to 40% of valuable space. • Operational security and ease of use Remote data access in real time and from any location. [See More]
- Phase : Single Phase; Three Phase
- Current: 200 to 1000
- Style: Cabinet
- AC Voltage: 208 to 440
from SOCOMEC
Advantages High availability. • Complete separation of both sources and the related distribution systems. • Dual source redundancy supplies the load choosing the best source quality ensuring continuity. • No-break transfer of the loads. • Distributed STS for load separation... [See More]
- Phase : Single Phase; Three Phase
- Current: 32 to 100
- Style: Rack Mounted
- AC Voltage: 120 to 440