CSA Certification Transfer Switches

12 Results
Bypass Isolation Transfer Switch -- Series TS 870
from Penncat Corporation

The Thomson Technology TS 870 bypass isolation transfer switch includes all the features of the TS 870 transfer switch described in our TS 870 Automatic Transfer Switch brochure. The TS 870 bypass isolation switch incorporates two basic types for bypass-isolation. Type "B" (double-sided ) isolates... [See More]

  • Features: CSA Certification
  • Current: 100 to 1200
  • Style: Ground Mounted
  • AC Voltage: 208 to 600
Breaker Based Automatic Transfer Switch
from Eaton Corporation - Sensors

Breaker Based Automatic Transfer Switches offer an enhanced set of features that will meet your application requirements, and allow for optimal control and improved flexibility for applications requiring continuity of power during the transfer and routine test. In the event of a primary power source... [See More]

  • Features: CSA Certification; UL Listed
  • Current: 30 to 1000
  • Style: Wall Mounted
  • AC Voltage: 600
8.6kW 208V 3-Phase Monitored Rack ATS, 1U, 2 L15-30P, 6 ft. Cords, (Vertical PDU also required, Sold separately) -- PDU330AT6L1530
from Tripp Lite by Eaton

The PDU330AT6L1530 8.6kW 208V 3-Phase Monitored/ATS PDU provides remote power monitoring and enables redundant power for network devices with non-redundant power supply configurations. Working in tandem with a required 0U vertical outlet accessory (sold separately; choose from PDU3V20D354,... [See More]

  • Features: CSA Certification; UL Listed
  • Current: 24
  • Style: Rack Mounted
  • AC Voltage: 208
ATC Power Breaker & Case Switch Automatic Transfer Switch
from Caterpillar Electric Power

Cat ® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. The open transition power case switch-based Automatic Transfer Switch (ATS) will provide fully functioning transfer in applications where a... [See More]

  • Features: High Inrush Current Compatible (>100A); CSA Certification
  • Current: 200 to 5000
  • Style: Ground Mounted
  • AC Voltage: 120 to 600
Low-Voltage Automatic and Manual Transfer Switches -- Zenith ZTS Series
from Penncat Corporation

Since its introduction, GE ’s Zenith ZTS Series of transfer switches has become a hallmark of quality and performance. Reliability resulting from superior design and heavy duty construction has made the ZTS the industry standard for critical installations. Our emphasis on research and... [See More]

  • Features: CSA Certification; UL Listed
  • Current: 40 to 4000
  • Style: Wall Mounted
  • AC Voltage: 120 to 575
Contactor Based Automatic Transfer Switch
from Eaton Corporation - Sensors

A critical component of any emergency power system, Eaton's contactor based automatic transfer switch quickly and safely shifts the load circuit from a normal power source to the emergency source, permitting critical loads to continue running with minimal or no outage in momentary losses of power. [See More]

  • Features: CSA Certification; UL Listed
  • Current: 40 to 1200
  • Style: Wall Mounted
  • AC Voltage: 600
8.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 L21-30P, 6 ft. Cords, (Vertical PDU also required, Sold Separately) -- PDU330AT6L2130
from Tripp Lite by Eaton

The PDU330AT6L2130 8.6kW 3-Phase 208V ATS/Monitored PDU provides remote power monitoring and enables redundant power for network devices with non-redundant power supply configurations. Working in tandem with a required 0U vertical outlet accessory (sold separately; choose from PDU3V20D354,... [See More]

  • Features: CSA Certification; UL Listed
  • Current: 24
  • Style: Rack Mounted
  • AC Voltage: 208
ATC Power Breaker Bypass Isolation Open/closed Transition ATS
from Caterpillar Electric Power

Cat transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. A Bypass Isolation Automatic Transfer Switch (ATS) provides fully functioning transfer in applications where emergency power to critical loads must be... [See More]

  • Features: High Inrush Current Compatible (>100A); CSA Certification; UL Listed
  • Current: 200 to 5000
  • Style: Ground Mounted
  • AC Voltage: 120 to 600
Low-Voltage Automatic Transfer Switches -- Zenith ZTG Series
from Penncat Corporation

GE ’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE ’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the... [See More]

  • Features: CSA Certification; UL Listed
  • Current: 40 to 3000
  • Style: Wall Mounted
  • AC Voltage: 120 to 575
Contactor Bypass Isolation Transfer Switch
from Eaton Corporation - Sensors

Eaton ’s Automatic Transfer Switch with Bypass Isolation is designed to provide unmatched performance, reliability and versatility for critical standby power applications. The switches can be equipped with the ATC-300 or ATC-800 controllers to match your application needs. A Bypass Isolation... [See More]

  • Features: CSA Certification; UL Listed
  • Current: 100 to 1200
  • Style: Ground Mounted
  • AC Voltage: 600
Automatic Transfer Switch -- CTE
from Caterpillar Electric Power

The Cat ® CTE Series transfer switches are configurable for applications requiring the dependability and ease of operation found in a full featured power contactor type transfer switch. The CTE Series is equipped with the MX350 controller that is designed for the most demanding transfer or... [See More]

  • Features: High Inrush Current Compatible (>100A); CSA Certification
  • Current: 40 to 4000
  • Style: Ground Mounted
  • AC Voltage: ? to 600
Automatic Transfer Switch -- CTG
from Caterpillar Electric Power

Caterpillar offers one of the broadest ranges of transfer switch products in the marketplace and incorporates a solutions-based approach for CSA/UL/IEC listed applications. Cat ® ATS products offer differentiated features that simplify installation, operation, and system integration; yet are... [See More]

  • Features: High Inrush Current Compatible (>100A); CSA Certification; UL Listed
  • Current: 40 to 3000
  • Style: Wall Mounted
  • AC Voltage: 600