UL Listed Transfer Switches

27 Results
8.6kW 208V 3-Phase Monitored Rack ATS, 1U, 2 L15-30P, 6 ft. Cords, (Vertical PDU also required, Sold separately) -- PDU330AT6L1530
from Tripp Lite by Eaton

The PDU330AT6L1530 8.6kW 208V 3-Phase Monitored/ATS PDU provides remote power monitoring and enables redundant power for network devices with non-redundant power supply configurations. Working in tandem with a required 0U vertical outlet accessory (sold separately; choose from PDU3V20D354,... [See More]

  • Features: CSA Certification; UL Listed
  • Current: 24
  • Style: Rack Mounted
  • AC Voltage: 208
Source Transfer Switch -- STS 1400
from Eaton | Power Quality

The Eaton Pulsar STS is an affordable solution for customers who want to add power redundancy to small networking equipment like switches and routers. This source transfer switch powers them from two different sources (typically the main power and a UPS, or 2 UPSs). Should one power source fail the... [See More]

  • Features: UL Listed
  • Current: 12
  • Style: Rack Mounted
  • AC Voltage: 120
Breaker Based Automatic Transfer Switch
from Eaton Corporation - Sensors

Breaker Based Automatic Transfer Switches offer an enhanced set of features that will meet your application requirements, and allow for optimal control and improved flexibility for applications requiring continuity of power during the transfer and routine test. In the event of a primary power source... [See More]

  • Features: CSA Certification; UL Listed
  • Current: 30 to 1000
  • Style: Wall Mounted
  • AC Voltage: 600
Home Automatic Transfer Switch
from Kohler Power Systems

Meet the brains behind your generator system. The ATS is always monitoring your power, making sure you never go without. [See More]

  • Features: UL Listed; Weather Resistant / Waterproof
  • Current: 100 to 400
  • Style: Wall Mounted
  • Phase  : Single Phase; Three Phase
Automatic Transfer Switches -- Series TS 870
from Penncat Corporation

Thomson Technology TS 870 Standard Automatic Transfer Switches employ two mechanically interlocked power switching units with a microprocessor based controller to automatically start a generator and transfer system load to a generator supply in the event of a utility supply failure. System load is... [See More]

  • Features: UL Listed
  • Current: 100 to 1200
  • Style: Wall Mounted
  • AC Voltage: 208 to 600
Manual Transfer Switching Equipment from 100 to 1200 A -- SIRCOVER UL1008/98
from SOCOMEC

SIRCOVER UL UL1008/98 are heavy duty manual transfer switches. They ensure switching transfer of sources or transfer of two low voltage circuits on load as well as their safety disconnection. These switches are extremely durable and are tested and approved for use in the most demanding applications,... [See More]

  • Features: Locking Switch; UL Listed
  • Current: 100 to 1200
  • Style: Wall Mounted
  • AC Voltage: 240 to 600
Briggs & Stratton 100-A Auto Transfer Switch -- Model 71045
from Electric Generators Direct

Maximum Safety, Comfort and Efficiency. •Eliminates dangerous backfeeds and electrical overloads. Service Entrance Rated. •Offers abilty to power all circuits without a sub-panel. •Rated at 100Amps @240v. AC Power Control Module (ACCM-II) Transfer Switch. •Computer controlled... [See More]

  • Features: UL Listed
  • Phase  : Single Phase
  • Power: 24000
ATC Power Breaker Bypass Isolation Open/closed Transition ATS
from Caterpillar Electric Power

Cat transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. A Bypass Isolation Automatic Transfer Switch (ATS) provides fully functioning transfer in applications where emergency power to critical loads must be... [See More]

  • Features: High Inrush Current Compatible (>100A); CSA Certification; UL Listed
  • Current: 200 to 5000
  • Style: Ground Mounted
  • AC Voltage: 120 to 600
8.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 L21-30P, 6 ft. Cords, (Vertical PDU also required, Sold Separately) -- PDU330AT6L2130
from Tripp Lite by Eaton

The PDU330AT6L2130 8.6kW 3-Phase 208V ATS/Monitored PDU provides remote power monitoring and enables redundant power for network devices with non-redundant power supply configurations. Working in tandem with a required 0U vertical outlet accessory (sold separately; choose from PDU3V20D354,... [See More]

  • Features: CSA Certification; UL Listed
  • Current: 24
  • Style: Rack Mounted
  • AC Voltage: 208
Static Transfer Switch -- DSR Series
from Eaton | Power Quality

The DSR series transfer switches feature several models rated from 200 to 800 amps. Additional features include fully digital controls, system-assisted bypass, remote downloadable software upgrades, and a backlit LCD display. [See More]

  • Features: UL Listed
  • Current: 200 to 800
  • Style: Floor-Based
  • AC Voltage: 208 to 600
Contactor Based Automatic Transfer Switch
from Eaton Corporation - Sensors

A critical component of any emergency power system, Eaton's contactor based automatic transfer switch quickly and safely shifts the load circuit from a normal power source to the emergency source, permitting critical loads to continue running with minimal or no outage in momentary losses of power. [See More]

  • Features: CSA Certification; UL Listed
  • Current: 40 to 1200
  • Style: Wall Mounted
  • AC Voltage: 600
Industrial Transfer Switches
from Kohler Power Systems

Safe, dependable protection for critical facilities. 30 to 4000 amps, in standard-, programmed- and closed-transition configurations. Simple, integrated communication interface using Ethernet or LAN line. Service-entrance, non-automatic, automatic and bypass configurations. UL 1008 Listed, CSA and... [See More]

  • Features: UL Listed
  • Current: 30 to 4000
  • Style: Wall Mounted
  • AC Voltage: 208 to 600
Low-Voltage Automatic and Manual Transfer Switches -- Zenith ZTS Series
from Penncat Corporation

Since its introduction, GE ’s Zenith ZTS Series of transfer switches has become a hallmark of quality and performance. Reliability resulting from superior design and heavy duty construction has made the ZTS the industry standard for critical installations. Our emphasis on research and... [See More]

  • Features: CSA Certification; UL Listed
  • Current: 40 to 4000
  • Style: Wall Mounted
  • AC Voltage: 120 to 575
Briggs & Stratton 100-A Outdoor Auto Transfer Switch -- Model 71047
from Electric Generators Direct

Maximum Safety, Comfort and Efficiency. •Compatible with 12-20kW Intelligen Standby Generator. •Rated at 100-Amps @240v. 16-Circuit Design. •Allows you to select your priority circuits. •Manage up to 2 AC units. AC Power Control Module (ACCM). •Imprints starting wattage... [See More]

  • Features: UL Listed
  • Phase  : Single Phase
  • Current: 100
ATC Service Entrance Rated Mccb & Power Breaker Based ATS
from Caterpillar Electric Power

Cat ® Service Entrance Rated (SER) automatic transfer switches (ATS) are designed to provide standby power emergency power to entire installation loads to protect against utility power interruption; yet allow the ATS to be as close as possible to the point of service entrance. By safely and in... [See More]

  • Features: High Inrush Current Compatible (>100A); UL Listed
  • Current: 30 to 5000
  • Style: Wall Mounted
  • AC Voltage: 120 to 600
Contactor Bypass Isolation Transfer Switch
from Eaton Corporation - Sensors

Eaton ’s Automatic Transfer Switch with Bypass Isolation is designed to provide unmatched performance, reliability and versatility for critical standby power applications. The switches can be equipped with the ATC-300 or ATC-800 controllers to match your application needs. A Bypass Isolation... [See More]

  • Features: CSA Certification; UL Listed
  • Current: 100 to 1200
  • Style: Ground Mounted
  • AC Voltage: 600
Low-Voltage Automatic Transfer Switches -- Zenith ZTG Series
from Penncat Corporation

GE ’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE ’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the... [See More]

  • Features: CSA Certification; UL Listed
  • Current: 40 to 3000
  • Style: Wall Mounted
  • AC Voltage: 120 to 575
Briggs & Stratton 100-A Outdoor Auto Transfer Switch w/ ACCM -- Model 71055
from Electric Generators Direct

Maximum Safety, Comfort and Efficiency. •Eliminates dangerous backfeeds and electrical overloads. AC Power Control Module (ACCM-II) Transfer Switch. •Computer controlled load management power switching. •Expand your generators range by prioritizing powered circuits. Rated at... [See More]

  • Features: UL Listed
  • Power: 10000
  • Current: 100
  • Number of Poles: 2
Automatic Transfer Switch -- CTG
from Caterpillar Electric Power

Caterpillar offers one of the broadest ranges of transfer switch products in the marketplace and incorporates a solutions-based approach for CSA/UL/IEC listed applications. Cat ® ATS products offer differentiated features that simplify installation, operation, and system integration; yet are... [See More]

  • Features: High Inrush Current Compatible (>100A); CSA Certification; UL Listed
  • Current: 40 to 3000
  • Style: Wall Mounted
  • AC Voltage: 600
Magnum Breaker Based Automatic Transfer Switch
from Eaton Corporation - Sensors

The Magnum family of transfer switches offers the highest withstand capacity in the industry. Designed for applications where total system coordination must be accomplished, they offer a variety of standby power applications for critical and non-critical loads. During normal power interruption,... [See More]

  • Features: UL Listed
  • Current: 200 to 5000
  • Style: Wall Mounted
  • AC Voltage: 600
Generac 10-Circuit Load Center 100A - Auto Transfer Switch -- Model RTS10EZA1
from Electric Generators Direct

100-A Indoor Automatic Transfer Switch w/ 10-Circuit Load Center. •Perfect for backing up emergency circuits. Steel NEMA-1 Indoor Enclosure. •Electrostatically applied and baked powder paint. Breakers: •3 x 15A (120V) 1-Pole. •3 x 20A (120V) 1-Pole. •1 x 20A (240V)... [See More]

  • Features: UL Listed
  • Power: 24000
  • Current: 100
  • Number of Poles: 2
Emergency Transfer Load Manager -- EXL
from Caterpillar Electric Power

Caterpillar offers standard paralleling solutions, which are ideal for use in Distributed system configurations found in Data Center applications as well as Soft Load Automatic Transfer Switch (ATS) applications. The Emergency Transfer Load Manager (EXL) product line provides standard paralleling... [See More]

  • Features: CSA Certification; UL Listed
  • Switch Control: Automatic Transfer Control
  • Style: Wall Mounted
Magnum Bypass Isolation Transfer Switch
from Eaton Corporation - Sensors

The Magnum series automatic transfer switch with bypass isolation is designed to excel in applications where total system coordination must be accomplished while achieving a high level of withstand, interrupting, and closing performance. Service, inspection, and testing may be performed while... [See More]

  • Features: UL Listed
  • Current: 200 to 5000
  • Style: Wall Mounted
  • Switch Control: Automatic Transfer Control
Generac 12-Circuit Load Center 100A - Auto Transfer Switch -- Model RTS12EZA1
from Electric Generators Direct

100-A Indoor Automatic Transfer Switch w/ 12-Circuit Load Center. •Perfect for backing up emergency circuits. Steel NEMA-1 Indoor Enclosure. •Electrostatically applied and baked powder paint. Breakers: •5 x 15A (120V) 1-Pole. •3 x 20A (120V) 1-Pole. •1 x 30A (240V)... [See More]

  • Features: UL Listed
  • Power: 24000
  • Current: 100
  • Number of Poles: 2
Generac 14-Circuit Load Center 100A - Auto Transfer Switch -- Model RTS14EZA1
from Electric Generators Direct

100-A Indoor Automatic Transfer Switch w/ 14-Circuit Load Center. •Perfect for backing up emergency circuits. Steel NEMA-1 Indoor Enclosure. •Electrostatically applied and baked powder paint. Breakers: •4 x 15A (120V) 1-Pole. •6 x 20A (120V) 1-Pole. •1 x 20A (240V)... [See More]

  • Features: UL Listed
  • Power: 24000
  • Current: 100
  • Number of Poles: 2
Generac 16-Circuit Load Center 100A - Auto Transfer Switch -- Model RTS16EZA1
from Electric Generators Direct

100-A Indoor Automatic Transfer Switch w/ 16-Circuit Load Center. •Perfect for backing up emergency circuits. Steel NEMA-1 Indoor Enclosure. •Electrostatically applied and baked powder paint. Breakers: •5 x 15A (120V) 1-Pole. •5 x 20A (120V) 1-Pole. •1 x 20A (240V)... [See More]

  • Features: UL Listed
  • Power: 24000
  • Current: 100
  • Number of Poles: 2
Generac Nexus LTS 200-A Auto Transfer Switch -- Model RTSJ200A3
from Electric Generators Direct

Three Devices in One. •Load shedding device, load center and automatic transfer switch. Built-In Load Shedding. •Allows you to safely alternate two high-wattage appliances. •Alternate two central air conditioners without overloading. 16-Circuit Priority Load Center. •Drops... [See More]

  • Features: UL Listed
  • Number of Poles: 2
  • Current: 200
  • Phase  : Single Phase