Three-Phase Transfer Switches
from SOCOMEC
SIRCOVER UL UL1008/98 are heavy duty manual transfer switches. They ensure switching transfer of sources or transfer of two low voltage circuits on load as well as their safety disconnection. These switches are extremely durable and are tested and approved for use in the most demanding applications,... [See More]
- Phase : Single Phase; Three Phase
- Current: 100 to 1200
- Style: Wall Mounted
- AC Voltage: 240 to 600
from Tripp Lite by Eaton
The PDU330AT6L1530 8.6kW 208V 3-Phase Monitored/ATS PDU provides remote power monitoring and enables redundant power for network devices with non-redundant power supply configurations. Working in tandem with a required 0U vertical outlet accessory (sold separately; choose from PDU3V20D354,... [See More]
- Phase : Three Phase
- Current: 24
- Style: Rack Mounted
- AC Voltage: 208
from Eaton | Power Quality
The DSR series transfer switches feature several models rated from 200 to 800 amps. Additional features include fully digital controls, system-assisted bypass, remote downloadable software upgrades, and a backlit LCD display. [See More]
- Phase : Three Phase
- Current: 200 to 800
- Style: Floor-Based
- AC Voltage: 208 to 600
from WorldWide Electric Corporation
Highly visible easy-to-grip handle. Visible blade construction. Door opens greater than 180 °. Quick-make, quick-break mechanism. 200% optional neutrals (200-600 Amps). Positive two and three point mounting. Padlock style cover latch and handle. Generous wiring gutter. Front removable lugs... [See More]
- Phase : Single Phase; Three Phase
- Current: 30
- Style: Wall Mounted
- Number of Poles: 2
from Penncat Corporation
Thomson Technology TS 830 series of Automatic Transfer Switches employ two mechanically interlocked enclosed contact power switching units and a microprocessor based controller to automatically transfer system load to an alternate supply in the event of a utility supply failure. System load is... [See More]
- Phase : Single Phase; Three Phase
- Current: 100 to 3200
- Style: Wall Mounted
- AC Voltage: 208 to 480
from Specialty Product Technologies
STABILINE Automatic Bus Transfer Switches are designed for hard-wired wall or bulkhead mounting in NEMA 4X enclosures. ABT models automatically transfer from one power source to a second source should the first fail outside of specification. Offered in fast (.5 second) or delayed (3 second) types... [See More]
- Phase : Three Phase
- Current: 25 to 600
- Style: Wall Mounted; Bulkhead
- AC Voltage: 440
from Kohler Power Systems
Meet the brains behind your generator system. The ATS is always monitoring your power, making sure you never go without. [See More]
- Phase : Single Phase; Three Phase
- Current: 100 to 400
- Style: Wall Mounted
- Switch Control: Automatic Transfer Control
from Electric Generators Direct
3-Phase Automatic Transfer switch. •Only works with 120/208 3 Phase generators. Automatic. •Senses power failure and instructs standby generator to start. Standard Installation. •Also requires a sub-panel for overload protection. Smaller Applications. •Ideal for standby... [See More]
- Phase : Three Phase
- Power: 20000
- Current: 100
- Number of Poles: 3
from SOCOMEC
ATyS non-automatic transfer switches are designed for use in total system optional standby applications for the safe transfer between a normal and an alternate power source. The changeover is done in open transition and with minimum supply interruption during transfer ensuring full compliance with... [See More]
- Phase : Single Phase; Three Phase
- Current: 100 to 400
- Style: Wall Mounted
- AC Voltage: 240 to 600
from Tripp Lite by Eaton
The PDU330AT6L2130 8.6kW 3-Phase 208V ATS/Monitored PDU provides remote power monitoring and enables redundant power for network devices with non-redundant power supply configurations. Working in tandem with a required 0U vertical outlet accessory (sold separately; choose from PDU3V20D354,... [See More]
- Phase : Three Phase
- Current: 24
- Style: Rack Mounted
- AC Voltage: 208
from Penncat Corporation
Thomson Technology TS 840 series of Automatic Transfer Switches employ two mechanically interlocked enclosed contact power switching units and a microprocessor based controller to automatically transfer system load to a generator supply in the event of a utility supply failure. System load is... [See More]
- Phase : Single Phase; Three Phase
- Current: 100 to 800
- Style: Wall Mounted
- AC Voltage: 240
from Kohler Power Systems
Safe, dependable protection for critical facilities. 30 to 4000 amps, in standard-, programmed- and closed-transition configurations. Simple, integrated communication interface using Ethernet or LAN line. Service-entrance, non-automatic, automatic and bypass configurations. UL 1008 Listed, CSA and... [See More]
- Phase : Single Phase; Three Phase
- Current: 30 to 4000
- Style: Wall Mounted
- AC Voltage: 208 to 600
from Electric Generators Direct
3-Phase Automatic Transfer switch. •Only works with 277/480 3-Phase generators. Automatic. •Senses power failure and instructs standby generator to start. Standard Installation. •Also requires a sub-panel for overload protection. Smaller Applications. •Ideal for standby... [See More]
- Phase : Three Phase
- Power: 20000
- Current: 100
- Number of Poles: 3
from SOCOMEC
Advantages STATYS provides. • High reliability - internal redundant design. Flexibility and adaptability to various types of applications. • Compact design: saves up to 40% of valuable space. • Operational security and ease of use Remote data access in real time and from any location. [See More]
- Phase : Single Phase; Three Phase
- Current: 200 to 1000
- Style: Cabinet
- AC Voltage: 208 to 440
from Penncat Corporation
Thomson Technology TS 870 Standard Automatic Transfer Switches employ two mechanically interlocked power switching units with a microprocessor based controller to automatically start a generator and transfer system load to a generator supply in the event of a utility supply failure. System load is... [See More]
- Phase : Single Phase; Three Phase
- Current: 100 to 1200
- Style: Wall Mounted
- AC Voltage: 208 to 600
from Electric Generators Direct
3-Phase Automatic Transfer switch. •Only works with 120/208 3-Phase generators. Automatic. •Transfers generator power automatically. Standard Installation. •Also requires a sub-panel for overload protection [See More]
- Phase : Three Phase
- Number of Poles: 3
- Current: 600
- Switch Control: Automatic Transfer Control
from SOCOMEC
Advantages High availability. • Complete separation of both sources and the related distribution systems. • Dual source redundancy supplies the load choosing the best source quality ensuring continuity. • No-break transfer of the loads. • Distributed STS for load separation... [See More]
- Phase : Single Phase; Three Phase
- Current: 32 to 100
- Style: Rack Mounted
- AC Voltage: 120 to 440
from Penncat Corporation
The Thomson Technology TS 870 bypass isolation transfer switch includes all the features of the TS 870 transfer switch described in our TS 870 Automatic Transfer Switch brochure. The TS 870 bypass isolation switch incorporates two basic types for bypass-isolation. Type "B" (double-sided ) isolates... [See More]
- Phase : Single Phase; Three Phase
- Current: 100 to 1200
- Style: Ground Mounted
- AC Voltage: 208 to 600
from Penncat Corporation
Since its introduction, GE ’s Zenith ZTS Series of transfer switches has become a hallmark of quality and performance. Reliability resulting from superior design and heavy duty construction has made the ZTS the industry standard for critical installations. Our emphasis on research and... [See More]
- Phase : Single Phase; Three Phase
- Current: 100 to 4000
- Style: Ground Mounted
- Number of Poles: 2 to 4
from Penncat Corporation
GE ’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE ’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the... [See More]
- Phase : Single Phase; Three Phase
- Current: 40 to 3000
- Style: Wall Mounted
- AC Voltage: 120 to 575