Pushbutton Transfer Switches

3 Results
STABILINE® Automatic Bus Transfer Switch
from Specialty Product Technologies

STABILINE Automatic Bus Transfer Switches are designed for hard-wired wall or bulkhead mounting in NEMA 4X enclosures. ABT models automatically transfer from one power source to a second source should the first fail outside of specification. Offered in fast (.5 second) or delayed (3 second) types... [See More]

  • Actuator Type: Pushbutton
  • Current: 25 to 600
  • Style: Wall Mounted; Bulkhead
  • AC Voltage: 440
Static, Electronic and Automatic Transfer Systems (STS) -- ASYS
from SOCOMEC

Applications. Automatic Transfer System, 16A, 19" rack mounted. Permanent back-up for mission-critical, IT and telecommunications equipment within the INTERNET server field. Advantages. • Dual power supply for redundancy : based on a double power supply system, ASYS monitors voltage quality and... [See More]

  • Actuator Type: Pushbutton
  • Current: 16
  • Style: Rack Mounted
  • AC Voltage: 120 to 240
Static, Electronic and Automatic Transfer Systems (STS) -- IT SWITCH
from SOCOMEC

Applications. Permanent back-up for mission-critical, IT and telecommunications equipment within the internet server field. Advantages Dual power supply for redundancy. Based on a double power supply system, the IT SWITCH monitors voltage quality and automatically transfers the load from the... [See More]

  • Actuator Type: Pushbutton
  • Current: 16 to 20
  • Style: Rack Mounted
  • AC Voltage: 100 to 240