High Inrush Current (>100A) Compatible Transfer Switches

6 Results
ATC Power Breaker & Case Switch Automatic Transfer Switch
from Caterpillar Electric Power

Cat ® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. The open transition power case switch-based Automatic Transfer Switch (ATS) will provide fully functioning transfer in applications where a... [See More]

  • Features: High Inrush Current Compatible (>100A); CSA Certification
  • Current: 200 to 5000
  • Style: Ground Mounted
  • AC Voltage: 120 to 600
ATC Power Breaker Bypass Isolation Open/closed Transition ATS
from Caterpillar Electric Power

Cat transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. A Bypass Isolation Automatic Transfer Switch (ATS) provides fully functioning transfer in applications where emergency power to critical loads must be... [See More]

  • Features: High Inrush Current Compatible (>100A); CSA Certification; UL Listed
  • Current: 200 to 5000
  • Style: Ground Mounted
  • AC Voltage: 120 to 600
ATC Service Entrance Rated Mccb & Power Breaker Based ATS
from Caterpillar Electric Power

Cat ® Service Entrance Rated (SER) automatic transfer switches (ATS) are designed to provide standby power emergency power to entire installation loads to protect against utility power interruption; yet allow the ATS to be as close as possible to the point of service entrance. By safely and in... [See More]

  • Features: High Inrush Current Compatible (>100A); UL Listed
  • Current: 30 to 5000
  • Style: Wall Mounted
  • AC Voltage: 120 to 600
Automatic Transfer Switch -- CTE
from Caterpillar Electric Power

The Cat ® CTE Series transfer switches are configurable for applications requiring the dependability and ease of operation found in a full featured power contactor type transfer switch. The CTE Series is equipped with the MX350 controller that is designed for the most demanding transfer or... [See More]

  • Features: High Inrush Current Compatible (>100A); CSA Certification
  • Current: 40 to 4000
  • Style: Ground Mounted
  • AC Voltage: ? to 600
Automatic Transfer Switch -- CTG
from Caterpillar Electric Power

Caterpillar offers one of the broadest ranges of transfer switch products in the marketplace and incorporates a solutions-based approach for CSA/UL/IEC listed applications. Cat ® ATS products offer differentiated features that simplify installation, operation, and system integration; yet are... [See More]

  • Features: High Inrush Current Compatible (>100A); CSA Certification; UL Listed
  • Current: 40 to 3000
  • Style: Wall Mounted
  • AC Voltage: 600
Bypass Isolation Automatic Transfer Switch
from Caterpillar Electric Power

Cat ® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. A Bypass Isolation Automatic Transfer Switch (ATS) provides fully functioning transfer in applications where emergency power to critical loads... [See More]

  • Features: High Inrush Current Compatible (>100A); CSA Certification
  • Current: 100 to 1200
  • Style: Ground Mounted
  • AC Voltage: 120 to 600