Manual Transfer Switches
from SOCOMEC
COMO C are manual multipolar changeover switches with positive break indication. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages High number of operations. COMO C can perform up to 100 000... [See More]
- Switch Control: Manually
- Current: 25 to 100
- Style: Wall Mounted
- AC Voltage: 400
from Eaton Corporation - Sensors
The Manual Tranfer Switch allows the owner to start up a generator and restore power to pre-designated, critical circuits when utility power is not available. Suitable for residential and light commercial applications, they are a simple way to provide owners with a high level of safety and comfort. [See More]
- Switch Control: Manually
- Actuator Type: Toggle
- Style: Wall Mounted
from Specialty Product Technologies
STABILINE Automatic Bus Transfer Switches are designed for hard-wired wall or bulkhead mounting in NEMA 4X enclosures. ABT models automatically transfer from one power source to a second source should the first fail outside of specification. Offered in fast (.5 second) or delayed (3 second) types... [See More]
- Switch Control: Manually; Automatic Transfer Control
- Current: 25 to 600
- Style: Wall Mounted; Bulkhead
- AC Voltage: 440
from WorldWide Electric Corporation
All 2 and 3 pole double throw switches are suitable for use as service equipment. When protected with Class H fuses, switches are rated for use on systems up to 10,000 AIC. When protected with Class R or Class T fuses, switches are rated for use on systems up to 100,000 AIC. Switches can be used to... [See More]
- Switch Control: Manually
- Current: 200
- Style: Wall Mounted
- AC Voltage: 240
from SOCOMEC
SIRCO M are manually operated three or four pole modular switches with positive break indication. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages Secured breaking. SIRCO M switches include contact... [See More]
- Switch Control: Manually
- Current: 25 to 125
- Style: Wall Mounted
- AC Voltage: 415
from WorldWide Electric Corporation
Highly visible easy-to-grip handle. Visible blade construction. Door opens greater than 180 °. Quick-make, quick-break mechanism. 200% optional neutrals (200-600 Amps). Positive two and three point mounting. Padlock style cover latch and handle. Generous wiring gutter. Front removable lugs... [See More]
- Switch Control: Manually
- Current: 30
- Style: Wall Mounted
- Number of Poles: 2
from SOCOMEC
SIRCO VM1 changeover switches are manually operated three or four pole changeover switches with visible breaking. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages Safety isolation. SIRCO VM1... [See More]
- Switch Control: Manually
- Current: 63 to 125
- Style: Wall Mounted
- AC Voltage: 220 to 690
from SOCOMEC
SIRCOVER are manual multipolar transfer switches with positive break indication. The family includes three ranges: • SIRCOVER AC for open transition switching (I-0-II),. • SIRCOVER for overlapping contact switching (I-I+II-II), and. • SIRCOVER Bypass. This version is a combination of... [See More]
- Switch Control: Manually
- Current: 125 to 3200
- Style: Wall Mounted
- AC Voltage: 220 to 690
from SOCOMEC
SIRCOVER ATS Bypass switches are manual four pole transfer switches with positive break indication. They are designed to isolate ATS type electrical equipment (automatic transfer switch) or UPS, with minimum interruption to the load supply. Integrating a SOCOMEC transfer switch into the installation... [See More]
- Switch Control: Manually
- Current: 125 to 1600
- Style: Wall Mounted
- AC Voltage: 220 to 690
from SOCOMEC
SIRCOVER PV switches are manual multipolar changeover switches with positive break indication. They ensure source inversion or changeover under load of two photovoltaic installation circuits. Advantages Stable positions. SIRCOVER PV switches have three stable positions which are not affected by... [See More]
- Switch Control: Manually
- Current: 200 to 630
- Style: Wall Mounted
- AC Voltage: 750 to 1000
from SOCOMEC
SIRCOVER UL UL1008/98 are heavy duty manual transfer switches. They ensure switching transfer of sources or transfer of two low voltage circuits on load as well as their safety disconnection. These switches are extremely durable and are tested and approved for use in the most demanding applications,... [See More]
- Switch Control: Manually
- Current: 100 to 1200
- Style: Wall Mounted
- AC Voltage: 240 to 600