Plastic Industrial Shelters

5 Results
Plant Inn Raised Garden Bed
from Interstate Plastics, Inc.

All you need to elevate your garden bed! The Plant Inn is a complete solution for home vegetable growing. This is a raised garden bed greenhouse featuring an aluminum and polycarbonate viewing area on top and a storage compartment underneath. Having your organic garden becomes much easier: Place the... [See More]

  • Covering  : Plastic
  • Length: 3.88
  • Type: Greenhouse
  • Width: 3.88
Fabric Building -- Home&GardenPort · 17' Wide GardenPORT Lite
from Hansen Weatherport

GardenPORT Lite features the winning combination growers have asked us for —great looks, portability, solid construction —with the affordability of poly film. Easy to erect, this greenhouse is an economical solution that stands up to virtually any weather. Works well with organic,... [See More]

  • Covering  : Plastic
  • Type: Greenhouse
Snap & Grow Hobby Greenhouse
from Interstate Plastics, Inc.

Get growing with the Snap & Grow 6' x 8' Silver Frame Hobby Greenhouse from Palram. Heavy duty aluminum frames assemble easily without a lot of hardware. Crystal-clear polycarbonate panels slide right into the frame, lock into place and are virtually unbreakable. Aluminum framework, clear single... [See More]

  • Covering  : Plastic
  • Length: 8.33
  • Type: Greenhouse
  • Width: 6.23
Fabric Building -- Home&GardenPort · 20' Wide GardenPORT Lite
from Hansen Weatherport

The GardenPORT Lite is designed for growers with two choices: the white GT 6mil poly film with highly diffused light, or the anti-condensate and infrared coated clear film. Easy to operate roll up side vents provide excellent ventilation for hot summer months; modular shelving packages are available... [See More]

  • Covering  : Plastic
  • Options: Modular (optional feature)
  • Type: Billeting / Housing; Carport; Equipment Shelter; Field Office; Garage
Fabric Building -- Home&GardenPort · 24' Wide GardenPORT Lite
from Hansen Weatherport

The GardenPORT Lite utilizes the heavy duty and easily assembled GardenPORT frame, and offers a full-featured greenhouse package designed specifically with the retailer 's needs in mind. The GardenPORT Lite also has the advantage of being a 'grower ' greenhouse with its poly-film... [See More]

  • Covering  : Plastic
  • Type: Greenhouse