Decontamination Shelter Industrial Shelters
from HDT Global
HDT ’s AirBeam ® shelters utilize proprietary technology to create the strongest inflatable shelters on the market today. With a modular design allowing for multiple configurations, our new thirty-two-foot AirBeam ® shelters are ideal for large-scale applications such as command and... [See More]
- Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Garage; Hanger; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
- Width: 31.4
- Length: 36
- Height: 17.17
from HDT Global
Already the strongest inflatable shelters on the market today, HDT ’s 40 Series AirBeam ® shelters now offer the same proprietary engineering in an even larger form. Their modular design allows for multiple configurations, while their expanded capacity makes the new forty-foot versions... [See More]
- Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Garage; Hanger; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
- Width: 40
- Length: 56 to 140
- Height: 20
from HDT Global
HDT ’s AirBeam ™ is the most advanced tactical shelter of its kind. The U.S. Army selected it for Force Provider and the new 150-troop Expeditionary Base Camp because of its “ease of use. ” Featuring HDT ’s patented high-pressure AirBeams, Model2021 ’s rapid... [See More]
- Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Garage; Hanger; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
- Width: 20
- Length: 21.5
- Height: 10 to 11.5
from HDT Global
HDT's RaDome (radar dome) is a weatherproof enclosure that protects a microwave or radar antenna. The inflatable AirBeam ® RaDome is constructed of material that minimally attenuates the electromagnetic signal transmitted or received by the antenna, making the RaDome virtually transparent to... [See More]
- Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
- Width: 15 to 22
- Length: 15 to 22
- Height: 9.6 to 14.8
from HDT Global
The M14 External Integrated Protective Entrance (IPE) is used as an air lock to protect the shelter interior and also provides a clean air "shower" to help decontaminate personnel entering shelters. Contains lighting and controls powered by the shelter. Airflow is from the shelter filtration system. [See More]
- Type: Decontamination Shelter; Pressurized Transitional Zone
- Options: Lighting; Modular; Portable; Rapid Deployment
- Covering : Fabric
from HDT Global
The HDT Emergency Medical Treatment & Triage System (E-MTTS) is a rapid-deploying, mobile facility with complete infrastructure/inventory for stabilization and treatment-in-place of patients during mass-gathering incidents. A trailer-based system complete with power generation, heating and... [See More]
- Type: Decontamination Shelter; Emergency Operations Shelter; Medical, Hospital Surge Capacity
- Options: Climate Controlled; Lighting; Modular; Portable; Rapid Deployment; Trailer; On-board Power, Complete Water System
- Covering : Fabric
from HDT Global
HDT's rapid-deploying infrastructure system provides support for 25 surge-capacity patients. It is freestanding and sets up in 2 hours. The system only needs fuel, water source and oxygen to be operational and can be augmented with medical equipment and supply sets to provide for a total turnkey... [See More]
- Type: Decontamination Shelter; Emergency Operations Shelter; Medical, Hospital Surge Capacity
- Options: Climate Controlled; Lighting; Modular; Portable; Rapid Deployment; Trailer; On-board Power, Complete Water System
- Covering : Fabric