Modular Industrial Shelters

23 Results
Plant Inn Raised Garden Bed
from Interstate Plastics, Inc.

All you need to elevate your garden bed! The Plant Inn is a complete solution for home vegetable growing. This is a raised garden bed greenhouse featuring an aluminum and polycarbonate viewing area on top and a storage compartment underneath. Having your organic garden becomes much easier: Place the... [See More]

  • Options: Modular
  • Length: 3.88
  • Type: Greenhouse
  • Width: 3.88
Guardian Series Above Ground Residential Tornado Shelter - StormDefend™
from Protective Structures, Ltd.

The StormDefend ™ Guardian Series above ground tornado shelters by Atlas Safe Rooms are among the strongest in the storm shelter industry. [See More]

  • Options: Modular; Rapid Deployment
  • Length: 4 to 6
  • Type: Emergency Operations Shelter
  • Width: 2 to 12
AirBeam™ Shelters -- 32 Series
from HDT Global

HDT ’s AirBeam ® shelters utilize proprietary technology to create the strongest inflatable shelters on the market today. With a modular design allowing for multiple configurations, our new thirty-two-foot AirBeam ® shelters are ideal for large-scale applications such as command and... [See More]

  • Options: Climate Controlled (optional feature); Modular; Portable; Rapid Deployment
  • Length: 36
  • Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Garage; Hanger; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
  • Width: 31.4
Offshore Accommodation and Workspace Products -- 10.3m Accommodation Module
from Ferguson Group

The module that sets new standards in temporary accommodation. These world class modules designed and built by Ferguson Group have successfully raised the standard of temporary accommodation and reached new levels in terms of safety and quality. Feedback suggests that they exceed permanent... [See More]

  • Options: Climate Controlled; Modular; PLC Based Fire and Gas Detection System, Shower & Hot Water System
  • Length: 33.83
  • Type: Billeting / Housing; Field Office; In-Plant Office; Comfortable Living Accommodation for 4 or 8 Personnel on Board any Rig, Vessel or Platform
  • Width: 10.87
Prefabricated Modular Offices and Enclosures -- ALM100
from REB Storage Systems International

Prefabricated Modular Offices and Enclosures. Permits in all 50 States. Superior Noise Reduction. Insulated Core for Optimum Thermal Effectiveness. Prefabricated & Prefinished, Ready to Go!. Use in any Existing or New Building as: 1or 2 Story Offices (with or without mezzanine). Supervisory Vision... [See More]

  • Options: Lighting; Modular
  • Length: 10
  • Type: In-Plant Office
  • Width: 8
Snap & Grow Hobby Greenhouse
from Interstate Plastics, Inc.

Get growing with the Snap & Grow 6' x 8' Silver Frame Hobby Greenhouse from Palram. Heavy duty aluminum frames assemble easily without a lot of hardware. Crystal-clear polycarbonate panels slide right into the frame, lock into place and are virtually unbreakable. Aluminum framework, clear single... [See More]

  • Options: Modular
  • Length: 8.33
  • Type: Greenhouse
  • Width: 6.23
Modular Community Storm Shelters - StormDefend™
from Protective Structures, Ltd.

Protective Structures is proud to offer our StormDefend ™ line of modular steel community safe rooms and tornado shelters. These structures provide safety from tornadoes, hurricanes and intruders. [See More]

  • Options: Modular; Rapid Deployment
  • Length: 7.83 to 23.5
  • Type: Emergency Operations Shelter
  • Width: 7.83 to 47
AirBeam™ Shelters -- 40 Series
from HDT Global

Already the strongest inflatable shelters on the market today, HDT ’s 40 Series AirBeam ® shelters now offer the same proprietary engineering in an even larger form. Their modular design allows for multiple configurations, while their expanded capacity makes the new forty-foot versions... [See More]

  • Options: Climate Controlled (optional feature); Modular; Portable; Rapid Deployment
  • Length: 56 to 140
  • Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Garage; Hanger; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
  • Width: 40
Offshore Accommodation and Workspace Products -- 10.3m Workspace Module
from Ferguson Group

A60 workspace module providing a safe and comfortable working environment, flexible layouts to suit client needs. Standard Features. A60 fire rated module. Flexible internal layouts to suit your requirements. Air-conditioning unit with individual thermostat control. PLC based fire and gas detection... [See More]

  • Options: Climate Controlled; Lighting; Modular; PLC Based Fire and Gas Detection System
  • Length: 33.83
  • Type: Billeting / Housing; Field Office; In-Plant Office; Modular Workshop
  • Width: 10.87
AirBeam™ Shelters -- Model 2021
from HDT Global

HDT ’s AirBeam ™ is the most advanced tactical shelter of its kind. The U.S. Army selected it for Force Provider and the new 150-troop Expeditionary Base Camp because of its “ease of use. ” Featuring HDT ’s patented high-pressure AirBeams, Model2021 ’s rapid... [See More]

  • Options: Climate Controlled (optional feature); Modular; Portable; Rapid Deployment
  • Length: 21.5
  • Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Garage; Hanger; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
  • Width: 20
Offshore Accommodation and Workspace Products -- 3m Workshop Unit (Zone 2) Module
from Ferguson Group

Providing a safe and comfortable fit for purpose working environment. Standard Features. • DNV 2.7-1 / EN 12079 certification. • CSC plated. • Classified for Zone 2 hazardous area. • Zone 2 electrics and lighting. • Fitted with workbench, vice and caged shelving. •... [See More]

  • Options: Lighting; Modular; Classified for Zone 2 Hazardous Area
  • Length: 9.81
  • Type: Field Office; In-Plant Office; Modular Workshop
  • Width: 8
AirBeam™ Shelters -- RaDome
from HDT Global

HDT's RaDome (radar dome) is a weatherproof enclosure that protects a microwave or radar antenna. The inflatable AirBeam ® RaDome is constructed of material that minimally attenuates the electromagnetic signal transmitted or received by the antenna, making the RaDome virtually transparent to... [See More]

  • Options: Modular; Portable; Rapid Deployment
  • Length: 15 to 22
  • Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
  • Width: 15 to 22
Offshore Accommodation and Workspace Products -- 4.8m/4.5m/4m Workspace Module
from Ferguson Group

A60 workspace providing a safe and comfortable fit for purpose working environment. Standard Features. A60 fire rated module. Flexible internal layouts to suit your requirements. Air-conditioning unit with individual thermostat control. PLC based fire and gas detection unit. Category II lighting. [See More]

  • Options: Climate Controlled; Lighting; Modular; PLC Based Fire and Gas Detection System
  • Length: 13.35 to 16
  • Type: Field Office; In-Plant Office; Modular Workshop
  • Width: 8
Base-X® Shelters -- HDT Base-X® Model 105
from HDT Global

The HDT Base-X ® Model 105 is a small shelter with a clear span of 9 ’6 ” ideal for housing 6-8 personnel or use as an entry vestibule, hallway, or private office in larger complexes. It can be used as a standard tent, however it is recommended to move up to a Base-X ® Model 203... [See More]

  • Options: Climate Controlled (optional feature); Modular; Portable; Rapid Deployment
  • Length: 25
  • Type: Tent; Entry Vestibule, Large Complex Hallway
  • Width: 9.5
Offshore Accommodation and Workspace Products -- 6m Accommodation Module
from Ferguson Group

A60 accommodation offering safe and comfortable living space for 2 or 4 personnel. Standard Features. Certified to DNV 2.7-1 / EN 12079. Safe area / Zone 2 classification. 2 sets of bunks per cabin. Lockers including hanging and shelving space. Shared en-suite shower room. Desk & workspace,... [See More]

  • Options: Climate Controlled; Lighting; Modular; PLC Based Fire and Gas Detection System, 2 Bunks per Cabin Module
  • Length: 19.88
  • Type: Billeting / Housing; Field Office; In-Plant Office; Comfortable Living Space for 2 or 4 Personnel
  • Width: 8
Integrated ColPro System -- XCP-50
from HDT Global

The HDT XCP-50 is a complete 50-person integrated solution for expeditionary collective protection. As the sole manufacturer of all major system components, HDT Global is uniquely positioned as the single source provider for this state-of-the-art shelter system. The HDT XCP-50 System contains HDT... [See More]

  • Options: Climate Controlled; Lighting; Modular; Portable; Air Purification
  • Covering  : Fabric; CBRN Liner
  • Type: Billeting / Housing; Garage; Tent; Transit Shelter
Offshore Accommodation and Workspace Products -- 6m Workshop Unit (Zone 2) Module
from Ferguson Group

Providing a safe and comfortable fit for purpose working environment. Standard Features. • DNV 2.7-1 / EN 12079 certification. • CSC plated. • Classified for Zone 2 hazardous area. • Zone 2 electrics and lighting. • Fitted with workbench, vice and caged shelving. •... [See More]

  • Options: Climate Controlled (optional feature); Lighting; Modular; Classified for Zone 2 Hazardous Area
  • Length: 19.88
  • Type: Field Office; In-Plant Office; Modular Workshop
  • Width: 8
M14 Protective Entrance
from HDT Global

The M14 External Integrated Protective Entrance (IPE) is used as an air lock to protect the shelter interior and also provides a clean air "shower" to help decontaminate personnel entering shelters. Contains lighting and controls powered by the shelter. Airflow is from the shelter filtration system. [See More]

  • Options: Lighting; Modular; Portable; Rapid Deployment
  • Covering  : Fabric
  • Type: Decontamination Shelter; Pressurized Transitional Zone
Offshore Accommodation and Workspace Products -- 6m Workspace Module
from Ferguson Group

A60 workspace providing a safe and comfortable fit for purpose working environment. Standard Features. A60 fire rated module. Flexible internal layouts to suit your requirements. Dual or individual air-conditioning unit with individual thermostat control. PLC based fire and gas detection unit. [See More]

  • Options: Climate Controlled; Lighting; Modular; PLC Based Fire and Gas Detection System
  • Length: 19.88
  • Type: Billeting / Housing; Field Office; In-Plant Office; Modular Workshop
  • Width: 8
Radiant Barrier Blanket Tempshield®
from HDT Global

The HDT Radiant Barrier Blanket TempShield ® is an expeditionary shelter accessory that creates an additional thermal barrier, increasing the shelter ’s insulation factor. This increased efficiency reduces the ECU or heater capacity needed to cool or heat the shelter, reducing the power... [See More]

  • Options: Climate Controlled; Modular; Portable; Rapid Deployment
  • Covering  : Fabric
  • Type: Tent
Offshore Accommodation and Workspace Products -- 6m/4.8m/4m NORSOK Compliant Workspace Modules
from Ferguson Group

Fully NORSOK compliant A60 workspace module providing a safe and comfortable working environment. Standard Features. NORSOK compliant, A60 fire rated module. DNV 2.7-1 / BS EN 12079 certification. Classified for Zone II Hazardous area. (Atex EX II 3G, EEX U3, FIB T3). in accordance with BS EN... [See More]

  • Options: Climate Controlled (optional feature); Lighting; Modular; PLC Based Fire and Gas Detection System, Classified for Zone 2 Hazardous Area
  • Length: 13.35 to 19.88
  • Type: Field Office; In-Plant Office; Modular Workshop
  • Width: 8
Shade Fly
from HDT Global

HDT makes the most advanced expeditionary shelters that feature inherent energy efficient characteristics. The HDT Shade Fly provides an additional layer of solar protection, reducing shelter interior temperatures and temperature gradients, and lowering fuel consumption associated with environmental... [See More]

  • Options: Climate Controlled; Modular; Portable; Rapid Deployment
  • Covering  : Fabric
  • Type: Tent
Offshore Accommodation and Workspace Products -- 7.6m Accommodation Module
from Ferguson Group

A60 accommodation offering safe and comfortable living space for 2 or 4 personnel. Standard Features. Certified to DNV 2.7-1 / EN 12079. 2 sets of bunk beds. Lockers including hanging and shelving space. En-suite shower room. Shower with integral hot water system. Desk & workspace, including pin... [See More]

  • Options: Climate Controlled; Lighting; Modular; PLC Based Fire and Gas Detection System, Shower & Hot Water System
  • Length: 25.2
  • Type: Billeting / Housing; Field Office; In-Plant Office; Comfortable Living Space for 2 or 4 Personnel
  • Width: 11.55