Explosive Storage Building Industrial Shelters
from Parkline, Inc.
Parkline produces what is most commonly referred to as blast resistant buildings, shelters, houses and rooms to withstand or contain the dynamic and concussive forces of blasts and explosions, the extreme heat, flame and smoke created by fires, excessive noise levels, and the blunt force of... [See More]
- Type: Explosive Storage Building
- Options: Portable
- Covering : Steel
from U.S. Explosive Storage
Indoor Magazines are designed for the storage of high explosives (up to 50lbs) inside your facility. Each Type II indoor MAGlocTM is constructed of 11 gauge steel to be fire, theft and weather resistant, lined with 1/2" plywood, and includes a double locking door system with 1/4" steel hoods for... [See More]
- Type: Explosive Storage Building
from U.S. Explosive Storage
Day Boxes are constructed of 11 gauge steel, lined with a minimum of 1/2" plywood and meets all ATF standards. Top opening day boxes have doors that overlap its sides by 1" to ensure weather resistance. The single lock door system has hinges that cannot be removed once the door is closed and locked. [See More]
- Type: Explosive Storage Building