Rapid Deployment Industrial Shelters

10 Results
Temporary Warehouse Structures
from Steel Guard Safety Corp.

Is bad weather delaying your construction project and costing you thousands in overhead? Needing temporary warehouse cover for plant expansion. How you can cost effectively continue your construction, and cover warehouse supplies, for storage. Are your construction project deadlines already past... [See More]

  • Options: Portable; Rapid Deployment
  • Length: 30 to 150
  • Type: Barn; Emergency Operations Shelter; Equipment Shelter; Garage; Shed; Tent
  • Width: 30 to 150
AirBeam™ Shelters -- 32 Series
from HDT Global

HDT ’s AirBeam ® shelters utilize proprietary technology to create the strongest inflatable shelters on the market today. With a modular design allowing for multiple configurations, our new thirty-two-foot AirBeam ® shelters are ideal for large-scale applications such as command and... [See More]

  • Options: Climate Controlled (optional feature); Modular; Portable; Rapid Deployment
  • Length: 36
  • Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Garage; Hanger; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
  • Width: 31.4
Guardian Series Above Ground Residential Tornado Shelter - StormDefend™
from Protective Structures, Ltd.

The StormDefend ™ Guardian Series above ground tornado shelters by Atlas Safe Rooms are among the strongest in the storm shelter industry. [See More]

  • Options: Modular; Rapid Deployment
  • Length: 4 to 6
  • Type: Emergency Operations Shelter
  • Width: 2 to 12
AirBeam™ Shelters -- 40 Series
from HDT Global

Already the strongest inflatable shelters on the market today, HDT ’s 40 Series AirBeam ® shelters now offer the same proprietary engineering in an even larger form. Their modular design allows for multiple configurations, while their expanded capacity makes the new forty-foot versions... [See More]

  • Options: Climate Controlled (optional feature); Modular; Portable; Rapid Deployment
  • Length: 56 to 140
  • Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Garage; Hanger; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
  • Width: 40
Modular Community Storm Shelters - StormDefend™
from Protective Structures, Ltd.

Protective Structures is proud to offer our StormDefend ™ line of modular steel community safe rooms and tornado shelters. These structures provide safety from tornadoes, hurricanes and intruders. [See More]

  • Options: Modular; Rapid Deployment
  • Length: 7.83 to 23.5
  • Type: Emergency Operations Shelter
  • Width: 7.83 to 47
AirBeam™ Shelters -- Model 2021
from HDT Global

HDT ’s AirBeam ™ is the most advanced tactical shelter of its kind. The U.S. Army selected it for Force Provider and the new 150-troop Expeditionary Base Camp because of its “ease of use. ” Featuring HDT ’s patented high-pressure AirBeams, Model2021 ’s rapid... [See More]

  • Options: Climate Controlled (optional feature); Modular; Portable; Rapid Deployment
  • Length: 21.5
  • Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Garage; Hanger; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
  • Width: 20
AirBeam™ Shelters -- RaDome
from HDT Global

HDT's RaDome (radar dome) is a weatherproof enclosure that protects a microwave or radar antenna. The inflatable AirBeam ® RaDome is constructed of material that minimally attenuates the electromagnetic signal transmitted or received by the antenna, making the RaDome virtually transparent to... [See More]

  • Options: Modular; Portable; Rapid Deployment
  • Length: 15 to 22
  • Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
  • Width: 15 to 22
M14 Protective Entrance
from HDT Global

The M14 External Integrated Protective Entrance (IPE) is used as an air lock to protect the shelter interior and also provides a clean air "shower" to help decontaminate personnel entering shelters. Contains lighting and controls powered by the shelter. Airflow is from the shelter filtration system. [See More]

  • Options: Lighting; Modular; Portable; Rapid Deployment
  • Covering  : Fabric
  • Type: Decontamination Shelter; Pressurized Transitional Zone
Radiant Barrier Blanket Tempshield®
from HDT Global

The HDT Radiant Barrier Blanket TempShield ® is an expeditionary shelter accessory that creates an additional thermal barrier, increasing the shelter ’s insulation factor. This increased efficiency reduces the ECU or heater capacity needed to cool or heat the shelter, reducing the power... [See More]

  • Options: Climate Controlled; Modular; Portable; Rapid Deployment
  • Covering  : Fabric
  • Type: Tent
Shade Fly
from HDT Global

HDT makes the most advanced expeditionary shelters that feature inherent energy efficient characteristics. The HDT Shade Fly provides an additional layer of solar protection, reducing shelter interior temperatures and temperature gradients, and lowering fuel consumption associated with environmental... [See More]

  • Options: Climate Controlled; Modular; Portable; Rapid Deployment
  • Covering  : Fabric
  • Type: Tent