Tent Industrial Shelters
from HDT Global
HDT ’s AirBeam ® shelters utilize proprietary technology to create the strongest inflatable shelters on the market today. With a modular design allowing for multiple configurations, our new thirty-two-foot AirBeam ® shelters are ideal for large-scale applications such as command and... [See More]
- Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Garage; Hanger; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
- Width: 31.4
- Length: 36
- Height: 17.17
from Steel Guard Safety Corp.
Is bad weather delaying your construction project and costing you thousands in overhead? Needing temporary warehouse cover for plant expansion. How you can cost effectively continue your construction, and cover warehouse supplies, for storage. Are your construction project deadlines already past... [See More]
- Type: Barn; Emergency Operations Shelter; Equipment Shelter; Garage; Shed; Tent
- Width: 30 to 150
- Length: 30 to 150
- Height: 8 to ?
from HDT Global
Already the strongest inflatable shelters on the market today, HDT ’s 40 Series AirBeam ® shelters now offer the same proprietary engineering in an even larger form. Their modular design allows for multiple configurations, while their expanded capacity makes the new forty-foot versions... [See More]
- Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Garage; Hanger; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
- Width: 40
- Length: 56 to 140
- Height: 20
from HDT Global
HDT ’s AirBeam ™ is the most advanced tactical shelter of its kind. The U.S. Army selected it for Force Provider and the new 150-troop Expeditionary Base Camp because of its “ease of use. ” Featuring HDT ’s patented high-pressure AirBeams, Model2021 ’s rapid... [See More]
- Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Garage; Hanger; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
- Width: 20
- Length: 21.5
- Height: 10 to 11.5
from HDT Global
HDT's RaDome (radar dome) is a weatherproof enclosure that protects a microwave or radar antenna. The inflatable AirBeam ® RaDome is constructed of material that minimally attenuates the electromagnetic signal transmitted or received by the antenna, making the RaDome virtually transparent to... [See More]
- Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
- Width: 15 to 22
- Length: 15 to 22
- Height: 9.6 to 14.8
from HDT Global
The HDT Base-X ® Model 105 is a small shelter with a clear span of 9 ’6 ” ideal for housing 6-8 personnel or use as an entry vestibule, hallway, or private office in larger complexes. It can be used as a standard tent, however it is recommended to move up to a Base-X ® Model 203... [See More]
- Type: Tent; Entry Vestibule, Large Complex Hallway
- Width: 9.5
- Length: 25
- Height: 9
from HDT Global
The HDT Base-X ® Model 205 is a mid-sized shelter with a clear span of 14 ’ with 6 entry and egress points that will house 12-14 personnel. It is also ideal for battalion size command and control (C2), medical, communication, and logistics operations. Clear interior span of 14'. 6 entry... [See More]
- Type: Emergency Operations Shelter; Field Office; Shed; Telecom Shelter (BTS); Tent; Command and Control, Logistics
- Width: 14
- Length: 25
- Covering : Fabric
from HDT Global
The HDT XCP-50 is a complete 50-person integrated solution for expeditionary collective protection. As the sole manufacturer of all major system components, HDT Global is uniquely positioned as the single source provider for this state-of-the-art shelter system. The HDT XCP-50 System contains HDT... [See More]
- Type: Billeting / Housing; Garage; Tent; Transit Shelter
- Options: Climate Controlled; Lighting; Modular; Portable; Air Purification
- Covering : Fabric; CBRN Liner
from HDT Global
The HDT Radiant Barrier Blanket TempShield ® is an expeditionary shelter accessory that creates an additional thermal barrier, increasing the shelter ’s insulation factor. This increased efficiency reduces the ECU or heater capacity needed to cool or heat the shelter, reducing the power... [See More]
- Type: Tent
- Options: Climate Controlled; Modular; Portable; Rapid Deployment
- Covering : Fabric
from HDT Global
HDT makes the most advanced expeditionary shelters that feature inherent energy efficient characteristics. The HDT Shade Fly provides an additional layer of solar protection, reducing shelter interior temperatures and temperature gradients, and lowering fuel consumption associated with environmental... [See More]
- Type: Tent
- Options: Climate Controlled; Modular; Portable; Rapid Deployment
- Covering : Fabric