Emergency Operations Shelter Industrial Shelters

14 Results
Temporary Warehouse Structures
from Steel Guard Safety Corp.

Is bad weather delaying your construction project and costing you thousands in overhead? Needing temporary warehouse cover for plant expansion. How you can cost effectively continue your construction, and cover warehouse supplies, for storage. Are your construction project deadlines already past... [See More]

  • Type: Barn; Emergency Operations Shelter; Equipment Shelter; Garage; Shed; Tent
  • Width: 30 to 150
  • Length: 30 to 150
  • Height: 8 to ?
AirBeam™ Shelters -- 32 Series
from HDT Global

HDT ’s AirBeam ® shelters utilize proprietary technology to create the strongest inflatable shelters on the market today. With a modular design allowing for multiple configurations, our new thirty-two-foot AirBeam ® shelters are ideal for large-scale applications such as command and... [See More]

  • Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Garage; Hanger; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
  • Width: 31.4
  • Length: 36
  • Height: 17.17
Guardian Series Above Ground Residential Tornado Shelter - StormDefend™
from Protective Structures, Ltd.

The StormDefend ™ Guardian Series above ground tornado shelters by Atlas Safe Rooms are among the strongest in the storm shelter industry. [See More]

  • Type: Emergency Operations Shelter
  • Width: 2 to 12
  • Length: 4 to 6
  • Height: 6
AirBeam™ Shelters -- 40 Series
from HDT Global

Already the strongest inflatable shelters on the market today, HDT ’s 40 Series AirBeam ® shelters now offer the same proprietary engineering in an even larger form. Their modular design allows for multiple configurations, while their expanded capacity makes the new forty-foot versions... [See More]

  • Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Garage; Hanger; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
  • Width: 40
  • Length: 56 to 140
  • Height: 20
Modular Community Storm Shelters - StormDefend™
from Protective Structures, Ltd.

Protective Structures is proud to offer our StormDefend ™ line of modular steel community safe rooms and tornado shelters. These structures provide safety from tornadoes, hurricanes and intruders. [See More]

  • Type: Emergency Operations Shelter
  • Width: 7.83 to 47
  • Length: 7.83 to 23.5
  • Covering  : Steel
AirBeam™ Shelters -- Model 2021
from HDT Global

HDT ’s AirBeam ™ is the most advanced tactical shelter of its kind. The U.S. Army selected it for Force Provider and the new 150-troop Expeditionary Base Camp because of its “ease of use. ” Featuring HDT ’s patented high-pressure AirBeams, Model2021 ’s rapid... [See More]

  • Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Garage; Hanger; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
  • Width: 20
  • Length: 21.5
  • Height: 10 to 11.5
Refuge Series Below Ground Residential Tornado Shelter - StormDefend™
from Protective Structures, Ltd.

The StormDefend ™ Refuge provides below ground protection for use during destructive tornadoes, hurricanes and violent windstorms. The Refuge can also be customized for long term storage of food and water supply or as a survival bunker for extreme situations. [See More]

  • Type: Emergency Operations Shelter
  • Width: 6 to 20
  • Length: 5 to 8
  • Height: 6.41 to 8
AirBeam™ Shelters -- RaDome
from HDT Global

HDT's RaDome (radar dome) is a weatherproof enclosure that protects a microwave or radar antenna. The inflatable AirBeam ® RaDome is constructed of material that minimally attenuates the electromagnetic signal transmitted or received by the antenna, making the RaDome virtually transparent to... [See More]

  • Type: Decontamination Shelter; Emergency Operations Shelter; Equipment Shelter; Field Office; Telecom Shelter (BTS); Tent; Base Camp, Command and Control
  • Width: 15 to 22
  • Length: 15 to 22
  • Height: 9.6 to 14.8
Residential & Corporate Safe Rooms - LifeLocker™
from Protective Structures, Ltd.

LifeLocker ™ Residential & Commercial Safe Rooms by Protective Structures are custom designed for new construction or retrofitted applications. [See More]

  • Type: Emergency Operations Shelter
  • Options: Climate Controlled; Wall Armor
Base-X® Shelters -- HDT Base-X® Model 205
from HDT Global

The HDT Base-X ® Model 205 is a mid-sized shelter with a clear span of 14 ’ with 6 entry and egress points that will house 12-14 personnel. It is also ideal for battalion size command and control (C2), medical, communication, and logistics operations. Clear interior span of 14'. 6 entry... [See More]

  • Type: Emergency Operations Shelter; Field Office; Shed; Telecom Shelter (BTS); Tent; Command and Control, Logistics
  • Width: 14
  • Length: 25
  • Covering  : Fabric
Stormcloset Above Ground Residential Tornado Shelter - StormDefend™
from Protective Structures, Ltd.

The safest place for you to seek shelter during a storm is right in your home. The StormDefend ™ StormCloset from Protective Structures is a patented, U.S.A. factory manufactured, above-ground tornado shelter for your home or garage. [See More]

  • Type: Emergency Operations Shelter
  • Width: 4.5 to 7.83
  • Length: 4.5 to 7.83
  • Height: 4.67 to 7.67
Base-X® Shelters -- HDT Base-X® Model 303
from HDT Global

The HDT Base-X ® Model 303 provides an interior clear span of 18 ’ wide with 4 entry and egress points. This shelter will house between 4-6 personnel. It is also ideal for battalion size command and control (C2), medical, communication, and logistics operations. Clear interior span of 14'... [See More]

  • Type: Emergency Operations Shelter; Field Office; Shed; Telecom Shelter (BTS); Tent; Command and Control, Logistics
  • Width: 18
  • Length: 15
  • Covering  : Fabric
Survival Bunkers - LifeLocker™
from Protective Structures, Ltd.

LifeLocker ™ Survival Bunkers from Protective Structures, Ltd. offer the most dependable long-term, underground survival solution on the market. [See More]

  • Type: Emergency Operations Shelter
  • Covering  : Steel
Base-X® Shelters -- HDT Base-X® Model 305
from HDT Global

The HDT Base-X ® Model 305 provides an interior clear span of 18 ’ wide with 6 entry and egress points. This shelter will house between 12-14 personnel. It is also ideal for brigade and regiment size command and control (C2), medical, communication, and logistics operations. Clear interior... [See More]

  • Type: Emergency Operations Shelter; Field Office; Shed; Telecom Shelter (BTS); Tent; Command and Control, Logistics
  • Width: 18
  • Length: 25
  • Height: 10.5