Rectangular Optical Bandpass Filters

7 Results
Filter
from CRYSTECH, Inc.

CRYSTECH is committed to manufacturing high-precision filters for solid-state laser systems. CRYSTECH can provide IPL filters, narrowband filters and broadband filters with precise wavelengths, high transmittance, good cut-off depth, and strong film layers. They are mainly used in medical beauty,... [See More]

  • Filter Shape: Rectangular
  • Surface Quality: 10-5 Scratch / Dig
  • Application: Infrared; Visible
Colored Glass Filters
from CeNing Optics Co., Ltd.

CeNing Optics provide a variety of colored glass filters covering the UV, visible and near-infrared wavelength regions. These filters serve as bandpass, broadband, or long-wave pass filters. [See More]

  • Filter Shape: Circular; Square; Rectangular
  • Filter Diameter, Side Length, or Rectangular Length: 5 to 76.2
  • Application: Infrared; Visible; Ultraviolet
  • Rectangular Width: 5 to 76.2
Dielectric Bandpass Filters
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Filter Shape: Circular; Rectangular
  • Filter Diameter, Side Length, or Rectangular Length: 12.5 to 25.4
  • Application: Infrared; Visible; Ultraviolet
  • Thickness: 1.02 to 6.3
Fused Silica IPL Filter for Hair Removal
from UNI OPTICS(Fujian) Co., Ltd

IPL Filter is the key optical element for IPL (intense Pulsed Light) machine, which blocks the UV wave and transmits the useful wave from 400nm to 1200nm for laser equipment, such as photo-rejuvenation hair removal, vascular and acne treatment, skin rejuvenation. [See More]

  • Filter Shape: Rectangular
  • Surface Quality: 60-40 Scratch / Dig
  • Center Wavelength (CWL): 300 to 1200
Bandpass Filter
from ECOPTIK (CHANGCHUN) LTD

Bandpass filter is a device that passes frequencies within a certain range and rejects (attenuates) frequencies outside that range. As one of the best optical bandpass filter manufacturers, we can provide ideal bandpass filters. Bandpass filters are widely used in wireless transmitters and... [See More]

  • Filter Shape: Rectangular
  • Center Wavelength (CWL): 220 to 460
Linear Variable Filter
from Materion Corporation

Materion Barr Precision Optics & Thin Film Coatings designs and manufactures both edge-type and bandpass-type variable filters to customer specifications. The key feature of these devices is that spectral properties vary with position in a prescribed way along the lengthwise direction of the... [See More]

  • Filter Shape: Square; Rectangular
  • Application: Visible; Ultraviolet
DAPI Single Band UV Filter Set
from Rapid Spectral Solutions

The Filter Sets offered at Rapid Spectral Solutions are perfect for several applications within the life science field and beyond. Whatever your needs, Rapid Spectral has the Solution. The DAPI Fluorescence Filter Set is a set of 3 filters - a 365BP* exciter, a 445BP* emitter, and a 405DCLP* mirror. [See More]

  • Filter Shape: Circular; Rectangular
  • Application: Ultraviolet