Square Optical Bandpass Filters
from CeNing Optics Co., Ltd.
CeNing Optics provide a variety of colored glass filters covering the UV, visible and near-infrared wavelength regions. These filters serve as bandpass, broadband, or long-wave pass filters. [See More]
- Filter Shape: Circular; Square; Rectangular
- Filter Diameter, Side Length, or Rectangular Length: 5 to 76.2
- Application: Infrared; Visible; Ultraviolet
- Rectangular Width: 5 to 76.2
from Materion Corporation
Materion Barr Precision Optics & Thin Film Coatings designs and manufactures both edge-type and bandpass-type variable filters to customer specifications. The key feature of these devices is that spectral properties vary with position in a prescribed way along the lengthwise direction of the... [See More]
- Filter Shape: Square; Rectangular
- Application: Visible; Ultraviolet
from Rainbow Research Optics, Inc.
Rainbow Research Optics, Inc. (RROI) specializes in custom optics. We focus on wavelength ranges from 193 nm to 14 um. Our manufacturing capabilities include a wide range of optical components including lenses, mirrors, windows, prisms, beamsplitters, filters, coatings, and more. While we offer a... [See More]
- Filter Shape: Circular; Square
- Surface Quality: 20-10 Scratch / Dig
from Rapid Spectral Solutions
Rapid Spectral Solutions (RSS) has a listing of many bandpass filters with FWHM of 1.0 to 50 nm, with a feature of accepting light from a substantial field of view. Filters can be provided with Acceptance Angles up to +- 50 degrees from normal with little loss of normal performance. Getting them in... [See More]
- Filter Shape: Circular; Square; Rectangular
- Filter Diameter, Side Length, or Rectangular Length: 6.25 to 100
- Application: Infrared; Visible
- Thickness: 3 to 7