Visible (VIS) Optical Bandpass Filters

45 Results
Filter
from CRYSTECH, Inc.

CRYSTECH is committed to manufacturing high-precision filters for solid-state laser systems. CRYSTECH can provide IPL filters, narrowband filters and broadband filters with precise wavelengths, high transmittance, good cut-off depth, and strong film layers. They are mainly used in medical beauty,... [See More]

  • Application: Infrared; Visible
  • Surface Quality: 10-5 Scratch / Dig
  • Filter Shape: Rectangular
Bandpass Interference Filters
from CeNing Optics Co., Ltd.

Band pass filter plates are divided into short-pass and long-pass filters according to whether they transmit below or above the transition wavelength. The transition wavelength or cut-on/off wavelength is the wavelength at which the transmission is 50% of its peak value. [See More]

  • Application: Infrared; Visible
  • Filter Diameter, Side Length, or Rectangular Length: 5 to 76.2
  • Filter Shape: Circular; Square
  • Rectangular Width: 5 to 76.2
Bandpass Filters
from Changchun Yutai Optics Co., Ltd.

Bandpass Filters are used to selectively transmit a portion of the spectrum while rejecting all other wavelengths. Yutai Optics offers a wide variety of Bandpass Filters in a range of bandwidth options for ultraviolet (UV), visible (VIS), or infrared (IR) applications. Laser Line filters typically... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Surface Quality: 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Thickness: 0.5000 to 6
Colored Glass Filters
from CeNing Optics Co., Ltd.

CeNing Optics provide a variety of colored glass filters covering the UV, visible and near-infrared wavelength regions. These filters serve as bandpass, broadband, or long-wave pass filters. [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 5 to 76.2
  • Filter Shape: Circular; Square; Rectangular
  • Rectangular Width: 5 to 76.2
Bandpass Interference Filters -- F-NBP005
from Ross Optical Industries

These types of filters are used to pass certain narrow wavelength band with high transmission and block the un-wanted light. The pass band can be very narrow such as 10nm or very wide depending on your specific application. Rejection band are deeply blocked with OD from 3 to 5 or above. Our line of... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 5
  • Filter Shape: Circular
  • Thickness: 6 to 8
320nm Bandpass Colour Glass Filter 25mmdia x 3mmthk -- 320FCS2500
from Knight Optical (UK) Ltd

Colour Glass Filters are polished sheets of special glass that have been cast with a dye included in it. Colour Glass Bandpass Filters are generally relatively cheap and very stable. The disadvantage with them is that they are only available in a relatively small number of variants, and so can be... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 0.0
  • Filter Shape: Circular
  • Rectangular Width: 0.2000
VIS & IR Laser Interference Fiters -- GCC-2020
from Daheng New Epoch Technology, Inc.

Interference filters are fabricated by a series of thin layers of various dielectric materials sandwiched by glsaa substrates. When multi wavelength light passes through the filter interference occurs due to the differences in refractive index, resulting in a very high transmittance for certain... [See More]

  • Application: Infrared; Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25.4
  • Filter Shape: Circular
  • Thickness: 6
12.5mm Mounted Diameter Filter Kit, VIS 400-694nm CWL -- NT66-635
from Edmund Optics Inc.

Kits Available for Our Bandpass Interference Filters. Visible and Near-Infrared Versions. Popular 12.5mm and 25mm Mounted Diameter Options. Bandpass Interference Filters are used extensively in a variety of biotech, biomedical, and quantitative chemical applications to selectively transmit a narrow... [See More]

  • Application: Visible
Basic Laser (non-TIRF) Dual-band Filter Sets -- 59901 ET - 405/488nm Laser Dual Band Set
from Chroma Technology Corp.

Our Sputtered Dual Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect two different laser wavelength ranges and consist of dual band transmission dichroics, dual band laser clean-up filters and dual band laser emission filters. [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Band Pass Filters
from Abrisa Technologies

These filter coatings transmit varying wavelength bands, which are determined by two cutoff wavelengths. Filters can be made at any given wavelength from near ultraviolet to near infrared. [See More]

  • Application: Visible
Narrow Bandpass Filter
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 2 to 200
  • Filter Shape: Circular
  • Surface Quality: 10-5 Scratch / Dig; 80-50 Scratch / Dig
Interference Filter
from Foctek Photonics, Inc.

Applications. Biomedical. Fluorescence Microscope. Laser System. Inspection Apparatus. Selective Interference. Hg Lamp Spectrum. Analyzing Spectrum. Imaging Optics Systems [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 12 to 24
  • Filter Shape: Circular
  • Thickness: 2 to 10
High Speed Bandpass Filters
from Rapid Spectral Solutions

Rapid Spectral Solutions (RSS) has a listing of many bandpass filters with FWHM of 1.0 to 50 nm, with a feature of accepting light from a substantial field of view. Filters can be provided with Acceptance Angles up to +- 50 degrees from normal with little loss of normal performance. Getting them in... [See More]

  • Application: Infrared; Visible
  • Filter Diameter, Side Length, or Rectangular Length: 6.25 to 100
  • Filter Shape: Circular; Square; Rectangular
  • Thickness: 3 to 7
Dielectric Bandpass Filters
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 12.5 to 25.4
  • Filter Shape: Circular; Rectangular
  • Thickness: 1.02 to 6.3
Optical Low Pass Filters
from Kyocera Corporation

Features. • Made of high quality synthetic quartz crystal for optical device. • Available for various spectrum requirements by infrared absorption glass or infrared cut coating. • Available with ultraviolet cut coating or ultraviolet cut coating plus infrared cut coating. •... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 5.08 to 12.7
Optical Filters - Biomedical
from Tower Optical Corporation

Tower custom filters cover applications for biomedical bandpass, narrow bandpass, broad bandpass or long pass. Using ion-beam sputtering together with volume manufacturing methods, Tower is able to offer cost-effective solutions. [See More]

  • Application: Visible
  • Filter Shape: Circular
Custom Broad, Narrow, and Dual Bandpass Filters
from Deposition Sciences, Inc.

PRODUCT DESCRIPTION. DSI has many years of experience producing narrow bandpass filters for use in the MWIR through LWIR. The coatings are. produced by either sputtering or evaporation. They are durable and can be used in a broad range of operating environments. APPLICATIONS. • Gas Detection. [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular; Square (optional feature)
320nm Bandpass Colour Glass Filter 28mmdia Mounted -- 320FCS2500-MO
from Knight Optical (UK) Ltd

These colour glass filters are mounted in high quality black anodized rings for easy integration into aesthetic lighting, imaging and cosemetic laser applications. Our extensive filter range includes long pass, short pass and band pass types over a broad range of wavelengths. Our camera filter... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 0.0
  • Filter Shape: Circular
  • Rectangular Width: 0.2000
Basic Laser (non-TIRF) Dual-band Filter Sets -- 59902 ET - 442/514nm Laser Dual Band Set
from Chroma Technology Corp.

Our Sputtered Dual Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect two different laser wavelength ranges and consist of dual band transmission dichroics, dual band laser clean-up filters and dual band laser emission filters. [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Multiband Calibration Filter Glass, Selective Absorption
from Foctek Photonics, Inc.

Applications. Photographing Apparatus. Meter and Instrument. Optical Device. Medical Treatment Apparatus. Teaching Apparatus. UV Analyzer. Financial Equipment. Airport Lamps. Military Equipment. Technological Research Institute. Public Security Department [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 12 to 25.4
  • Filter Shape: Circular
  • Thickness: 8.5
Sub-Nanometer Bandpass Filter
from Rapid Spectral Solutions

Rapid Spectral Solutions (RSS) has a listing of many atomic and laser emission line filters with FWHM of less than 1.0 nm. Getting them in your hands in days to weeks rather than months, for the lowest possible cost, is a challenge we thrive on. [See More]

  • Application: Infrared; Visible
  • Filter Diameter, Side Length, or Rectangular Length: 6.25 to 100
  • Filter Shape: Circular; Square; Rectangular
  • Thickness: 3 to 7
432nm Bandpass Wratten Colour Filter 75x75x0.1mmthk -- 432FWP7575
from Knight Optical (UK) Ltd

The colour effects within Wratten 2 Colour filters are achieved using organic dyes in a gelatine material which is not possible in colour glass. Although wratten bandpass filters are less robust than polyester filters, their spectral data is more accurately controlled and documented. The filters... [See More]

  • Application: Visible
Basic Laser (non-TIRF) Dual-band Filter Sets -- 59903 ET - 442/532nm Laser Dual Band Set
from Chroma Technology Corp.

Our Sputtered Dual Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect two different laser wavelength ranges and consist of dual band transmission dichroics, dual band laser clean-up filters and dual band laser emission filters. [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Dual-band Filter Sets -- 59904 ET - 488/561nm Laser Dual Band Set
from Chroma Technology Corp.

Our Sputtered Dual Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect two different laser wavelength ranges and consist of dual band transmission dichroics, dual band laser clean-up filters and dual band laser emission filters. [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Dual-band Filter Sets -- 59905 ET - 488/594nm Laser Dual Band Set
from Chroma Technology Corp.

Our Sputtered Dual Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect two different laser wavelength ranges and consist of dual band transmission dichroics, dual band laser clean-up filters and dual band laser emission filters. [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Dual-band Filter Sets -- 59906 ET - 488/640nm Laser Dual Band Set
from Chroma Technology Corp.

Our Sputtered Dual Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect two different laser wavelength ranges and consist of dual band transmission dichroics, dual band laser clean-up filters and dual band laser emission filters. [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Dual-band Filter Sets -- 59907 ET - 532/640nm Laser Dual Band Set
from Chroma Technology Corp.

Our Sputtered Dual Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect two different laser wavelength ranges and consist of dual band transmission dichroics, dual band laser clean-up filters and dual band laser emission filters. [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Dual-band Filter Sets -- 59908 ET - 488/561 PALM Dual Band Emission Set with 405nm activation
from Chroma Technology Corp.

Our Sputtered Dual Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect two different laser wavelength ranges and consist of dual band transmission dichroics, dual band laser clean-up filters and dual band laser emission filters. [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Quad-band Filter Sets -- 89901 ET - 405/488/561/640nm Laser Quad Band Set
from Chroma Technology Corp.

Our Sputtered quad band laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect four different laser wavelength ranges and consist of quad band transmission dichroics, quad band laser clean-up filters and quad band laser emission... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Quad-band Filter Sets -- 89902 ET - 405/488/561/647nm Laser Quad Band Set
from Chroma Technology Corp.

Our Sputtered quad band laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect four different laser wavelength ranges and consist of quad band transmission dichroics, quad band laser clean-up filters and quad band laser emission... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Single-band Filter Sets -- 49901 ET - 405nm Laser Bandpass Set for EBFP2, TagBFP, Pacific Blue
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Single-band Filter Sets -- 49902 ET - 440nm Laser Bandpass Set for ECFP, Cerulean
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Single-band Filter Sets -- 49903 ET - 440nm Laser Bandpass Set for TFP (Teal FP)
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Single-band Filter Sets -- 49904 ET - 488nm Laser Bandpass Set for EGFP, AlexaFluor488, FITC, Fluo3
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Single-band Filter Sets -- 49905 ET - 514nm Laser Bandpass Set for EYFP, Venus, Citrine, Fluo3
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Single-band Filter Sets -- 49906 ET - 514nm Laser Bandpass Set for mKO, mOrange2
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Single-band Filter Sets -- 49907 ET - 532nm Laser Bandpass Set for mKO, mOrange2
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Single-band Filter Sets -- 49908 ET - 532nm Laser Bandpass Set for TagRFP, tdTomato, TRITC, Cy3, AlexaFluor 546
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Single-band Filter Sets -- 49909 ET - 561nm Laser Bandpass Set for TagRFP, tdTomato, AlexaFluor 546, TRITC
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Single-band Filter Sets -- 49910 ET - 561nm Laser Bandpass Set for AlexaFluor 568, AlexaFluor 594, Texas Red®, mCherry
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Single-band Filter Sets -- 49911 ET - 594nm Laser Bandpass Set for mCherry, mKate2, AlexaFluor 594, Texas Red®
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Single-band Filter Sets -- 49912 ET - 594nm Laser Longpass Set for AlexaFluor 594, mKate2, TurboFP650, NirFP
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Single-band Filter Sets -- 49913 ET - 633-640nm Laser Longpass Set for AlexaFluor 647, DyLight 649, Atto 647
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Basic Laser (non-TIRF) Single-band Filter Sets -- 49914 ET - 640-647nm Laser Bandpass for Set AlexaFluor 647, DyLight647, Atto 647N
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Filter Sets for Astronomy Applications -- LRGB-27M 27mm diameter, mounted in 1.25" threaded ring
from Chroma Technology Corp.

Filter Sets for Astronomy Applications [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 27
  • Filter Shape: Circular
  • Thickness: 3