Ultra-Violet (UV) Optical Bandpass Filters

27 Results
Bandpass Filter, Colored Glass, 25.4 mm, UV Bandpass, UG1 Glass -- FSR-UG1
from Newport MKS

The FSR-UG1 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG1 filter glass. This bandpass filter is precision polished for demanding research or OEM applications. Warning – this filter material is naturally hygroscopic. When exposed to a humid... [See More]

  • Application: Ultraviolet
  • Thickness: 2 to 3
  • Filter Diameter, Side Length, or Rectangular Length: 25.4
  • Center Wavelength (CWL): 355
Colored Glass Filters
from CeNing Optics Co., Ltd.

CeNing Optics provide a variety of colored glass filters covering the UV, visible and near-infrared wavelength regions. These filters serve as bandpass, broadband, or long-wave pass filters. [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 5 to 76.2
  • Filter Shape: Circular; Square; Rectangular
  • Rectangular Width: 5 to 76.2
Bandpass Filters
from Changchun Yutai Optics Co., Ltd.

Bandpass Filters are used to selectively transmit a portion of the spectrum while rejecting all other wavelengths. Yutai Optics offers a wide variety of Bandpass Filters in a range of bandwidth options for ultraviolet (UV), visible (VIS), or infrared (IR) applications. Laser Line filters typically... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Surface Quality: 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Thickness: 0.5000 to 6
Bandpass Filter, Colored Glass, 25.4 mm, UV Bandpass, UG11 Glass -- FSR-UG11
from Newport MKS

The FSR-UG11 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG11 filter glass. This bandpass filter is precision polished for demanding research or OEM applications. Warning – this filter material is naturally hygroscopic. When exposed to a humid... [See More]

  • Application: Ultraviolet
  • Thickness: 2 to 3
  • Filter Diameter, Side Length, or Rectangular Length: 25.4
  • Center Wavelength (CWL): 325
Bandpass Filter, Colored Glass, 25.4 mm, UV Bandpass, UG5 Glass -- FSR-UG5
from Newport MKS

The FSR-UG5 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG5 filter glass. This bandpass filter is precision polished for demanding research or OEM applications. Warning – this filter material is naturally hygroscopic. When exposed to a humid... [See More]

  • Application: Ultraviolet
  • Thickness: 2 to 3
  • Filter Diameter, Side Length, or Rectangular Length: 25.4
  • Center Wavelength (CWL): 318
Bandpass Filter, Colored Glass, 50.8 x 50.8 mm, UV Bandpass, UG5 Glass -- FSQ-UG5
from Newport MKS

The FSQ-UG5 Colored Glass Bandpass Filter is a 50.8 x 50.8 mm UV bandpass optical filter made of Schott UG5 filter glass. This bandpass filter is precision polished for demanding research or OEM applications. Warning – this filter material is naturally hygroscopic. When exposed to a humid... [See More]

  • Application: Ultraviolet
  • Thickness: 2 to 3
  • Filter Diameter, Side Length, or Rectangular Length: 50.8
  • Center Wavelength (CWL): 318
Colored Glass Filter, Coated, Ø12.7 mm, UV Bandpass, UG11 -- FR-UG11-C
from Newport MKS

The FR-UG11-C Colored Glass Bandpass Filter is a 12.7 mm diameter UV pass filter made of UG11 filter glass and coated for better resistance to humid environments. This bandpass filter is precision polished for demanding research or OEM applications. [See More]

  • Application: Ultraviolet
  • Thickness: 1.9 to 3.1
  • Filter Diameter, Side Length, or Rectangular Length: 12.7
  • Center Wavelength (CWL): 325
Colored Glass Filter, Coated, Ø25.4 mm, UV Bandpass, U330 -- FSR-U330-C
from Newport MKS

The FSR-U330-C Visible Absorbing Filter is a 25.4 mm diameter dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-330 filter glass. It is coated for better resistance to humid environments. These filters are precision polished for demanding research or OEM... [See More]

  • Application: Ultraviolet
  • Thickness: 1.9 to 3.1
  • Filter Diameter, Side Length, or Rectangular Length: 25.4
  • Center Wavelength (CWL): 330
Colored Glass Filter, Coated, Ø25.4 mm, UV Bandpass, U340 -- FSR-U340-C
from Newport MKS

The FSR-U340-C Visible Absorbing Filter is a 25.4 mm diameter dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-340 filter glass. It is coated for better resistance to humid environments. These filters are precision polished for demanding research or OEM... [See More]

  • Application: Ultraviolet
  • Thickness: 1.9 to 3.1
  • Filter Diameter, Side Length, or Rectangular Length: 25.4
  • Center Wavelength (CWL): 340
Basic Laser (non-TIRF) Single-band Filter Sets -- 49915 ET - 355-375nm Laser Longpass Set for Uncaging and Ablation
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 2.3 to 5
Crystalline Materials for Optical UV Band Pass Filters
from EKSMA OPTICS

Almost all UV radiation (especially 240-280nm) is absorbed by Earth ozone layer, and the UV radiation that is created by some object near the Earth surface, can be detected only using special zone filters. Crystal materials are robust substrates from which optical filters of high purity and optical... [See More]

  • Application: Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 25 to 40
  • Filter Shape: Circular
  • Thickness: 8 to 10
Custom Broad, Narrow, and Dual Bandpass Filters
from Deposition Sciences, Inc.

PRODUCT DESCRIPTION. DSI has many years of experience producing narrow bandpass filters for use in the MWIR through LWIR. The coatings are. produced by either sputtering or evaporation. They are durable and can be used in a broad range of operating environments. APPLICATIONS. • Gas Detection. [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular; Square (optional feature)
Interference Filter
from Foctek Photonics, Inc.

Applications. Biomedical. Fluorescence Microscope. Laser System. Inspection Apparatus. Selective Interference. Hg Lamp Spectrum. Analyzing Spectrum. Imaging Optics Systems [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 12 to 24
  • Filter Shape: Circular
  • Thickness: 2 to 10
12.5mm Mounted Diameter Filter Kit, UV 200-400nm CWL -- NT68-630
from Edmund Optics Inc.

Kits Available for Our Bandpass Interference Filters. Visible and Near-Infrared Versions. Popular 12.5mm and 25mm Mounted Diameter Options. Bandpass Interference Filters are used extensively in a variety of biotech, biomedical, and quantitative chemical applications to selectively transmit a narrow... [See More]

  • Application: Ultraviolet
UV Interference Filters -- GCC-2010
from Daheng New Epoch Technology, Inc.

Interference filters are fabricated by a series of thin layers of various dielectric materials sandwiched by glass substrates. When multi wavelength light passes through the filter interference occurs due to the difference in refractive index, resulting a very high transmittance the differences for... [See More]

  • Application: Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 25.4
  • Filter Shape: Circular
  • Thickness: 6
Dielectric Bandpass Filters
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 12.5 to 25.4
  • Filter Shape: Circular; Rectangular
  • Thickness: 1.02 to 6.3
Notch (Minus) Filter
from Abrisa Technologies

Notch filters block a relatively narrow band of wavelengths between shorter and longer pass bands. This example narrow band minus filter has a nominal bandwidth of 110nm with an average reflection of more than 99% over a nominal bandwidth of 30-40 nm. The pass bands have an average transmission of... [See More]

  • Application: Ultraviolet
  • Full Width at Half Maximum (FWHM): 30 to 40
DAPI Single Band UV Filter Set
from Rapid Spectral Solutions

The Filter Sets offered at Rapid Spectral Solutions are perfect for several applications within the life science field and beyond. Whatever your needs, Rapid Spectral has the Solution. The DAPI Fluorescence Filter Set is a set of 3 filters - a 365BP* exciter, a 445BP* emitter, and a 405DCLP* mirror. [See More]

  • Application: Ultraviolet
  • Filter Shape: Circular; Rectangular
Bandpass Interference Filters -- F-NBP005
from Ross Optical Industries

These types of filters are used to pass certain narrow wavelength band with high transmission and block the un-wanted light. The pass band can be very narrow such as 10nm or very wide depending on your specific application. Rejection band are deeply blocked with OD from 3 to 5 or above. Our line of... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 5
  • Filter Shape: Circular
  • Thickness: 6 to 8
Optical Low Pass Filters
from Kyocera Corporation

Features. • Made of high quality synthetic quartz crystal for optical device. • Available for various spectrum requirements by infrared absorption glass or infrared cut coating. • Available with ultraviolet cut coating or ultraviolet cut coating plus infrared cut coating. •... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 5.08 to 12.7
Narrow Bandpass Filter
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 2 to 200
  • Filter Shape: Circular
  • Surface Quality: 10-5 Scratch / Dig; 80-50 Scratch / Dig
Laser Clean-up Filters -- ZET365/20x
from Chroma Technology Corp.

Type: Excitation Filter. Coating: Sputter/Hard Coated. Wavelength (CWL): 365nm. Bandwidth (FWHM): 20nm [See More]

  • Application: Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Center Wavelength (CWL): 365
Sputtered Metal UV Filters -- ET214/20BP
from Chroma Technology Corp.

Coating: Sputter/Hard Coated [See More]

  • Application: Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 1
Sputtered Metal UV Filters -- ET220/10BP
from Chroma Technology Corp.

Coating: Sputter/Hard Coated [See More]

  • Application: Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 1
Sputtered Metal UV Filters -- ET250/20BP
from Chroma Technology Corp.

Coating: Sputter/Hard Coated [See More]

  • Application: Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 1
Sputtered Metal UV Filters -- ET254/10BP
from Chroma Technology Corp.

Coating: Sputter/Hard Coated [See More]

  • Application: Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 1
Sputtered Metal UV Filters -- ET270/15BP
from Chroma Technology Corp.

Coating: Sputter/Hard Coated [See More]

  • Application: Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular; Rectangular (optional feature)
  • Thickness: 1