Bare Aluminum Parabolic Mirrors
from Newport MKS
The 50328AL Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 0.80 inches, and coated with Protected Aluminum. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal point is displaced from the... [See More]
- Mirror Coatings: Aluminum; Protected Aluminum; Protected Aluminum
- Focal Length: 20.32
- Diameter/Width: 38.1
- Mirror Materials: Aluminum
from Newport MKS
The 50329AL Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 2.00 inches, and coated with Protected Aluminum. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal point is displaced from the... [See More]
- Mirror Coatings: Aluminum; Protected Aluminum; Protected Aluminum
- Focal Length: 50.8
- Diameter/Width: 38.1
- Mirror Materials: Aluminum
from Newport MKS
The 50332AL Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 8.00 inches, and coated with Protected Aluminum. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal point is displaced from the... [See More]
- Mirror Coatings: Aluminum; Protected Aluminum; Protected Aluminum
- Focal Length: 203
- Diameter/Width: 38.1
- Mirror Materials: Aluminum
from Shimadzu Corporation
An off-axis parabolic mirror converts plane waves into spherical ones and vice versa with high accuracy. This aspherical mirror is indispensable for spectrometers and astronomical optical instruments which require high resolution. [See More]
- Mirror Coatings: Aluminum
- Diameter/Width: 40 to 65
- Parabolic Mirror Shape: Off Axis Paraboloid
- Focal Length: 125 to 787
from Shimadzu Corporation
This aspherical mirror, which focuses parallel light to the focus point without aberrations, or converts a point light source from the focuse point into parallel light without aberrations, is used in spectroscopic systems that require high resolution. [See More]
- Mirror Coatings: Aluminum
- Diameter/Width: 40 to 60
- Parabolic Mirror Shape: Off Axis Paraboloid
- Focal Length: 275 to 350