80-50 Scratch / Dig Parabolic Mirrors
2 Results
Optical Mirrors -- Aluminum Coated Mirrors
from CeNing Optics Co., Ltd.
from CeNing Optics Co., Ltd.
Metallic Coatings are very broadband and relatively insensitive to incidence angle. They offer good performance at a low price. Although they are most commonly used, metallic reflective coatings are delicate and require crae during cleaning. They are only recommended for low power applications. The... [See More]
- Surface Quality: 60-40 Scratch / Dig; 80-50 Scratch / Dig
- Mirror Materials: BK7 Glass; Pyrex®; Ultra-violet grade Fused Silica; Schott, CDGM Glass
- Diameter/Width: 5 to 76.2
- Mirror Coatings: Uncoated (optional feature); Protected Aluminum; Protected Gold; Silver; VIS Enhanced, UV Enhanced
Off-axis Parabolic Mirrors Series
from Shimadzu Corporation
from Shimadzu Corporation
An off-axis parabolic mirror converts plane waves into spherical ones and vice versa with high accuracy. This aspherical mirror is indispensable for spectrometers and astronomical optical instruments which require high resolution. [See More]
- Surface Quality: 80-50 Scratch / Dig
- Diameter/Width: 40 to 65
- Parabolic Mirror Shape: Off Axis Paraboloid
- Focal Length: 125 to 787