Bare Gold Parabolic Mirrors

4 Results
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 0.8 in. EFL, Bare Gold -- 50328AU
from Newport MKS

The 50328AU Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 0.80 inches, and coated with Bare Gold. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal point is displaced from the mechanical... [See More]

  • Mirror Coatings: Gold; Bare Gold
  • Focal Length: 20.32
  • Diameter/Width: 38.1
  • Mirror Materials: Aluminum
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 2.0 in. EFL, Bare Gold -- 50329AU
from Newport MKS

The 50329AU Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 2.00 inches, and coated with Bare Gold. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal point is displaced from the mechanical... [See More]

  • Mirror Coatings: Gold; Bare Gold
  • Focal Length: 50.8
  • Diameter/Width: 38.1
  • Mirror Materials: Aluminum
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 8.0 in. EFL, Bare Gold -- 50332AU
from Newport MKS

The 50332AU Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 8.00 inches, and coated with Bare Gold. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal point is displaced from the mechanical... [See More]

  • Mirror Coatings: Gold; Bare Gold
  • Focal Length: 203
  • Diameter/Width: 38.1
  • Mirror Materials: Aluminum
101.6 x 381mm 15 Degree Off-Axis Parabolic Bare Gold Mirror -- NT86-288
from Edmund Optics Inc.

Aluminum Substrate Mirrors. Available in 15 °, 30 °, 45 °, 60 °, or 90 ° Off-Axis Options. Aluminum and Gold Coating Options. Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident collimated light at a specific angle, allowing... [See More]

  • Mirror Coatings: Gold
  • Focal Length: 381
  • Diameter/Width: 102
  • Mirror Materials: Aluminum 6061-T6