Pyrex Parabolic Mirrors

2 Results
Optical Mirrors -- Aluminum Coated Mirrors
from CeNing Optics Co., Ltd.

Metallic Coatings are very broadband and relatively insensitive to incidence angle. They offer good performance at a low price. Although they are most commonly used, metallic reflective coatings are delicate and require crae during cleaning. They are only recommended for low power applications. The... [See More]

  • Mirror Materials: BK7 Glass; Pyrex®; Ultra-violet grade Fused Silica; Schott, CDGM Glass
  • Mirror Coatings: Uncoated (optional feature); Protected Aluminum; Protected Gold; Silver; VIS Enhanced, UV Enhanced
  • Diameter/Width: 5 to 76.2
  • Surface Quality: 60-40 Scratch / Dig; 80-50 Scratch / Dig
Elliptical Mirror 0.500" Minor Axis Enhanced Aluminum -- NT32-272
from Edmund Optics Inc.

Circular Profile When Oriented at 45 °. Ideal for Redirecting Light. Multiple Sizes and Coatings Offered. Our TECHSPEC ® 1/8 λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because of their elongated major axis, they are suited to bending... [See More]

  • Mirror Materials: Pyrex®
  • Surface Quality: 60-40 Scratch / Dig
  • Mirror Coatings: Enhanced Aluminum
  • Surface Flatness: λ/8