λ/4 Parabolic Mirrors

3 Results
Optical Mirrors -- Aluminum Coated Mirrors
from CeNing Optics Co., Ltd.

Metallic Coatings are very broadband and relatively insensitive to incidence angle. They offer good performance at a low price. Although they are most commonly used, metallic reflective coatings are delicate and require crae during cleaning. They are only recommended for low power applications. The... [See More]

  • Surface Flatness: λ/4
  • Mirror Materials: BK7 Glass; Pyrex®; Ultra-violet grade Fused Silica; Schott, CDGM Glass
  • Diameter/Width: 5 to 76.2
  • Mirror Coatings: Uncoated (optional feature); Protected Aluminum; Protected Gold; Silver; VIS Enhanced, UV Enhanced
Off-Axis Parabolic Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Flatness: λ/4
  • Diameter/Width: 12.7 to 76.2
  • Parabolic Mirror Shape: Off Axis Paraboloid
  • Focal Length: 7.5 to 260
101.6 x 304.8mm 30 Degree Off-Axis Parabolic Aluminium Mirror -- NT83-967
from Edmund Optics Inc.

Aluminum Substrate Mirrors. Available in 15 °, 30 °, 45 °, 60 °, or 90 ° Off-Axis Options. Aluminum and Gold Coating Options. Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident collimated light at a specific angle, allowing... [See More]

  • Surface Flatness: λ/4
  • Focal Length: 327
  • Diameter/Width: 102
  • Mirror Materials: Aluminum 6061-T6