Protected Aluminum Parabolic Mirrors

6 Results
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 0.8 in. EFL, Aluminum -- 50328AL
from Newport MKS

The 50328AL Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 0.80 inches, and coated with Protected Aluminum. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal point is displaced from the... [See More]

  • Mirror Coatings: Aluminum; Protected Aluminum; Protected Aluminum
  • Focal Length: 20.32
  • Diameter/Width: 38.1
  • Mirror Materials: Aluminum
Optical Mirrors -- Aluminum Coated Mirrors
from CeNing Optics Co., Ltd.

Metallic Coatings are very broadband and relatively insensitive to incidence angle. They offer good performance at a low price. Although they are most commonly used, metallic reflective coatings are delicate and require crae during cleaning. They are only recommended for low power applications. The... [See More]

  • Mirror Coatings: Uncoated (optional feature); Protected Aluminum; Protected Gold; Silver; VIS Enhanced, UV Enhanced
  • Mirror Materials: BK7 Glass; Pyrex®; Ultra-violet grade Fused Silica; Schott, CDGM Glass
  • Diameter/Width: 5 to 76.2
  • Surface Quality: 60-40 Scratch / Dig; 80-50 Scratch / Dig
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 2.0 in. EFL, Aluminum -- 50329AL
from Newport MKS

The 50329AL Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 2.00 inches, and coated with Protected Aluminum. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal point is displaced from the... [See More]

  • Mirror Coatings: Aluminum; Protected Aluminum; Protected Aluminum
  • Focal Length: 50.8
  • Diameter/Width: 38.1
  • Mirror Materials: Aluminum
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 8.0 in. EFL, Aluminum -- 50332AL
from Newport MKS

The 50332AL Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 8.00 inches, and coated with Protected Aluminum. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal point is displaced from the... [See More]

  • Mirror Coatings: Aluminum; Protected Aluminum; Protected Aluminum
  • Focal Length: 203
  • Diameter/Width: 38.1
  • Mirror Materials: Aluminum
Front Surface Parabolic Mirrors for Imaging Systems
from Qioptiq

Designed for imaging systems. No spherical aberration. High-precision flatness. Substrates are fabricated from low expansion material. Aluminum coatings with a protective SiO2 overcoating (RAL). Mirror radii = 2 • f [See More]

  • Mirror Coatings: Protected Aluminum
  • Focal Length: 660
  • Diameter/Width: 100
101.6 x 304.8mm 30 Degree Off-Axis Parabolic Aluminium Mirror -- NT83-967
from Edmund Optics Inc.

Aluminum Substrate Mirrors. Available in 15 °, 30 °, 45 °, 60 °, or 90 ° Off-Axis Options. Aluminum and Gold Coating Options. Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident collimated light at a specific angle, allowing... [See More]

  • Mirror Coatings: Protected Aluminum
  • Focal Length: 327
  • Diameter/Width: 102
  • Mirror Materials: Aluminum 6061-T6