Protected Gold Parabolic Mirrors
2 Results
Optical Mirrors -- Aluminum Coated Mirrors
from CeNing Optics Co., Ltd.
from CeNing Optics Co., Ltd.
Metallic Coatings are very broadband and relatively insensitive to incidence angle. They offer good performance at a low price. Although they are most commonly used, metallic reflective coatings are delicate and require crae during cleaning. They are only recommended for low power applications. The... [See More]
- Mirror Coatings: Uncoated (optional feature); Protected Aluminum; Protected Gold; Silver; VIS Enhanced, UV Enhanced
- Mirror Materials: BK7 Glass; Pyrex®; Ultra-violet grade Fused Silica; Schott, CDGM Glass
- Diameter/Width: 5 to 76.2
- Surface Quality: 60-40 Scratch / Dig; 80-50 Scratch / Dig
101.6 x 304.8mm 30 Degree Off-Axis Parabolic Gold Mirror -- NT83-968
from Edmund Optics Inc.
from Edmund Optics Inc.
Aluminum Substrate Mirrors. Available in 15 °, 30 °, 45 °, 60 °, or 90 ° Off-Axis Options. Aluminum and Gold Coating Options. Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident collimated light at a specific angle, allowing... [See More]
- Mirror Coatings: Protected Gold
- Focal Length: 327
- Diameter/Width: 102
- Mirror Materials: Aluminum 6061-T6