Off-axis Parabolic Parabolic Mirrors
from Avantier Inc.
Off-Axis Parabolic Mirrors and Their Characteristics. An off-axis parabolic mirror is a specialized optical mirror cut from a larger parabolic mirror. Parabolic mirrors collimate light, and an off-axis parabolic (OAP) mirror will do the same, and can also focus incident collimated light to a point. [See More]
- Parabolic Mirror Shape: Off Axis Paraboloid
- Mirror Coatings: Aluminum (optional feature); Enhanced Aluminum (optional feature); Protected Aluminum (optional feature); Gold (optional feature); Protected Gold (optional feature); Protected Gold, Protected Silver, UV Enhanced Aluminum, Ultrafast Ehanced Silver
from Daheng New Epoch Technology, Inc.
gt;96% Average Reflectance Over a Broadband Range from 800 nm to 20 µm Collimates a Point Source or Focuses a Collimated Beam without Spherical or Chromatic Aberrations Effective Focal Lengths: 15 mm to 9" (228.6 mm) Surface Roughness: <100 Å (RMS) Clear Aperture: >90% of Diameter Three Kinds... [See More]
- Parabolic Mirror Shape: Off Axis Paraboloid
- Diameter/Width: 50.8
from Specialty Components, Inc.
Diamond turned first-surface Aluminum mirrors provide a highly efficient parabolic focus of light in the infrared range. Guaranteed at ½ , ¼ or 1/8 waveform accuracy with <16nm Ra surface finish. Select from protected Aluminum, protected Gold or untreated coatings combined with your... [See More]
- Parabolic Mirror Shape: Off Axis Paraboloid
- Mirror Materials: Aluminum
- Diameter/Width: 22.86
- Mirror Coatings: Uncoated (optional feature); Protected Aluminum (optional feature); Protected Gold (optional feature)
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Parabolic Mirror Shape: Off Axis Paraboloid
- Focal Length: 7.5 to 260
- Diameter/Width: 12.7 to 76.2
- Mirror Materials: Aluminum
from Zygo Corporation
ZYGO's Optics business segment can custom manufacture precision CLEARCERAM ® mirrors to your exact specifications. CLEARCERAM ® mirrors are made from a glass-ceramic substrate which features ultra-low thermal expansion over a wide range of temperatures. The material is approximately 70%... [See More]
- Parabolic Mirror Shape: Off Axis Paraboloid
- Mirror Materials: CLEARCERAM®
from Shimadzu Corporation
An off-axis parabolic mirror converts plane waves into spherical ones and vice versa with high accuracy. This aspherical mirror is indispensable for spectrometers and astronomical optical instruments which require high resolution. [See More]
- Parabolic Mirror Shape: Off Axis Paraboloid
- Focal Length: 125 to 787
- Diameter/Width: 40 to 65
- Mirror Materials: Soda Glass
from Shanghai Optics
Off Axis Parabolic Mirror for Every Application. An off axis parabolic mirror is an optical device which transforms plane waves into spherical waves and spherical waves into plane waves. This makes it useful for collimating light from a point source as well as focusing collimated light to a point. [See More]
- Parabolic Mirror Shape: Off Axis Paraboloid
from Zygo Corporation
Applications. ZYGO has a long tradition of manufacturing custom-made optical mirrors for a wide variety of applications, including, but not limited to: EUV mirrors. Lightweighted mirrors. Space mirrors. Stage Components for lithographic steppers. X-ray mirrors. Defense/Aerospace. Medical/Life... [See More]
- Parabolic Mirror Shape: Off Axis Paraboloid
- Mirror Materials: Zerodur®; CLEARCERAM®, Cordierite, Silicon Carbide, ULE®, Silicon
- Diameter/Width: 305 to 813
- Surface Flatness: To better than λ/50
from Shimadzu Corporation
This aspherical mirror, which focuses parallel light to the focus point without aberrations, or converts a point light source from the focuse point into parallel light without aberrations, is used in spectroscopic systems that require high resolution. [See More]
- Parabolic Mirror Shape: Off Axis Paraboloid
- Focal Length: 275 to 350
- Diameter/Width: 40 to 60
- Mirror Materials: Soda Glass